- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | RoHS | Tradename | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Leakage Current | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR11MH475JC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 790D156X9025B2B Vishay | In Stock | - | - | Vishay / Sprague | - | - | - | 250 | Vishay | + 125 C | - | - 55 C | N | - | 25 V | 25 VDC | Bulk | 790D | 10 % | Radial | Molded | 125 °C | -55 °C | 15 uF | Capacitors | - | - | Radial | - | - | Tantalum Capacitors | - | Tantalum Solid Molded | Tantalum Capacitors - Solid Leaded | - | - | - | - | - | ||
![]() CWR11HH335KB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109D657X0020T2 Vishay | In Stock | - | - | Vishay / Tansitor | - | - | - | 1 | Vishay | + 125 C | T Case | - 55 C | N | TANTALEX | - | 20 VDC | Bulk | 109D | 20 % | - | Sintered Anode Tantalex Capacitors for Operation to + 125 C, Elastomer-Sealed | - | - | 650 uF | Capacitors | - | - | Axial | - | - | Tantalum Capacitors | - | Tantalum Wet Sintered Anode | Tantalum Capacitors - Wet | 10.31 mm | - | 23.4 mm | - | - | ||
![]() 14002-036MESZ/HR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T95R187K016LABS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | ||
![]() CWR06FH105JS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06NH474KPA Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 10 % | - | - | 125 °C | -55 °C | 470 nF | - | 1.27 mm | MIL-PRF-55365 | - | 8 Ω | - | - | - | - | - | - | 1.27 mm | 5.08 mm | - | No | ||
![]() CWR06NH104KR Vishay | In Stock | - | - | - | 2815 | 7238 | 8 | - | - | + 125 C | H Case | - 55 C | - | - | - | 50 VDC | - | - | 10 % | - | - | - | - | 0.1 uF | Capacitors | - | - | SMD/SMT | - | 10 uA | Tantalum Capacitors | 75 Ohms | Tantalum Solid High Reliability | - | - | 2.8 mm | 2.54 mm | 1.27 mm | - | ||
![]() CWR11MH474KB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06KC225KR/PR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | ||
![]() M39006/22-0594/99 Vishay | In Stock | - | - | - | - | - | - | - | - | - | T3 Case | - | - | - | - | - | - | - | - | - | - | - | - | 50 uF | Capacitors | - | - | Axial | - | - | Tantalum Capacitors | - | - | - | 9.53 mm | - | 19.46 mm | - | - | ||
![]() CWR16FH685JCBB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 5 % | - | - | 125 °C | -55 °C | 6.8 µF | - | 1.27 mm | MIL-PRF-55365 | - | 8 Ω | - | - | - | - | - | - | 1.27 mm | 3.81 mm | - | - | ||
![]() CWR16JH106JBFZ/HR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | 5 % | - | - | 125 °C | -55 °C | 10 µF | - | 3.43 mm | MIL-PRF-55365 | - | 3 Ω | - | - | - | - | - | - | 1.78 mm | 5.59 mm | - | - | ||
![]() CWR16HC336JCGB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 uF | Capacitors | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | ||
![]() CWR16JB156JCFB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 5 % | - | - | 125 °C | -55 °C | 15 µF | - | 3.43 mm | MIL-PRF-55365 | - | 3 Ω | - | - | - | - | - | - | 1.78 mm | 5.59 mm | - | - | ||
![]() CWR16KC226MTGC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 20 % | - | - | 125 °C | -55 °C | 22 µF | - | 2.79 mm | MIL-PRF-55365 | - | 1.4 Ω | - | - | - | - | - | - | 2.79 mm | 6.73 mm | - | - | ||
![]() 194D106X9035H7B Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06MK155KCC/PR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06KC156KM/PR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |