- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Mfr Case Code | Qualification | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Capacitance | Subcategory | Voltage - Supply | Current Rating | Frequency | Base Part Number | Termination Style | Actuator Type | Output Type | Circuit | Failure Rate | Illumination Voltage (Nominal) | Memory Size | Number of Poles | Illumination | Breaker Type | Data Rate | Utilized IC / Part | Product Type | Protocol | Voltage - Load | On-State Resistance (Max) | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Load Current | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product Length | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR06MC475KR/PR Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | 4.7 uF | Capacitors | - | -- | - | - | - | Rocker | - | - | - | -- | - | - | -- | Magnetic (Hydraulic Delay) | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T83D107K010CBBS Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | 100 uF | Capacitors | - | -- | - | - | - | Lever | - | - | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T83B474K050CBBS Vishay | In Stock | - | - | - | - | - | -- | - | - | - | - | - | * | Active | -- | 0.47 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10004-32MS Vishay | 2690 |
| - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | 820 uF | Capacitors | - | -- | - | - | - | Lever | - | - | - | -- | - | - | -- | Magnetic (Hydraulic Delay) | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39006/25-0151H Vishay | In Stock | - | - | - | - | - | -- | - | - | - | - | - | * | Active | -- | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE240-125T4MITHL Vishay | In Stock | - | - | - | - | - | -- | - | - | - | - | - | * | Active | -- | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST15-100T1KX Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | - | Capacitors | - | -- | - | - | - | Rocker | - | - | - | -- | - | - | -- | Magnetic (Hydraulic Delay) | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST390-60T3KX Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | - | Capacitors | - | -- | - | - | - | Rocker | - | - | - | -- | - | 3 | -- | Magnetic (Hydraulic Delay) | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10004-31KS Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | 68 uF | Capacitors | - | 15A | - | - | - | Lever | - | - | - | -- | - | 3 | -- | Magnetic (Hydraulic Delay) | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11KH106KB/PR Vishay | In Stock | - | - | - | - | - | -- | - | - | - | - | - | * | Active | -- | 10 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T83C685K025CBBS Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | 6.8 uF | Capacitors | - | -- | - | - | - | Lever | - | - | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE1000-60T4MIXL Vishay | In Stock | - | - | - | - | - | -- | - | - | - | - | - | * | Active | -- | 1000 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FH156MPB Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | - | - | - | -- | - | - | - | Lever | - | - | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06KC106KC/PR Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | 10 uF | Capacitors | - | -- | - | - | - | Lever | - | - | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39006/25-0252HTFG Vishay | In Stock | - | - | Panel Mount | - | - | -- | - | - | - | - | - | LEL | Active | -- | - | - | - | 150A | - | - | - | Lever | - | - | - | -- | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06KC106KM/TRM5 Vishay | In Stock | - | - | - | - | - | -- | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 134D506X0125F6TM9 Vishay | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | -40°C ~ 85°C | Tray | Dust Networks®, SmartMesh®, WirelessHART | Active | - | - | - | 2.1 V ~ 3.76 V | - | 2.4GHz | LTP5901 | - | - | - | - | - | - | 512kB Flash, 72kB SRAM | - | - | - | 250kbps | -- | - | WirelessHART | - | - | 8dBm | 802.15.4 | Integrated, Chip | -95dBm | - | SPI, UART | 4.5mA | 5.4mA ~ 9.7mA | -- | - | - | - | ||
![]() M39006/22-0571H/96 Vishay | In Stock | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6-SMD | - | T2 Case | - | 1.2VDC | - | Tape & Reel (TR) | LCA, OptoMOS® | Active | - | 47 uF | Capacitors | - | - | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 0V ~ 250V | 20 Ohms | - | - | - | - | 170mA | - | - | - | - | - | 7.14 mm | 16.28 mm | ||
![]() M39003/01-7291C/96 Vishay | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | MIL-PRF-39003/01 | 1.2VDC | - | Tube | LAA, OptoMOS® | Active | - | 6.8 uF | Capacitors | - | - | - | - | PC Pin | - | AC, DC | SPST-NO (1 Form A) x 2 | C | - | - | - | - | - | - | - | Tantalum Capacitors | - | 0V ~ 350V | 35 Ohms | - | - | - | - | 120mA | - | - | - | - | 17.42 mm | - | - | ||
![]() 591D685X9035D2T008 Vishay | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | 8-Flatpack | - | - | - | 1.2VDC | - | Tape & Reel (TR) | LBB, OptoMOS® | Active | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | SPST-NC (1 Form B) x 2 | - | - | - | - | - | - | - | - | - | - | 0V ~ 250V | 15 Ohms | - | - | - | - | 170mA | - | - | - | - | - | - | - |