- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Weight | Voltage Rated | Packaging | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3C226M016E0350 Vishay | In Stock | - | - | 2412 | - | - | 16V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 22μF | - | 3.2mm | 6032 | 2412 | 350mOhm | - | 560mA | 6 % | - | 3.5μA | - | - | 2.5mm | 6mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() T55V157M010C0055 Vishay | 43 |
| - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3D335K050E0800 Vishay | In Stock | - | - | 2917 | - | - | 50V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 3.3μF | - | 4.3mm | 7343 | 2917 | 800mOhm | - | 430mA | 6 % | - | 1.7μA | - | - | 2.8mm | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | ||
![]() 293D476X9020D8T Vishay | In Stock | - | Datasheet | Molded | Tantalum | - | 20V | - | 10% | - | - | SMD/SMT | 125°C | -55°C | 47μF | 2V | 4.3mm | 7343 | 2917 | 700mOhm | Polar | 460mA | 6 % | - | 9.4μA | - | - | 3.1mm | 7.3mm | 2.8mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 194D224X0035A2B Vishay | In Stock | - | - | 1005 | - | - | 35V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 220nF | 35V | - | 2513 | 1005 | - | - | - | 4 % | - | 500nA | - | - | 1.27mm | 2.54mm | 1.27mm | - | - | RoHS Compliant | - | ||
![]() TR3B156K025C1000 Vishay | In Stock | - | - | Molded | - | - | - | Tape & Reel | 10% | - | - | - | 125°C | -55°C | 15μF | - | 2.8mm | - | - | 1Ohm | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | - | RoHS Compliant | - | ||
![]() 293D686X9016D8T Vishay | In Stock | - | - | 7343-31 | Tantalum | 670.01263mg | 16V | Tape and Reel | 10% | - | - | SMD/SMT | 125°C | -55°C | 68μF | 1MV | 4.3mm | 7343 | 2917 | 600mOhm | Polar | 500mA | 6 % | - | 10.9μA | - | - | 3.1mm | 7.3mm | 2.8mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 593D335X9035C8T Vishay | In Stock | - | - | 2412 | - | 149.997327mg | 35V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 3.3μF | 300kV | 3.2mm | 6032 | 2412 | 700mOhm | - | - | - | - | - | - | - | 2.8mm | 6mm | 3.2mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 293D686X0016D8T Vishay | In Stock | - | - | Molded | Tantalum | - | 16V | - | 20% | - | - | SMD/SMT | 125°C | -55°C | 68μF | 1MV | 4.3mm | 7343 | 2917 | 600mOhm | Polar | 500mA | 6 % | - | 10.9μA | - | - | 3.1mm | 7.3mm | 2.8mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 293D475X0035C8T Vishay | In Stock | - | - | 2412 | Tantalum | - | 35V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 4.7μF | 35V | 3.2mm | 6032 | 2412 | 3.1Ohm | Polar | 170mA | 6 % | - | 1.7μA | - | - | 2.8mm | 6mm | 2.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D476M016E0150 Vishay | In Stock | - | - | 2917 | - | - | 16V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 47μF | - | 4.3mm | 7343 | 2917 | 150mOhm | - | 1A | 6 % | - | 7.5μA | - | - | 2.8mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() 293D686X9010D8T Vishay | In Stock | - | - | 2917 | Tantalum | - | 10V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 68μF | 1V | - | 7343 | 2917 | 1.8Ohm | - | 220mA | 14 % | - | 6.8μA | - | - | - | 7.3mm | 2.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3E157M016E0100 Vishay | In Stock | - | - | 2917 | - | - | 16V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 150μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.28A | 8 % | - | 24μA | - | - | 4mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() T16D157M125EZSS Vishay | In Stock | - | Datasheet | Metal | - | 17.699996g | 125V | - | 20% | - | - | Axial | 85°C | -55°C | 150μF | 125V | - | - | - | 1.6Ohm | - | 1.9A | - | - | 5μA | - | - | - | 34.11mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 293D476X0010D8T Vishay | In Stock | - | Datasheet | 2917 | Tantalum | - | 10V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 47μF | 1V | 4.3mm | 7343 | 2917 | 1.8Ohm | Polar | 220mA | 6 % | - | 4.7μA | - | - | 3.1mm | 7.3mm | 2.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 293D157X96R3D8T Vishay | In Stock | - | Datasheet | Molded | Tantalum | - | 6.3V | - | 10% | - | - | SMD/SMT | 125°C | -55°C | 150μF | 6.3V | 4.3mm | 7343 | 2917 | 600mOhm | Polar | 400mA | 8 % | - | 9μA | - | - | 2.8mm | 7.3mm | 2.8mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 194D105X9010A7B Vishay | In Stock | - | - | 1005 | - | - | 10V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 1μF | 10V | - | 2513 | 1005 | - | - | - | 4 % | - | 500nA | - | - | - | 2.54mm | 1.27mm | - | - | Non-RoHS Compliant | - | ||
![]() 194D156X9010F8B Vishay | In Stock | - | - | Conformal | - | - | 10V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 15μF | 10V | - | - | - | - | - | - | 6 % | - | 1.5μA | - | - | - | 5.59mm | 3.43mm | - | - | Non-RoHS Compliant | - | ||
![]() 194D156X9020G7B Vishay | In Stock | - | - | Conformal | - | - | 20V | - | 10% | - | - | SMD/SMT | 85°C | -55°C | 15μF | 20V | - | - | - | - | - | - | 6 % | - | 3μA | - | - | - | 6.73mm | 2.79mm | - | - | Non-RoHS Compliant | - | ||
![]() TR3B106M020E1000 Vishay | In Stock | - | - | 1411 | - | - | 20V | - | 20% | - | - | SMD/SMT | 85°C | -55°C | 10μF | - | 2.8mm | 3528 | 1411 | 1Ohm | - | 290mA | 6 % | - | 2μA | - | - | 1.9mm | 3.5mm | 2.8mm | No | - | RoHS Compliant | - |