- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Voltage Rated | Packaging | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMCMC1A686MTRF Vishay | In Stock | - | - | - | - | 10V | - | 20% | - | - | SMD/SMT | 125°C | -55°C | 68μF | - | - | 2212 | 1.1Ohm | - | 302mA | 8 % | - | 6.8μA | - | - | 2.7mm | 5.8mm | 3.2mm | - | RoHS Compliant | ||
![]() TR3D686K6R3C0175 Vishay | In Stock | - | - | Molded | - | - | - | 10% | - | - | - | 125°C | -55°C | 68μF | 4.3mm | - | - | 175mOhm | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | ||
![]() TMCUB1D155MTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | RoHS Compliant | ||
![]() TR3E107K020C0200 Vishay | In Stock | - | - | Molded | - | - | - | 10% | - | - | - | 125°C | -55°C | 100μF | 4.3mm | - | - | 200mOhm | - | - | - | - | - | - | - | 4mm | 7.3mm | - | - | RoHS Compliant | ||
![]() TMCMB0G686MTRF Vishay | In Stock | - | - | - | 65.005457mg | 4V | - | 20% | - | - | SMD/SMT | 125°C | -55°C | 68μF | - | 3528 | 1311 | 1.1Ohm | - | 295mA | 8 % | - | 2.7μA | - | - | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | ||
![]() TMCUA1V224KTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | RoHS Compliant | ||
![]() 135D687X0025K2 Vishay | In Stock | - | Datasheet | Metal | - | - | - | 20% | - | - | Axial | 125°C | -55°C | 680μF | - | - | - | 1.2Ohm | Polar | - | - | - | - | - | - | - | 28.6mm | - | No | Non-RoHS Compliant | ||
![]() TMCUA1C155MTRF Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | RoHS Compliant | ||
![]() TMCUA1A475KTRF Vishay | 32 |
| - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | RoHS Compliant | ||
![]() TMCUA0J156KTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | RoHS Compliant | ||
![]() TMCUA0E476KTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | RoHS Compliant | ||
![]() TMCUA0E336KTRF Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | RoHS Compliant | ||
![]() TR3A226K6R3C3000 Vishay | In Stock | - | - | 3216-18 | - | - | Tape and Reel | 10% | - | - | - | 125°C | -55°C | 22μF | 1.6mm | - | - | 3Ohm | Polar | - | 6 % | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | ||
![]() TMCP1D224KTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | RoHS Compliant | ||
![]() TMCUB1A156MTRF Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | No | - | Preplated (ie. Ag, Au, Nipd) | No | - | - | - | - | RoHS Compliant | ||
![]() TMCUB0J336MTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | RoHS Compliant | ||
![]() TMCUB1D475KTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | RoHS Compliant | ||
![]() TMCUA1D155MTRF Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | RoHS Compliant | ||
![]() TMCMB0E336MTRF Vishay | In Stock | - | - | - | 65.005457mg | 2.5V | - | 20% | - | - | SMD/SMT | 125°C | -55°C | 33μF | - | 3528 | 1311 | 1.1Ohm | - | 295mA | 8 % | - | 800nA | - | - | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | ||
![]() TR3A475M010C1400 Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | RoHS Compliant |