- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Dissipation Factor | Positive Tolerance | Negative Tolerance | Halogen Free | ESR | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D475X0025C2WE3 Vishay | In Stock | - | Datasheet | - | 6032-28 | - | - | - | Tantalum | - | - | - | 25V | Tape and Reel | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 200kV | - | 3.2mm | - | - | - | 2Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TR3C106K035E0450 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | - | - | - | 35V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 3.2mm | 6032 | 2412 | - | 450mOhm | - | - | - | - | 490mA | 6 % | - | - | - | - | 3.5μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() 293D225X9020B8T Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | - | - | 20V | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 2.2μF | 2V | - | 2.8mm | 3528 | 1411 | - | 3.5Ohm | Polar | - | - | - | 110mA | 6 % | - | - | - | - | 500nA | - | - | - | 2.1mm | 3.5mm | 1.9mm | No | - | RoHS Compliant | Contains Lead | ||
![]() TR3A226K010E1000 Vishay | 84000 | - | - | - | 1206 | - | - | - | - | - | - | - | 10V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | 1.6mm | 3216 | 1206 | - | 1Ohm | - | - | - | - | 270mA | 8 % | - | - | - | - | 2.2μA | - | - | - | 1.6mm | 3.2mm | 1.6mm | No | - | RoHS Compliant | - | ||
![]() TR3A106K010E2000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | 10V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | - | 190mA | 6 % | - | - | - | - | 1μA | - | - | - | 1.6mm | 3.2mm | 1.6mm | No | - | RoHS Compliant | - | ||
![]() 293D685X9050D8T Vishay | In Stock | - | - | - | 2917 | - | - | - | Tantalum | - | - | - | 50V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 6.8μF | 5V | - | - | 7343 | 2917 | - | 900mOhm | - | - | - | - | 410mA | 6 % | - | - | - | - | 3.4μA | - | - | - | - | 7.3mm | 2.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 194D686X9015H2B Vishay | In Stock | - | - | Surface Mount | H | - | - | - | - | - | - | - | 15V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 68μF | 15V | - | 3.81mm | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | - | 10μA | - | - | - | 2.79mm | 7.24mm | 3.81mm | No | - | RoHS Compliant | Lead Free | ||
![]() 194D335X9015D2B Vishay | In Stock | - | - | - | Conformal | - | - | - | - | - | - | - | 15V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 3.3μF | 15V | - | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | - | 500nA | - | - | - | - | 3.81mm | 2.54mm | - | - | RoHS Compliant | - | ||
![]() 593D107X9016D8T Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 670.01263mg | - | - | 16V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 100μF | 1MV | - | 4.3mm | 7343 | 2917 | - | 125mOhm | Polar | - | - | - | - | 8 % | - | - | - | - | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T16B227K050CZSS Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | 125°C | -55°C | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | RIPPLE CURRENT IS MEASURED AT 40KHZ AND 85CEL | 220μF | - | BULK | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 50V | - | 0.002mA | 1800mA | - | 10% | 10% | - | 900 mΩ | - | - | - | 7.14mm | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TR3E156K050C0300 Vishay | 563 |
| - | - | 7343 | - | - | - | - | - | - | - | 50V | - | 10% | - | - | - | - | - | - | - | - | - | - | 15μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 593D686X9016D8T Vishay | In Stock | - | - | Surface Mount | 2917 | - | - | - | - | 670.01263mg | - | - | 16V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 68μF | 1MV | - | - | 7343 | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3W107M020C0200 Vishay | In Stock | - | - | - | Molded | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | Cut Tape | 20% | e3 | yes | - | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 100μF | 20V | TR, 7 Inch | 6mm | - | - | TANTALUM CAPACITOR | 200mOhm | POLARIZED | - | 2924 | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 7.3mm | - | No | Unknown | RoHS Compliant | - | ||
![]() T55D476M016C0070 Vishay | 131 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Sn | No | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D107X0050F2 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | 50V | - | - | - | - | - | 2.8Ohm | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.88mm | - | - | - | RoHS Compliant | - | ||
![]() 135D826X0050T2 Vishay | 27 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | 50V | Bulk | 20% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | 82μF | - | - | - | - | - | - | 2.5Ohm | - | - | - | - | 1.4A | - | - | - | - | - | 16μA | - | - | - | - | 26.59mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 138D107X0025F2 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | 4Ohm | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.22mm | - | - | - | RoHS Compliant | - | ||
![]() 138D206X0075C2 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 20μF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.45mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 135D107X0025F2 Vishay | 5 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | 25V | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | 2.8Ohm | Polar | - | - | - | 1.435A | - | - | - | - | - | 10μA | - | - | - | - | 23.42mm | - | No | - | Non-RoHS Compliant | - | ||
![]() TMCUA0G336KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Sn | No | - | - | - | - | - | - | RoHS Compliant | - |