- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | High Shock and Vibration | Ihs Manufacturer | IL (uA) | IR (mA) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | Rohs Code | Temperature Range @ Derated Voltage (°C) | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | Halogen Free | ESR | Current - Leakage | Device Termination Plating Finish | Green | Size(mm) | Case Code | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMCP0E156KTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Sn | Yes | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCP0E226MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Sn | No | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMCP1E104MTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Sn | Yes | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D187X0075T2 Vishay | 36 |
| Datasheet | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | Axial | - | - | - | 125°C | -55°C | - | 180μF | - | - | - | - | - | - | - | - | - | - | 2.2Ohm | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 135D146X9125F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 10% | e3 | yes | - | - | 2 | Axial | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 14μF | - | TRAY, PLASTIC | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 5.7Ohm | POLARIZED | 125V | - | - | 0.001mA | 860mA | - | - | - | - | - | - | - | - | - | - | - | - | 7.52mm | - | 16.28mm | - | - | No | RoHS Compliant | - | ||
![]() 135D826X0075F6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | 2 | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | Axial | EAR99 | - | Matte Tin (Sn) | 200°C | -55°C | - | 82μF | 75V | TRAY, PLASTIC | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | Polar | - | - | - | 0.004mA | 1000mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.88mm | - | - | No | RoHS Compliant | - | ||
![]() 93026-42KS Vishay | 44 |
| Datasheet | Metal | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | 10% | - | - | - | - | - | Axial | - | - | - | 125°C | -55°C | - | 150μF | 60V | - | - | - | - | - | - | - | - | - | 1.1Ohm | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.88mm | - | - | No | RoHS Compliant | - | ||
![]() 293D106X96R3B2T Vishay | In Stock | - | Datasheet | Molded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 10μF | 6.3V | - | 2.8mm | - | - | - | 3528 | IEC | 1411 | - | 2.9Ohm | Polar | - | - | - | - | 150mA | - | 6 % | - | - | - | - | 600nA | - | - | - | - | - | - | 1.9mm | 3.5mm | 1.9mm | - | No | RoHS Compliant | - | ||
![]() 293D475X0016B2W Vishay | In Stock | - | - | 3528-21 | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | 4.7uF | Molded | 6 | EAR99 | Standard | 2.9 | No | No | VISHAY SPRAGUE | 0.8 | 170 | Vishay Sprague | 293D475X0016B2W | 125 | -55 | Surface Mount | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | 2.8 | 8.22 | No | 85 to 125 | - | Tape and Reel | - | 20% | e0 | - | Obsolete | - | - | - | EAR99 | Solid | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 4.7 µF | - | TR, 13 INCH | - | Flat | unknown | Inward L | - | - | - | TANTALUM CAPACITOR | - | Polar | 16 V | 1411 | 16VDC | 0.0008 mA | 170 mA | 0.06 | - | 20% | 20% | - | 2900 mΩ | - | - | - | 3.5 X 2.8 X 1.9 | B | 3.5 | - | 1.9 mm | 3.5 mm | 2.8 mm | 1.9 | - | RoHS non-compliant | - | ||
![]() 593D226X0025D2T Vishay | In Stock | - | - | 7343-31 | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | 22uF | Molded | 6 | EAR99 | Low | 0.2 | No | No | VISHAY SPRAGUE | 5.5 | 870 | Vishay Sprague | 593D226X0025D2T | 125 | -55 | Surface Mount | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | 4.3 | 8.78 | No | 85 to 125 | - | Tape and Reel | - | 20% | e0 | - | Obsolete | - | - | - | EAR99 | Solid | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 22 µF | - | TR, 7 INCH | - | Flat | compliant | Inward L | - | - | - | TANTALUM CAPACITOR | - | Polar | 25 V | 2917 | 25VDC | 0.0055 mA | 870 mA | 0.06 | - | 20% | 20% | - | - | - | - | - | 7.3 X 4.3 X 2.8 | D | 7.3 | - | - | - | - | 2.8 | - | RoHS non-compliant | - | ||
![]() 593D106X9035D2W Vishay | In Stock | - | - | 7343-31 | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | 10uF | Molded | 6 | EAR99 | Low | 0.3 | No | No | VISHAY SPRAGUE | 3.5 | 710 | Vishay Sprague | 593D106X9035D2W | 125 | -55 | Surface Mount | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | - | Obsolete | 4.3 | 8.09 | No | 85 to 125 | - | Tape and Reel | - | 10% | e0 | - | Obsolete | - | - | - | EAR99 | Solid | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 10 µF | - | TR, 13 INCH | - | Flat | compliant | Inward L | - | - | - | TANTALUM CAPACITOR | - | Polar | 35 V | 2917 | 35VDC | 0.0035 mA | 710 mA | 0.06 | - | 10% | 10% | - | - | - | - | - | 7.3 X 4.3 X 2.8 | D | 7.3 | - | - | - | - | 2.8 | - | RoHS non-compliant | - | ||
![]() 593D106X0035C2TE3 Vishay | In Stock | - | Datasheet | Molded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 10μF | 300kV | - | 3.2mm | - | - | - | - | - | - | - | 450mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 135D157X0030F6E3 Vishay | 6 |
| Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | 2 | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | - | 2 | Axial | EAR99 | - | Tin (Sn) | 85°C | -55°C | - | 150μF | 30V | TRAY, PLASTIC | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | - | - | - | - | 1.525A | - | - | - | - | - | - | 18μA | - | - | - | - | - | - | - | 16.28mm | - | - | No | RoHS Compliant | - | ||
![]() 135D127X0015F6 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | Bulk | - | 20% | - | - | - | - | - | Axial | - | - | - | 85°C | -55°C | - | 120μF | - | - | - | - | - | - | - | - | - | - | 2.6Ohm | - | - | - | - | - | 1.45A | - | - | - | - | - | - | 7μA | - | - | - | - | - | - | - | 16.28mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() TR3B336M6R3E0500 Vishay | In Stock | - | - | 1411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 33μF | - | - | 2.8mm | - | - | - | 3528 | - | 1411 | - | 500mOhm | - | - | - | - | - | 410mA | - | 6 % | - | - | - | - | 2μA | - | - | - | - | - | - | 1.9mm | 3.5mm | 2.8mm | - | - | RoHS Compliant | - | ||
![]() TR3E337K010E0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 330μF | - | - | 4.3mm | - | - | - | 7343 | - | 2917 | - | 100mOhm | - | - | - | - | - | 1.28A | - | 10 % | - | - | - | - | 33μA | - | - | - | - | - | - | 4mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() TR3C155K035E0900 Vishay | In Stock | - | - | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 1.5μF | - | - | 3.2mm | - | - | - | 6032 | - | 2412 | - | 900mOhm | - | - | - | - | - | 350mA | - | 6 % | - | - | - | - | 500nA | - | - | - | - | - | - | 2.5mm | 6mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() TR3A156M010E2000 Vishay | In Stock | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 15μF | - | - | 1.6mm | - | - | - | 3216 | - | 1206 | - | 2Ohm | - | - | - | - | - | 190mA | - | 6 % | - | - | - | - | 1.5μA | - | - | - | - | - | - | 1.6mm | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() 293D155X0025B8T Vishay | In Stock | - | Datasheet | Molded | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 1.5μF | 200kV | - | 2.8mm | - | - | - | - | - | - | - | 4.6Ohm | Polar | - | - | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() 194D225X9025E7B Vishay | In Stock | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -55°C | - | 2.2μF | 25V | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | - | 600nA | - | - | - | - | - | - | 1.27mm | 5.08mm | 2.54mm | - | No | RoHS Compliant | - |