- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Weight | Voltage Rated | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3A226K6R3E2000 Vishay | In Stock | - | - | 1206 | - | - | 6.3V | 10% | - | - | SMD/SMT | 85°C | -55°C | 22μF | - | 1.6mm | 3216 | 1206 | 2Ohm | - | 190mA | 6 % | - | 1.4μA | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3B685K020E1000 Vishay | In Stock | - | - | 1411 | - | - | 20V | 10% | - | - | SMD/SMT | 85°C | -55°C | 6.8μF | - | 2.8mm | 3528 | 1411 | 1Ohm | - | 290mA | 6 % | - | 1.4μA | - | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() TR3C157M004E0250 Vishay | In Stock | - | - | 2412 | - | - | 4V | 20% | - | - | SMD/SMT | 85°C | -55°C | 150μF | - | 3.2mm | 6032 | 2412 | 250mOhm | - | 660mA | 12 % | - | 6μA | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 194D226X9010G8B Vishay | In Stock | - | - | Conformal | - | - | 10V | 10% | - | - | SMD/SMT | 85°C | -55°C | 22μF | 10V | - | - | - | - | - | - | 6 % | - | 2.2μA | - | - | - | 6.73mm | 2.79mm | - | Non-RoHS Compliant | - | ||
![]() TR3D686K010E0150 Vishay | In Stock | - | - | 2917 | - | - | 10V | 10% | - | - | SMD/SMT | 85°C | -55°C | 68μF | - | 4.3mm | 7343 | 2917 | 150mOhm | - | 1A | 6 % | - | 6.8μA | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A335K020E4000 Vishay | In Stock | - | - | 1206 | - | - | 20V | 10% | - | - | SMD/SMT | 85°C | -55°C | 3.3μF | - | - | 3216 | 1206 | 4Ohm | - | 140mA | 6 % | - | 700nA | - | - | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() 293D156X9010A8T Vishay | In Stock | - | Datasheet | 1206 | Tantalum | 16.187578mg | 10V | 10% | - | - | SMD/SMT | 125°C | -55°C | 15μF | 1V | 1.6mm | 3216 | 1206 | 2.9Ohm | Polar | 160mA | 6 % | - | 1.5μA | - | - | 1.8mm | 3.2mm | 1.6mm | - | RoHS Compliant | Contains Lead | ||
![]() TR3A156M004E1500 Vishay | In Stock | - | - | 1206 | - | - | 4V | 20% | - | - | SMD/SMT | 85°C | -55°C | 15μF | - | 1.6mm | 3216 | 1206 | 1.5Ohm | - | 220mA | 6 % | - | 600nA | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3A475K010E1500 Vishay | In Stock | - | - | 1206 | - | - | 10V | 10% | - | - | SMD/SMT | 85°C | -55°C | 4.7μF | - | 1.6mm | 3216 | 1206 | 1.5Ohm | - | 220mA | 6 % | - | 500nA | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3A335K016E3500 Vishay | In Stock | - | - | 1206 | - | - | 16V | 10% | - | - | SMD/SMT | 85°C | -55°C | 3.3μF | - | 1.6mm | 3216 | 1206 | 3.5Ohm | - | 150mA | 6 % | - | 500nA | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3B475K025E1500 Vishay | In Stock | - | - | 1411 | - | - | 25V | 10% | - | - | SMD/SMT | 85°C | -55°C | 4.7μF | - | 2.8mm | 3528 | 1411 | 1.5Ohm | - | 240mA | 6 % | - | 1.2μA | - | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() T55V227M004C0035 Vishay | 27 |
| - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | No | - | - | - | - | RoHS Compliant | - | ||
![]() TR3C107M010E0200 Vishay | In Stock | - | - | 2412 | - | - | 10V | 20% | - | - | SMD/SMT | 85°C | -55°C | 100μF | - | 3.2mm | 6032 | 2412 | 200mOhm | - | 740mA | 8 % | - | 10μA | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3D226K035D0300 Vishay | In Stock | - | - | 2917 | - | - | 35V | 10% | - | - | SMD/SMT | 85°C | -55°C | 22μF | - | 4.3mm | 7343 | 2917 | 300mOhm | - | 710mA | 6 % | - | 7.7μA | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A226M6R3E1000 Vishay | In Stock | - | - | 1206 | - | - | 6.3V | 20% | - | - | SMD/SMT | 85°C | -55°C | 22μF | - | 1.6mm | 3216 | 1206 | 1Ohm | - | 270mA | 6 % | - | 1.4μA | - | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3C476K010E0300 Vishay | In Stock | - | - | 2412 | - | - | 10V | 10% | - | - | SMD/SMT | 85°C | -55°C | 47μF | - | 3.2mm | 6032 | 2412 | 300mOhm | - | 610mA | 6 % | - | 4.7μA | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3C107M010E0100 Vishay | In Stock | - | - | 2412 | - | - | 10V | 20% | - | - | SMD/SMT | 85°C | -55°C | 100μF | - | 3.2mm | 6032 | 2412 | 100mOhm | - | 1.05A | 8 % | - | 10μA | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3E157K016E0100 Vishay | In Stock | - | - | 2917 | - | - | 16V | 10% | - | - | SMD/SMT | 85°C | -55°C | 150μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.28A | 8 % | - | 24μA | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D475X0035G2B Vishay | In Stock | - | - | Conformal | - | - | 35V | 20% | - | - | SMD/SMT | 85°C | -55°C | 4.7μF | 35V | - | - | - | - | - | - | 6 % | - | 1.6μA | - | - | 2.79mm | 6.73mm | 2.79mm | - | RoHS Compliant | - | ||
![]() TR3B156M016E0800 Vishay | In Stock | - | - | 1411 | - | - | 16V | 20% | - | - | SMD/SMT | 85°C | -55°C | 15μF | - | 2.8mm | 3528 | 1411 | 800mOhm | - | 330mA | 6 % | - | 2.4μA | - | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - |