- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Weight | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194D225X9050F8B Vishay | In Stock | - | - | F | - | - | 50V | - | 10% | - | - | SMD/SMT | - | - | 85°C | -55°C | 2.2μF | 50V | - | 3.43mm | - | - | - | - | - | - | - | - | 6 % | 1.1μA | 1.78mm | 5.59mm | 3.43mm | - | RoHS Compliant | - | ||
![]() 194D105X9010A8B Vishay | In Stock | - | - | 1005 | - | - | 10V | - | 10% | - | - | SMD/SMT | - | - | 85°C | -55°C | 1μF | 10V | - | - | 2513 | 1005 | - | - | - | - | - | - | 4 % | 500nA | - | 2.54mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() TR3D337M6R3E0060 Vishay | In Stock | - | - | 2917 | - | - | 6.3V | - | 20% | - | - | SMD/SMT | - | - | 85°C | -55°C | 330μF | - | - | 4.3mm | 7343 | 2917 | - | 60mOhm | - | - | - | 1.58A | 8 % | 20.8μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TMCME1C336MTRF Vishay | In Stock | - | - | - | - | 670.01263mg | 16V | - | 20% | - | - | SMD/SMT | - | - | 125°C | -55°C | 33μF | - | - | - | 7343 | 2917 | - | 900mOhm | - | - | - | 365mA | 8 % | 5.3μA | 3mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A336K004E1500 Vishay | In Stock | - | - | 1206 | - | - | 4V | - | 10% | - | - | SMD/SMT | - | - | 85°C | -55°C | 33μF | - | - | 1.6mm | 3216 | 1206 | - | 1.5Ohm | - | - | - | 220mA | 6 % | 1.3μA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 293D106X0050D2TE3 Vishay | 20000 | - | - | 7343-31 | Tantalum | - | 50V | Tape and Reel | 20% | - | - | - | - | - | 125°C | -55°C | 10μF | 5V | - | 4.3mm | - | - | - | 800mOhm | Polar | - | - | - | 6 % | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 194D684X0025B7B Vishay | In Stock | - | - | Conformal | - | - | 25V | - | 20% | - | - | SMD/SMT | - | - | 85°C | -55°C | 680nF | 25V | - | - | - | - | - | - | - | - | - | - | 4 % | 500nA | - | 3.81mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() TR3D686M010E0100 Vishay | In Stock | - | - | 2917 | - | - | 10V | - | 20% | - | - | SMD/SMT | - | - | 85°C | -55°C | 68μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.22A | 6 % | 6.8μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D226X0015G2B Vishay | In Stock | - | - | G | - | - | 15V | - | 20% | - | - | SMD/SMT | - | - | 85°C | -55°C | 22μF | 15V | - | 2.79mm | - | - | - | - | - | - | - | - | 6 % | 3.5μA | 2.79mm | 6.73mm | 2.79mm | No | RoHS Compliant | - | ||
![]() TR3A156K010E1000 Vishay | In Stock | - | - | 1206 | - | - | 10V | - | 10% | - | - | SMD/SMT | - | - | 85°C | -55°C | 15μF | - | - | 1.6mm | 3216 | 1206 | - | 1Ohm | - | - | - | 270mA | 6 % | 1.5μA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3A156K6R3E2000 Vishay | In Stock | - | - | 1206 | - | - | 6.3V | - | 10% | - | - | SMD/SMT | - | - | 85°C | -55°C | 15μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | 190mA | 6 % | 900nA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3B336M004E0500 Vishay | In Stock | - | - | 1411 | - | - | 4V | - | 20% | - | - | SMD/SMT | - | - | 85°C | -55°C | 33μF | - | - | 2.8mm | 3528 | 1411 | - | 500mOhm | - | - | - | 410mA | 6 % | 1.3μA | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 293D335X0016B8T Vishay | In Stock | - | - | 1411 | Tantalum | - | 16V | - | 20% | - | - | SMD/SMT | - | - | 85°C | -55°C | 3.3μF | 16V | - | 2.8mm | 3528 | 1411 | - | 5Ohm | Polar | - | - | 120mA | 6 % | 500nA | - | 3.5mm | 1.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D336K020C0400 Vishay | In Stock | - | - | Molded | TANTALUM | - | - | - | 10% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 33μF | - | TR, 7 Inch | 4.3mm | - | - | TANTALUM CAPACITOR | 400mOhm | POLARIZED | 20V | 2917 | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() TR3E687K004E0100 Vishay | In Stock | - | - | 2917 | - | - | 4V | - | 10% | - | - | SMD/SMT | - | - | 85°C | -55°C | 680μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.28A | 12 % | 27.2μA | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D106X9015E2B Vishay | In Stock | - | - | Conformal | - | - | 15V | - | 10% | - | - | SMD/SMT | - | - | 85°C | -55°C | 10μF | 15V | - | - | - | - | - | - | - | - | - | - | 6 % | 1.6μA | - | 5.08mm | 2.54mm | - | RoHS Compliant | - | ||
![]() 194D106X0025G2B Vishay | In Stock | - | Datasheet | G | - | - | 25V | - | 20% | - | - | SMD/SMT | - | - | 85°C | -55°C | 10μF | 25V | - | 2.79mm | - | - | - | - | - | - | - | - | 6 % | 2.5μA | 2.79mm | 6.73mm | 2.79mm | No | RoHS Compliant | - | ||
![]() 194D336X5015H2B Vishay | In Stock | - | - | H | - | - | 15V | - | 5% | - | - | SMD/SMT | - | - | 85°C | -55°C | 33μF | 15V | - | 3.81mm | - | - | - | - | - | - | - | - | 6 % | 5.3μA | 2.79mm | 7.24mm | 3.81mm | No | RoHS Compliant | - | ||
![]() TR3D226M025E0200 Vishay | In Stock | - | - | 2917 | - | - | 25V | - | 20% | - | - | SMD/SMT | - | - | 85°C | -55°C | 22μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | - | - | - | 870mA | 6 % | 5.5μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D334X9025A2B Vishay | In Stock | - | - | 1005 | - | - | 25V | - | 10% | - | - | SMD/SMT | - | - | 85°C | -55°C | 330nF | 25V | - | - | 2513 | 1005 | - | - | - | - | - | - | 4 % | 500nA | - | 2.54mm | 1.27mm | - | RoHS Compliant | - |