- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Weight | Voltage Rated | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194D224X0050B2B Vishay | In Stock | - | - | Conformal | - | - | 50V | - | 20% | SMD/SMT | 85°C | -55°C | 220nF | 50V | - | - | - | - | - | - | 4 % | 500nA | - | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D156X0015G7B Vishay | In Stock | - | - | Conformal | - | - | 15V | - | 20% | SMD/SMT | 85°C | -55°C | 15μF | 15V | - | - | - | - | - | - | 6 % | 2.4μA | - | 6.73mm | 2.79mm | - | Non-RoHS Compliant | - | ||
![]() TR3C475K035C0700 Vishay | In Stock | - | - | 6032-28 | - | - | - | Tape and Reel | 10% | - | 125°C | -55°C | 4.7μF | - | 3.2mm | - | - | 700mOhm | Polar | - | 6 % | - | 2.5mm | 6mm | - | - | RoHS Compliant | - | ||
![]() 293D336X9016C8T Vishay | In Stock | - | Datasheet | 6032-28 | Tantalum | 149.997327mg | 16V | Tape and Reel | 10% | SMD/SMT | 125°C | -55°C | 33μF | 1MV | 3.2mm | 6032 | 2412 | 1.1Ohm | Polar | 220mA | 6 % | 5.3μA | 2.8mm | 6mm | 2.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 194D155X0006A2B Vishay | In Stock | - | - | 1005 | - | - | 6V | - | 20% | SMD/SMT | 85°C | -55°C | 1.5μF | 6V | - | 2513 | 1005 | - | - | - | 6 % | 500nA | - | 2.54mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 293D335X96R3A8T Vishay | In Stock | - | Datasheet | 1206 | Tantalum | - | 6.3V | - | 10% | SMD/SMT | 85°C | -55°C | 3.3μF | 6.3V | 1.6mm | 3216 | 1206 | 6.3Ohm | Polar | 110mA | 6 % | 500nA | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D107M010E0100 Vishay | In Stock | - | - | 2917 | - | - | 10V | - | 20% | SMD/SMT | 85°C | -55°C | 100μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.22A | 6 % | 10μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3B156K016E0800 Vishay | In Stock | - | - | 1411 | - | - | 16V | - | 10% | SMD/SMT | 85°C | -55°C | 15μF | - | 2.8mm | 3528 | 1411 | 800mOhm | - | 330mA | 6 % | 2.4μA | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 293D107X0010D8T Vishay | In Stock | - | Datasheet | Molded | Tantalum | - | 10V | - | 20% | SMD/SMT | 125°C | -55°C | 100μF | 1V | 4.3mm | 7343 | 2917 | 600mOhm | Polar | 350mA | 8 % | 10μA | 3.1mm | 7.3mm | 2.8mm | No | RoHS Compliant | Contains Lead | ||
![]() 293D107X96R3C8T Vishay | In Stock | - | Datasheet | 2412 | Tantalum | - | 6.3V | - | 10% | SMD/SMT | 125°C | -55°C | 100μF | 6.3V | 3.2mm | 6032 | 2412 | 800mOhm | Polar | 220mA | 15 % | 6μA | 2.8mm | 6mm | 2.5mm | - | RoHS Compliant | Contains Lead | ||
![]() TR3C107M004E0225 Vishay | In Stock | - | - | 2412 | - | - | 4V | - | 20% | SMD/SMT | 85°C | -55°C | 100μF | - | 3.2mm | 6032 | 2412 | 225mOhm | - | 700mA | 6 % | 4μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3A476M004E0800 Vishay | In Stock | - | - | 1206 | - | - | 4V | - | 20% | SMD/SMT | 85°C | -55°C | 47μF | - | 1.6mm | 3216 | 1206 | 800mOhm | - | 310mA | 14 % | 1.9μA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 194D685X9004C2B Vishay | In Stock | - | - | Conformal | - | - | 4V | - | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 4V | - | - | - | - | - | - | 6 % | 500nA | - | 5.08mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 293D476X0016C2WE3 Vishay | In Stock | - | Datasheet | 6032-28 | Tantalum | - | - | Tape and Reel | 20% | - | 125°C | -55°C | 47μF | 1MV | 3.2mm | - | - | 1Ohm | Polar | - | 6 % | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D106X06R3B8T Vishay | In Stock | - | Datasheet | Molded | Tantalum | - | 6.3V | - | 20% | SMD/SMT | 125°C | -55°C | 10μF | 6.3V | 2.8mm | 3528 | 1411 | 2.9Ohm | Polar | 150mA | 6 % | 600nA | 1.9mm | 3.5mm | 1.9mm | - | RoHS Compliant | Contains Lead | ||
![]() 194D475X9035G2B Vishay | In Stock | - | - | G | - | - | 35V | - | 10% | SMD/SMT | 85°C | -55°C | 4.7μF | 35V | 2.79mm | - | - | - | - | - | 6 % | 1.6μA | 2.79mm | 6.73mm | 2.79mm | No | RoHS Compliant | - | ||
![]() TR3D337M004E0150 Vishay | In Stock | - | - | 2917 | - | - | 4V | - | 20% | SMD/SMT | 85°C | -55°C | 330μF | - | 4.3mm | 7343 | 2917 | 150mOhm | - | 1A | 8 % | 13.2μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3C107K004E0225 Vishay | In Stock | - | - | 2412 | - | - | 4V | - | 10% | SMD/SMT | 85°C | -55°C | 100μF | - | 3.2mm | 6032 | 2412 | 225mOhm | - | 700mA | 6 % | 4μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3D337K6R3C0150 Vishay | In Stock | - | - | Molded | - | - | - | - | 10% | - | 125°C | -55°C | 330μF | - | 4.3mm | - | - | 150mOhm | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | - | ||
![]() TR3A156K010E2000 Vishay | In Stock | - | - | 1206 | - | - | 10V | - | 10% | SMD/SMT | 85°C | -55°C | 15μF | - | 1.6mm | 3216 | 1206 | 2Ohm | - | 190mA | 6 % | 1.5μA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - |