- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Ripple Current | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D476X0010C8T Vishay | In Stock | - | - | 2412 | - | Tantalum | - | - | - | 10V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 47μF | 10V | - | 3.2mm | 6032 | 2412 | - | 1.8Ohm | Polar | - | - | 220mA | 6 % | - | - | - | 4.7μA | 2.8mm | 6mm | 2.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3A106K6R3E2000 Vishay | In Stock | - | - | 1206 | - | - | - | - | - | 6.3V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 10μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | 190mA | 6 % | - | - | - | 600nA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 194D106X0006E2B Vishay | In Stock | - | - | Conformal | - | - | - | - | - | 6V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 10μF | 6V | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | 600nA | 1.27mm | 5.08mm | 2.54mm | - | RoHS Compliant | - | ||
![]() 194D225X9035F2B Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | - | 35V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 2.2μF | 35V | - | 3.43mm | - | - | - | - | Polar | - | - | - | 6 % | - | - | - | 800nA | 1.78mm | 5.59mm | 3.43mm | - | RoHS Compliant | - | ||
![]() 293D335X9020B8T Vishay | In Stock | - | - | Molded | - | Tantalum | 65.005457mg | - | - | 20V | Tape and Reel | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | 3.3μF | 2V | - | 2.8mm | 3528 | 1411 | - | 3Ohm | Polar | - | - | 110mA | 6 % | - | - | - | 700nA | 2.1mm | 3.5mm | 1.9mm | No | RoHS Compliant | Contains Lead | ||
![]() TR3C226K020C0400 Vishay | In Stock | - | - | 6032-28 | - | - | - | - | - | - | Tape and Reel | 10% | - | - | - | - | - | - | 125°C | -55°C | 22μF | - | - | 3.2mm | - | - | - | 400mOhm | Polar | - | - | - | 6 % | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | - | ||
![]() TR3D337M6R3E0125 Vishay | In Stock | - | - | 2917 | - | - | - | - | - | 6.3V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 330μF | - | - | 4.3mm | 7343 | 2917 | - | 125mOhm | - | - | - | 1.1A | 8 % | - | - | - | 20.8μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D157X06R3C8T Vishay | In Stock | - | - | 2412 | - | Tantalum | - | - | - | 6.3V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 150μF | 6.3V | - | 3.2mm | 6032 | 2412 | - | 700mOhm | Polar | - | - | 400mA | 8 % | - | - | - | 9μA | 2.8mm | 6mm | 2.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D227M010C0150 Vishay | In Stock | - | - | 2917 | - | - | 670.01263mg | - | - | 10V | Tape and Reel | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 220μF | - | - | 4.3mm | 7343 | 2917 | - | 150mOhm | Polar | - | - | 1A | 8 % | - | - | - | 22μA | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3E687M004E0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | - | 4V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 680μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.28A | 12 % | - | - | - | 27.2μA | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A156M6R3E1000 Vishay | In Stock | - | - | 1206 | - | - | - | - | - | 6.3V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 15μF | - | - | 1.6mm | 3216 | 1206 | - | 1Ohm | - | - | - | 270mA | 6 % | - | - | - | 900nA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 194D225X0020D2B Vishay | In Stock | - | - | D | - | - | - | - | - | 20V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 2.2μF | 20V | - | 2.54mm | - | - | - | - | - | - | - | - | 6 % | - | - | - | 500nA | 1.27mm | 3.81mm | 2.54mm | No | RoHS Compliant | - | ||
![]() 194D684X9015A2B Vishay | In Stock | - | - | 1005 | 2 | Tantalum | - | - | - | 15V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 680nF | 15V | - | - | 2513 | 1005 | - | - | - | - | - | - | 4 % | - | - | - | 500nA | 1.27mm | 2.54mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D336X9010G7B Vishay | In Stock | - | - | Conformal | - | - | - | - | - | 10V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 33μF | 10V | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | 3.3μA | - | 6.73mm | 2.79mm | - | Non-RoHS Compliant | - | ||
![]() TR3W477M6R3C0100 Vishay | In Stock | - | - | Molded | - | TANTALUM (DRY/SOLID) | - | 125°C | -55°C | - | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 470μF | - | TR, 7 Inch | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3V | 2924 | - | - | 20% | 20% | 100 mΩ | - | 3.5mm | 7.3mm | 6mm | - | Non-RoHS Compliant | - | ||
![]() 194D336X0015H8B Vishay | In Stock | - | - | Conformal | - | - | - | - | - | 15V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 33μF | 15V | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | 5.3μA | - | 7.24mm | 3.81mm | - | Non-RoHS Compliant | - | ||
![]() 194D105X0025C8B Vishay | In Stock | - | - | Conformal | - | - | - | - | - | 25V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 1μF | 25V | - | - | - | - | - | - | - | - | - | - | 4 % | - | - | - | 500nA | - | 5.08mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() TR3B685K025E1500 Vishay | In Stock | - | - | 1411 | - | - | - | - | - | 25V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 6.8μF | - | - | 2.8mm | 3528 | 1411 | - | 1.5Ohm | - | - | - | 240mA | 6 % | - | - | - | 1.7μA | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 194D105X0035D8B Vishay | In Stock | - | - | Conformal | - | - | - | - | - | 35V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 1μF | 35V | - | - | - | - | - | - | - | - | - | - | 4 % | - | - | - | 500nA | - | 3.81mm | 2.54mm | - | Non-RoHS Compliant | - | ||
![]() 194D105X0020B8B Vishay | In Stock | - | - | Conformal | - | - | - | - | - | 20V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | 1μF | 20V | - | - | - | - | - | - | - | - | - | - | 4 % | - | - | - | 500nA | - | 3.81mm | 1.27mm | - | Non-RoHS Compliant | - |