- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Voltage Rated | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194D335X0004B2B Vishay | In Stock | - | - | Conformal | - | 4V | 20% | SMD/SMT | 85°C | -55°C | 3.3μF | 4V | - | - | - | - | - | - | 6 % | 500nA | 1.27mm | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 293D156X9010C8T Vishay | In Stock | - | - | 2412 | Tantalum | 10V | 10% | SMD/SMT | 125°C | -55°C | 15μF | 1V | 3.2mm | 6032 | 2412 | 1.8Ohm | Polar | 160mA | 6 % | 1.5μA | 2.5mm | 6mm | 2.5mm | - | RoHS Compliant | Contains Lead | ||
![]() TR3E157K016C0400 Vishay | In Stock | - | - | Molded | - | - | 10% | - | 125°C | -55°C | 150μF | - | 4.3mm | - | - | 400mOhm | - | - | - | - | 4mm | 7.3mm | - | No | RoHS Compliant | - | ||
![]() 194D127X0010H7B Vishay | In Stock | - | - | Conformal | - | 10V | 20% | SMD/SMT | 85°C | -55°C | 120μF | 10V | - | - | - | - | - | - | 8 % | 12μA | - | 7.24mm | 3.81mm | - | Non-RoHS Compliant | - | ||
![]() TR3A106M6R3E2000 Vishay | In Stock | - | - | 1206 | - | 6.3V | 20% | SMD/SMT | 85°C | -55°C | 10μF | - | 1.6mm | 3216 | 1206 | 2Ohm | - | 190mA | 6 % | 600nA | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 194D474X5020A2B Vishay | In Stock | - | - | 1005 | - | 20V | 5% | SMD/SMT | 85°C | -55°C | 470nF | 20V | 1.27mm | 2513 | 1005 | - | - | - | 4 % | 500nA | 1.27mm | 2.54mm | 1.27mm | No | RoHS Compliant | - | ||
![]() 194D684X9025B2B Vishay | In Stock | - | - | Conformal | - | 25V | 10% | SMD/SMT | 85°C | -55°C | 680nF | 25V | - | - | - | - | - | - | 4 % | 500nA | 1.27mm | 3.81mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D474X0035B7B Vishay | In Stock | - | - | Conformal | - | 35V | 20% | SMD/SMT | 85°C | -55°C | 470nF | 35V | - | - | - | - | - | - | 4 % | 500nA | - | 3.81mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() 194D335X0050G2B Vishay | In Stock | - | - | G | - | 50V | 20% | SMD/SMT | 85°C | -55°C | 3.3μF | 50V | 2.79mm | - | - | - | - | - | 6 % | 1.7μA | 2.79mm | 6.73mm | 2.79mm | No | RoHS Compliant | - | ||
![]() 194D685X9035H7B Vishay | In Stock | - | - | Conformal | - | 35V | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 35V | - | - | - | - | - | - | 6 % | 2.4μA | - | 7.24mm | 3.81mm | - | Non-RoHS Compliant | - | ||
![]() 194D685X9025G8B Vishay | In Stock | - | - | Conformal | - | 25V | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 25V | - | - | - | - | - | - | 6 % | 1.7μA | - | 6.73mm | 2.79mm | - | Non-RoHS Compliant | - | ||
![]() 194D685X9010E7B Vishay | In Stock | - | - | Conformal | - | 10V | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 10V | - | - | - | - | - | - | 6 % | 700nA | - | 5.08mm | 2.54mm | - | Non-RoHS Compliant | - | ||
![]() TR3A684M035E4000 Vishay | In Stock | - | - | 1206 | - | 35V | 20% | SMD/SMT | 85°C | -55°C | 680nF | - | - | 3216 | 1206 | 4Ohm | - | 140mA | 4 % | 500nA | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() TR3D106M050E0450 Vishay | 85000 | - | - | 2917 | - | 50V | 20% | SMD/SMT | 85°C | -55°C | 10μF | - | 4.3mm | 7343 | 2917 | 450mOhm | - | 580mA | 6 % | 5μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D685X9010D2B Vishay | In Stock | - | - | Conformal | - | 10V | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 10V | - | - | - | - | - | - | 6 % | 700nA | - | 3.81mm | 2.54mm | - | RoHS Compliant | - | ||
![]() 194D685X9035H2B Vishay | In Stock | - | - | Conformal | - | 35V | 10% | SMD/SMT | 85°C | -55°C | 6.8μF | 35V | - | - | - | - | - | - | 6 % | 2.4μA | 2.79mm | 7.24mm | 3.81mm | - | RoHS Compliant | - | ||
![]() TR3C226K016E0350 Vishay | In Stock | - | - | 2412 | - | 16V | 10% | SMD/SMT | 85°C | -55°C | 22μF | - | 3.2mm | 6032 | 2412 | 350mOhm | - | 560mA | 6 % | 3.5μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3D336M016E0225 Vishay | In Stock | - | - | 2917 | - | 16V | 20% | SMD/SMT | 85°C | -55°C | 33μF | - | 4.3mm | 7343 | 2917 | 225mOhm | - | 820mA | 4 % | 5.3μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D685K050C0700 Vishay | In Stock | - | - | Molded | - | - | 10% | - | 125°C | -55°C | 6.8μF | - | 4.3mm | - | - | 700mOhm | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() 194D106X9015E2B Vishay | In Stock | - | - | Conformal | - | 15V | 10% | SMD/SMT | 85°C | -55°C | 10μF | 15V | - | - | - | - | - | - | 6 % | 1.6μA | - | 5.08mm | 2.54mm | - | RoHS Compliant | - |