- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Voltage Rated | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Dissipation Factor | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194D154X9050A2B Vishay | In Stock | - | - | 1005 | - | 50V | 10% | SMD/SMT | 85°C | -55°C | 150nF | 50V | - | 2513 | 1005 | - | - | - | 4 % | 500nA | 1.27mm | 2.54mm | 1.27mm | - | RoHS Compliant | - | ||
![]() TP3D106K035C0300AS Vishay | 2506 |
| - | 2917 | - | 35V | 10% | SMD/SMT | 125°C | -55°C | 10μF | - | - | 7343 | 2917 | 300mOhm | - | 710mA | 6 % | 3.5μA | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D107X9010H2B Vishay | In Stock | - | - | Conformal Coated | - | 10V | 10% | SMD/SMT | 85°C | -55°C | 100μF | 10V | 3.81mm | - | - | - | Polar | - | 8 % | 10μA | - | 7.24mm | 3.81mm | - | RoHS Compliant | - | ||
![]() 194D475X9025F7B Vishay | In Stock | - | - | F | - | 25V | 10% | SMD/SMT | 85°C | -55°C | 4.7μF | 25V | 3.43mm | - | - | - | - | - | 6 % | 1.2μA | 1.78mm | 5.59mm | 3.43mm | - | RoHS Compliant | - | ||
![]() TR3D476K020E0150 Vishay | In Stock | - | - | 2917 | - | 20V | 10% | SMD/SMT | 85°C | -55°C | 47μF | - | 4.3mm | 7343 | 2917 | 150mOhm | - | 1A | 6 % | 9.4μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D104X9025A2B Vishay | In Stock | - | - | - | - | - | 10% | SMD/SMT | 85°C | -55°C | 100nF | 25V | - | 2513 | 1005 | - | - | - | - | - | 1.27mm | 2.54mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 194D104X9020A2B Vishay | In Stock | - | - | - | - | - | 10% | SMD/SMT | 85°C | -55°C | 100nF | 20V | - | 2513 | 1005 | - | - | - | - | - | - | 2.54mm | 1.27mm | - | RoHS Compliant | - | ||
![]() TR3D336K016E0150 Vishay | In Stock | - | - | 2917 | - | 16V | 10% | SMD/SMT | 85°C | -55°C | 33μF | - | 4.3mm | 7343 | 2917 | 150mOhm | - | 1A | 6 % | 5.3μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3C685K035C0900 Vishay | 2013 |
| - | Molded | - | - | 10% | - | 125°C | -55°C | 6.8μF | - | 3.2mm | - | - | 900mOhm | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | - | ||
![]() TR3E227M6R3E0100 Vishay | In Stock | - | - | 2917 | - | 6.3V | 20% | SMD/SMT | 85°C | -55°C | 220μF | - | 4.3mm | 7343 | 2917 | 100mOhm | - | 1.28A | 8 % | 13.9μA | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3B476K6R3E0550 Vishay | In Stock | - | - | 1411 | - | 6.3V | 10% | SMD/SMT | 85°C | -55°C | 47μF | - | 2.8mm | 3528 | 1411 | 550mOhm | - | 390mA | 6 % | 3μA | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 293D227X0010E8T Vishay | In Stock | - | - | 2917 | Tantalum | 10V | 20% | SMD/SMT | 85°C | -55°C | 220μF | 10V | 4.3mm | 7343 | 2917 | 600mOhm | Polar | 500mA | 8 % | 22μA | 4.3mm | 7.3mm | 4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 194D474X5020A2B Vishay | In Stock | - | - | 1005 | - | 20V | 5% | SMD/SMT | 85°C | -55°C | 470nF | 20V | 1.27mm | 2513 | 1005 | - | - | - | 4 % | 500nA | 1.27mm | 2.54mm | 1.27mm | No | RoHS Compliant | - | ||
![]() TR3D336M016E0225 Vishay | In Stock | - | - | 2917 | - | 16V | 20% | SMD/SMT | 85°C | -55°C | 33μF | - | 4.3mm | 7343 | 2917 | 225mOhm | - | 820mA | 4 % | 5.3μA | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D337X9010E8T Vishay | In Stock | - | - | 2917 | Tantalum | 10V | 10% | SMD/SMT | 85°C | -55°C | 330μF | 10V | 4.3mm | 7343 | 2917 | 500mOhm | Polar | 570mA | 15 % | 33μA | - | 7.3mm | 4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3B107M6R3E0500 Vishay | In Stock | - | - | 1411 | - | 6.3V | 20% | SMD/SMT | 85°C | -55°C | 100μF | - | 2.8mm | 3528 | 1411 | 500mOhm | - | 410mA | 15 % | 6.3μA | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 293D106X5025C8T Vishay | In Stock | - | - | 2412 | Tantalum | 25V | 5% | SMD/SMT | 85°C | -55°C | 10μF | 25V | - | 6032 | 2412 | 2.3Ohm | - | 190mA | 6 % | 2.5μA | 2.8mm | 6mm | 2.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 194D335X0050G2B Vishay | In Stock | - | - | G | - | 50V | 20% | SMD/SMT | 85°C | -55°C | 3.3μF | 50V | 2.79mm | - | - | - | - | - | 6 % | 1.7μA | 2.79mm | 6.73mm | 2.79mm | No | RoHS Compliant | - | ||
![]() TR3C226K016E0350 Vishay | In Stock | - | - | 2412 | - | 16V | 10% | SMD/SMT | 85°C | -55°C | 22μF | - | 3.2mm | 6032 | 2412 | 350mOhm | - | 560mA | 6 % | 3.5μA | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 194D476X0010H2B Vishay | In Stock | - | - | Conformal | - | 10V | 20% | SMD/SMT | 85°C | -55°C | 47μF | 10V | - | - | - | - | - | - | 6 % | 4.7μA | 2.79mm | 7.24mm | 3.81mm | - | RoHS Compliant | - |