- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Weight | Voltage Rated | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMCUB0G476KTRF Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | No | - | Preplated (ie. Ag, Au, Nipd) | No | - | - | - | RoHS Compliant | ||
![]() TMCUB1E155KTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | Yes | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | RoHS Compliant | ||
![]() TMCUB1E155MTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-168 hours | - | - | - | - | - | - | - | - | - | - | Yes | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | RoHS Compliant | ||
![]() TMCP1C155MTRF Vishay | 14 |
| - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | RoHS Compliant | ||
![]() TMCP1D154MTR2F Vishay | 43 |
| - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | RoHS Compliant | ||
![]() TR3D336K016C0250 Vishay | In Stock | - | - | - | Molded | - | - | 10% | - | - | - | 125°C | -55°C | 33μF | 4.3mm | - | - | 250mOhm | - | - | - | - | - | - | 2.8mm | 7.3mm | - | RoHS Compliant | ||
![]() TMCP0G226MTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | RoHS Compliant | ||
![]() TMCP1D155KTR2F Vishay | 6 |
| - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | RoHS Compliant | ||
![]() TMCP0J475KTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | RoHS Compliant | ||
![]() TMCP0J685KTRF Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | RoHS Compliant | ||
![]() TMCUA0E226MTRF Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | RoHS Compliant | ||
![]() TMCUA0E156KTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | RoHS Compliant | ||
![]() TMCUA0E156MTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | RoHS Compliant | ||
![]() TMCP1D334MTR2F Vishay | In Stock | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | RoHS Compliant | ||
![]() TMCMB0G107MTRF Vishay | In Stock | - | - | - | - | 65.005457mg | 4V | 20% | - | - | SMD/SMT | 125°C | -55°C | 100μF | - | 3528 | 1311 | 1.1Ohm | 295mA | 12 % | - | 4μA | - | - | 2.1mm | 3.5mm | 2.8mm | RoHS Compliant | ||
![]() TMCMC0E227MTRF Vishay | 44 |
| - | - | - | - | 2.5V | 20% | - | - | SMD/SMT | 125°C | -55°C | 220μF | - | - | 2212 | 1.1Ohm | 302mA | 8 % | - | 5.5μA | - | - | 2.7mm | 5.8mm | 3.2mm | RoHS Compliant | ||
![]() TMCMA0E476MTRF Vishay | In Stock | - | - | - | - | 16.187578mg | 2.5V | 20% | - | - | SMD/SMT | 125°C | -55°C | 47μF | - | 3216 | 1206 | 2Ohm | 197mA | 12 % | - | 1.2μA | - | - | 1.8mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() TMCMA0E336MTRF Vishay | In Stock | - | - | - | - | 16.187578mg | 2.5V | 20% | - | - | SMD/SMT | 125°C | -55°C | 33μF | - | 3216 | 1206 | 2Ohm | 197mA | 8 % | - | 800nA | - | - | 1.8mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() TMCMA0E226MTRF Vishay | In Stock | - | - | - | - | 16.187578mg | 2.5V | 20% | - | - | SMD/SMT | 125°C | -55°C | 22μF | - | 3216 | 1206 | 2Ohm | 197mA | 8 % | - | 600nA | - | - | 1.8mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() TMCMB0J106MTRF Vishay | In Stock | - | - | Surface Mount | - | 65.005457mg | 6.3V | 20% | - | - | SMD/SMT | 125°C | -55°C | 10μF | - | 3528 | 1311 | 1.7Ohm | 238mA | 8 % | - | 700nA | - | - | 2.1mm | 3.5mm | 2.8mm | RoHS Compliant |