- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance Tolerance | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Depth Tolerance (mm) | Dissipation Factor (%) | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Fail Safe with Built-in Fuse | Height Tolerance (mm) | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Length Tolerance (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr Case Code | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | RoHS | Temperature Range @ Derated Voltage (°C) | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Manufacturer Size Code | Halogen Free | Product Type | ESR | Current - Leakage | Device Termination Plating Finish | Green | Size(mm) | Product | Case Code | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D167X9050K2E3 Vishay | 36 |
| - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 160μF | - | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 50V | - | - | 0.008mA | 1900mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | - | No | - | RoHS Compliant | - | ||
![]() 135D227X0075K0E3 Vishay | 14 |
| - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 220μF | - | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 75V | - | - | 0.01mA | 1800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | No | - | RoHS Compliant | - | ||
![]() 135D357X0025K2E3 Vishay | 29 |
| - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 350μF | - | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | POLARIZED | 25V | - | - | 0.007mA | 1970mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | - | No | - | RoHS Compliant | - | ||
![]() 593D156X9025D2WE3 Vishay | In Stock | - | Datasheet | - | - | Molded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 15μF | - | 200kV | - | 4.3mm | - | - | - | - | - | - | 250mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CWR06NC225KB Vishay | In Stock | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 2.2μF | - | 50V | - | 3.43mm | - | MIL-PRF-55365 | - | - | - | - | 2.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78mm | 5.59mm | - | - | No | - | RoHS Compliant | - | ||
![]() T25D226M050HSZ Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Sn | No | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 138D107X9025F2 Vishay | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | - | 125°C | -55°C | - | - | 100μF | - | - | - | - | - | - | - | - | - | - | 4Ohm | Polar | - | - | - | - | - | - | - | - | - | - | - | 1μA | - | - | - | - | - | - | - | - | - | - | 20.22mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 135D156X9035C6E3 Vishay | 43 |
| - | - | Through Hole | Metal | - | WIRE | - | 2 | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | - | Tin (Sn) | 200°C | -55°C | - | - | 15μF | - | 35V | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | 6.2Ohm | Polar | - | 640 μm | 35V | - | 660mA | - | - | - | - | - | - | 750nA | - | - | - | - | - | - | - | - | 5.57mm | - | 13.08mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 135D127X0100K6 Vishay | 2299 |
| Datasheet | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | - | 200°C | -55°C | - | - | 120μF | - | - | - | - | - | - | - | - | - | - | 2.7Ohm | Polar | - | - | - | - | 2A | - | - | - | - | - | - | 48μA | - | - | - | - | - | - | - | - | - | - | 26.97mm | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 293D226X0025C2TE3 Vishay | In Stock | - | - | - | Surface Mount | 6032-28 | - | - | - | - | Tantalum | 2 | - | 22uF | - | - | Molded | ±0.3 | 6 | - | EAR99 | Standard | 1.2 | No | ±0.3 | No | - | 5.5 | 300 | ±0.3 | - | 125 | - | - | -55 | Surface Mount | 3.2 | Compliant | 85 to 125 | - | 200 kV | - | 25 V | Tape and Reel | - | - | 20% | - | - | Active | - | - | - | Solid | - | 125 °C | -55 °C | - | - | 22 µF | - | - | - | - | Flat | - | Inward L | - | - | - | 1.2 Ω | Polar | - | - | 25VDC | 5.5 µA | 300 mA | - | 6 % | - | - | - | - | - | - | - | 6 X 3.2 X 2.5 | - | C | - | - | 6 | - | 2.8 mm | - | - | 2.5 | - | - | RoHS Compliant | Lead Free | ||
![]() 293D476X9004A2TE3 Vishay | In Stock | - | - | - | - | 3216-18 | - | - | - | - | Tantalum | 2 | 10% | 47uF | 1206 | 3216 | Molded | - | 14 | 14 | EAR99 | Standard | 2.5 | No | - | No | 8532.21.00.50 | 1.9 | 170 | - | + 125 C | 125 | A Case | - 55 C | -55 | Surface Mount | 1.6 | Compliant | 85 to 125 | - | 0 V | 4 VDC | 4 V | Tape and Reel | - | - | 10% | - | - | Active | - | - | - | Solid | - | 125 °C | -55 °C | - | - | 47 uF | Capacitors | - | - | 1.6 mm | Flat | - | Inward L | - | - | - | 2.5 Ω | Polar | - | - | 4VDC | 1.9 μA | 170 mA | - | 14 % | A | - | Tantalum Capacitors | 2.5 mOhm | - | - | - | 3.2 X 1.6 X 1.6 | Tantalum Solid Standard Grade - Other Various | A | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 3.2 | - | 1.6 mm | 3.2 mm | 1.6 mm | 1.6 | - | - | RoHS Compliant | Lead Free | ||
![]() ST15-100T1MX Vishay | In Stock | - | Datasheet | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | 20% | - | - | - | - | Axial | - | - | - | 125°C | -55°C | - | - | 15μF | - | 100V | - | - | - | - | - | - | - | - | 3.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | - | - | RoHS Compliant | - | ||
![]() 135D476X0125T2 Vishay | 6 |
| - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | - | 125°C | -55°C | - | - | 47μF | - | - | - | - | - | - | - | - | - | - | 2.2Ohm | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.03mm | - | - | - | - | RoHS Compliant | - | ||
![]() 293D104X0035A2WE3 Vishay | In Stock | - | - | - | - | 3216-18 | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 100nF | - | 300kV | - | 1.6mm | - | - | - | - | - | - | 20Ohm | Polar | - | - | - | - | - | - | 4 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TMCP1D105KTRF Vishay | 2501 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 1μF | - | 20V | - | - | - | - | - | 2012 | 0805 | - | 11Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 138D826X0075F2 Vishay | 6 |
| - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | 20% | - | - | - | - | Axial | - | - | - | 125°C | -55°C | - | - | 82μF | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 109D206X9060F2E3 Vishay | 44 |
| - | 9 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | 10% | - | - | - | - | Axial | - | - | - | 125°C | -55°C | - | - | 20μF | - | - | - | - | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CT79157X0063D2E3 Vishay | In Stock | - | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CT79 | 20% | e3 | yes | - | 2 | Axial | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 150μF | - | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | - | Polar | 63V | - | - | 0.008mA | 1850mA | 0.18 | 18 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.708mm | - | 28.6mm | - | - | No | - | RoHS Compliant | - | ||
![]() 735D107X0025B2 Vishay | 6 |
| - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 735D | 20% | e0 | no | - | 2 | Axial | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 100μF | - | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 25V | - | - | 0.001mA | 1215mA | 0.21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.318mm | - | 16.28mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 593D157X9010D2WE3 Vishay | In Stock | - | - | - | - | 7343-31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | Tape and Reel | - | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 150μF | - | 1V | - | 4.3mm | - | - | - | - | - | - | 100mOhm | Polar | - | - | - | - | - | - | 8 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3mm | - | - | - | - | RoHS Compliant | Lead Free |