- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | ESR | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D147X0060K2 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | 60V | - | - | 20% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | 140μF | - | - | - | - | - | - | - | - | 1.5Ohm | - | - | - | 1.85A | - | - | - | 32μA | - | - | - | - | 34.11mm | - | No | Non-RoHS Compliant | - | ||
![]() 293D155X9010A2WE3 Vishay | In Stock | - | Datasheet | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 1.5μF | 1V | - | 1.6mm | - | - | - | - | - | 8Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 138D475X9100C2 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | 100V | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 4.7μF | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | - | - | - | - | 1μA | - | - | - | - | 15.45mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 593D227X9010D2WE3 Vishay | In Stock | - | Datasheet | - | 7343-31 | - | - | - | - | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 220μF | 1V | - | 4.3mm | - | - | - | - | - | 125mOhm | Polar | - | - | - | 8 % | - | - | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 790D475X9040B2YE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Sn | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() 790D155X0025A2BE3 Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | Bulk | - | 20% | - | - | - | - | Radial | - | - | 125°C | -55°C | - | 1.5μF | - | - | 4.2mm | - | - | - | 2.54mm | - | 6Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | - | - | 4.7mm | - | No | RoHS Compliant | - | ||
![]() CWR06KB105KR Vishay | In Stock | - | - | - | C | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 1μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | - | 6.5Ohm | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | - | ||
![]() 194D475X9025F7T Vishay | In Stock | - | Datasheet | - | F | - | - | - | - | 25V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | 25V | - | 3.43mm | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | 1.2μA | - | - | - | 1.78mm | 5.59mm | 3.43mm | - | RoHS Compliant | - | ||
![]() 135D107X0015C2E3 Vishay | 14 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 3.9Ohm | POLARIZED | 15V | 0.002mA | 900mA | - | - | - | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 135D277X0060K2E3 Vishay | 40 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 270μF | - | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 1.4Ohm | POLARIZED | 60V | 0.009mA | 1850mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 135D566X9125K6E3 Vishay | 46 |
| Datasheet | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | Tantalum | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 56μF | 125V | TRAY, PLASTIC | - | - | - | - | - | - | 1.6Ohm | POLARIZED | - | 0.01mA | 1800mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() CWR06NB105KM Vishay | In Stock | - | Datasheet | - | Conformal Coated | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 1μF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | - | 6Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | - | ||
![]() 293D156X9010A2WE3 Vishay | In Stock | - | Datasheet | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 15μF | 1V | - | 1.6mm | - | - | - | - | - | 2.9Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | - | 1.6mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() 135D307X0030K2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | Tantalum | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 300μF | 30V | TRAY, PLASTIC | - | - | - | - | - | - | 1.4Ohm | POLARIZED | - | 0.008mA | 1950mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 135D128X0006K2E3 Vishay | 18 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 1.2mF | - | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 1Ohm | POLARIZED | 6V | 0.003mA | 2265mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() TR3E337M010D0100 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 10V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 330μF | - | - | 4.3mm | - | 7343 | 2917 | - | - | 100mOhm | Polar | - | - | 1.28A | 10 % | - | - | 33μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D566X9125K2E3 Vishay | 6 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 1.6Ohm | POLARIZED | 125V | 0.01mA | 1800mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() M39006/22-0392 Vishay | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Pb (e0) | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 135D547X9015K6E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 540μF | - | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 1Ohm | POLARIZED | 15V | 0.006mA | 2330mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 135D827X9025K6 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e0 | no | - | 2 | Axial | EAR99 | Tin/Lead (Sn/Pb) | 200°C | -55°C | 8532.21.00.40 | 820μF | - | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 25V | 0.008mA | - | - | - | 1300 mΩ | - | - | - | 9.91mm | - | 26.97mm | - | No | Non-RoHS Compliant | - |