- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109D505X0050C2E3 Vishay | 6 |
| - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 5μF | - | - | - | - | - | - | 9Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 138D566X0020C2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 56μF | - | - | - | - | - | - | 4.3Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D226X0050C6E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 200°C | -55°C | - | 22μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TR3D157K010D0050 Vishay | In Stock | - | - | Molded | - | - | - | - | 10V | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 150μF | - | - | 4.3mm | 7343 | 2917 | - | 50mOhm | Polar | - | - | 1.73A | 8 % | 15μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 138D157X0030T2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 150μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 30V | 0.002mA | - | - | - | 10.31mm | - | 23.4mm | - | - | RoHS Compliant | - | ||
![]() 293D476X0004B2WE3 Vishay | In Stock | - | - | Molded | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | 0V | - | 2.8mm | - | - | - | 1.9Ohm | Polar | - | - | - | 6 % | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D227X9075K0E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 220μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 75V | 0.01mA | 1800mA | - | - | 9.53mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 135D397X9010T0E3 Vishay | 36 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 390μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 10V | 0.002mA | 1800mA | - | - | 9.53mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3D476M020D0150 Vishay | In Stock | - | - | Molded | - | - | - | - | 20V | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 47μF | - | - | 4.3mm | 7343 | 2917 | - | 150mOhm | Polar | - | - | 1A | 6 % | 9.4μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D336K020F0200 Vishay | In Stock | - | - | 2917 | - | - | - | - | 20V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | - | - | - | 870mA | 6 % | 6.6μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D335X9015D2T Vishay | In Stock | - | - | Conformal | - | - | - | - | 15V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 3.3μF | 15V | - | - | - | - | - | - | - | - | - | - | 6 % | 500nA | - | - | 3.81mm | 2.54mm | - | RoHS Compliant | - | ||
![]() 135D108X0015K6 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 200°C | -55°C | - | 1mF | - | - | - | - | - | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 109D157X9030T0 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 150μF | - | - | - | - | - | - | 4.1Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | Non-RoHS Compliant | - | ||
![]() 593D226X9016B2WE3 Vishay | In Stock | - | - | Molded | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 16V | - | 2.8mm | - | - | - | 700mOhm | Polar | - | - | - | 6 % | - | - | - | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 135D156X0075F6E3 Vishay | 14 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 15μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5.3Ohm | POLARIZED | 75V | 0.001mA | 890mA | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3D686K010F0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | 10V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 68μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.22A | 6 % | 6.8μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 109D187X0050T0 Vishay | 42 |
| - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 180μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3D337K6R3D0045 Vishay | In Stock | - | - | 2917 | - | - | - | - | 6.3V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 330μF | - | - | 4.3mm | 7343 | 2917 | - | 45mOhm | - | - | - | 1.83A | 8 % | 20.8μA | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D156X06R3C2WE3 Vishay | In Stock | - | - | 6032-28 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 15μF | 6.3V | - | 3.2mm | - | - | - | 1.8Ohm | Polar | - | - | - | 6 % | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 138D475X5100C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 5% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 4.7μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 10Ohm | POLARIZED | 100V | 0.001mA | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - |