- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 138D307X9030T2 Vishay | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Contains Pb (e0) | No | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TR3B686M010C0900 Vishay | In Stock | - | - | Molded | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 68μF | - | - | 2.8mm | - | - | - | 900mOhm | Polar | - | - | - | - | - | 14 % | - | - | - | - | - | - | 3.5mm | - | - | RoHS Compliant | - | ||
![]() 293D476X0004C2WE3 Vishay | In Stock | - | - | 6032-28 | - | - | - | Tantalum | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 47μF | 0V | - | 3.2mm | - | - | - | 1.8Ohm | Polar | - | - | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D277X0035K6E3 Vishay | 31 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 270μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.4Ohm | POLARIZED | 35V | - | 0.003mA | 1950mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 293D337X9010D8T Vishay | In Stock | - | - | Molded | - | - | - | Tantalum | - | - | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 330μF | 1V | - | 4.3mm | - | - | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() CT79337X0040C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | CT79 | 20% | e3 | yes | - | 2 | Axial | EAR99 | Matte Tin (Sn) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 330μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | Polar | 40V | - | 0.008mA | 1640mA | 0.43 | 43 % | - | - | - | - | 9.708mm | - | 21.03mm | - | No | RoHS Compliant | - | ||
![]() 135D147X9060K6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 140μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 60V | - | 0.008mA | 1850mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 293D225X5050D2WE3 Vishay | In Stock | - | - | Molded | - | - | - | Tantalum | - | Tape & Reel | - | - | 5% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 2.2μF | 5V | - | 4.3mm | - | - | - | 2.1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3A156K6R3F2000 Vishay | In Stock | - | - | 1206 | - | - | - | - | 6.3V | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 15μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | - | 190mA | - | 6 % | - | 900nA | - | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 293D155X9050D2WE3 Vishay | In Stock | - | - | 7343-31 | - | - | - | Tantalum | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | 1.5μF | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TR3D107M010D0100 Vishay | In Stock | - | - | Molded | - | - | - | - | 10V | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 100μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | Polar | - | - | - | 1.22A | - | 6 % | - | 10μA | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D547X0015K2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 540μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1Ohm | POLARIZED | 15V | - | 0.006mA | 2330mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 109D606X9050T0E3 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 60μF | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 138D686X0030F2E3 Vishay | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() M35C157K010BZSS Vishay | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (WET) | - | - | - | - | 10% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -55°C | - | 8532.21.00.50 | 150μF | - | BULK | 8mm | - | - | TANTALUM CAPACITOR | 3Ohm | POLARIZED | 10V | 8331 | 0.002mA | 900mA | - | - | - | - | - | - | - | 7.5mm | 21.2mm | - | - | RoHS Compliant | - | ||
![]() 138D227X9030F2E3 Vishay | 46 |
| Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 220μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 30V | - | 0.003mA | - | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 109D566X9075F0E3 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 56μF | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() TR3E157K010D0100 Vishay | In Stock | - | - | Molded | - | - | - | - | 10V | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 150μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | Polar | - | - | - | 1.28A | - | 8 % | - | 15μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 138D476X9035C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 47μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5.2Ohm | POLARIZED | 35V | - | 0.002mA | - | - | - | - | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 135D686X0125K2E3 Vishay | In Stock | - | Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 68μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.2Ohm | POLARIZED | 125V | - | 0.011mA | 1850mA | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - |