- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3A685M016F3000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 16V | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 6.8μF | - | - | 1.6mm | 3216 | 1206 | - | 3Ohm | - | - | - | 160mA | - | 6 % | - | 1.1μA | - | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() T16D157M125CZSS Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | Bulk | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 150μF | - | - | - | - | - | - | 1.6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 135D606X0050T6E3 Vishay | 14 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 60μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.9Ohm | POLARIZED | 50V | 0.002mA | 1335mA | - | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3C336K010F0300 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 10V | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 33μF | - | - | 3.2mm | 6032 | 2412 | - | 300mOhm | - | - | - | 610mA | - | 6 % | - | 3.3μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3D157K010D0100 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 10V | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 150μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.22A | - | 8 % | - | 15μA | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 593D475X9016A2WE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() 735D127X9040B2 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 735D | 10% | e0 | no | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | Polar | 40V | 0.002mA | 1245mA | 0.3 | 30 % | - | - | - | - | 7.318mm | - | 17.88mm | - | - | RoHS Compliant | - | ||
![]() TR3D337M004D0150 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 4V | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 330μF | - | - | 4.3mm | 7343 | 2917 | - | 150mOhm | Polar | - | - | 1A | - | 8 % | - | 13.2μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3C335M050D1500 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 50V | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 3.3μF | - | - | 3.2mm | 6032 | 2412 | - | 1.5Ohm | Polar | - | - | 270mA | - | 6 % | - | 1.7μA | - | - | - | 2.5mm | 6mm | 3.2mm | No | RoHS Compliant | - | ||
![]() TR3D337K010E0150 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 10V | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 330μF | - | - | - | 7343 | 2917 | - | 150mOhm | - | - | - | 1A | - | 15 % | - | 33μA | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 109D686X0060T0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 68μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 109D685X9075C0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 6.8μF | - | - | - | - | - | - | 8Ohm | - | - | - | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 135D827X0025K2 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e0 | no | - | 2 | Axial | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8532.21.00.40 | 820μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | POLARIZED | 25V | 0.008mA | - | - | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | Non-RoHS Compliant | - | ||
![]() 109D905X9125F2E3 Vishay | In Stock | - | - | 8 Weeks | Metal | - | - | - | - | - | - | 2016 | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 9μF | - | - | - | - | - | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3A106M6R3D2000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 6.3V | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 10μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | Polar | - | - | 190mA | - | 6 % | - | 600nA | - | - | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3D336M025D0200 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 25V | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 33μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | Polar | - | - | 870mA | - | 6 % | - | 8.3μA | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D226X9004C2WE3 Vishay | In Stock | - | - | - | 6032-28 | - | - | - | Tantalum | - | Tape and Reel | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 22μF | 0V | - | 3.2mm | - | - | - | 1.8Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3A226K6R3F2000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 6.3V | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 22μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | 190mA | - | 6 % | - | 1.4μA | - | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3D226M035D0300 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 35V | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 22μF | - | - | 4.3mm | 7343 | 2917 | - | 300mOhm | Polar | - | - | 710mA | - | 6 % | - | 7.7μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D127X9100K2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | Polar | 100V | 0.012mA | 2000mA | - | - | - | - | - | - | 9.91mm | - | 28.6mm | - | No | RoHS Compliant | - |