- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Product Weight (g) | Capacitance Value | Case Style | ECCN (US) | Equivalent Series Resistance Type | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Length w/weld (mm) | Maximum Dissipation Factor (%) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Product Diameter (mm) | Seal | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | Halogen Free | Insulation | ESR | Current - Leakage | Device Termination Plating Finish | Green | Size(mm) | Product Length (mm) | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39006/25-0224H/99 Vishay | 50 |
| - | - | - | - | - | - | 2 | 17.7 | 560uF | Metal | EAR99 | Standard | Yes | 8532.21.00.20 | 9 | 2000 | 0.64 | 37.33 | 55 | 125 | -55 | Through Hole | - | - | 10.31(Max) | Hermetic | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | Polar | - | 30VDC | - | - | - | - | - | - | - | Sleeved | - | - | - | - | 10.31 X 28.6 | 28.6(Max) | - | - | - | - | - | RoHS non-compliant | - | ||
![]() HE3C902M080BZSS Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | no | - | - | 2 | - | 3A001.E.2 | - | - | - | - | 9000μF | - | BULK | 10.2mm | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 80V | - | 0.5mA | - | - | - | 20% | 20% | - | - | 40 mΩ | - | - | - | - | - | 35.56mm | - | 15.6mm | - | - | Non-RoHS Compliant | - | ||
![]() CWR06FC476KCB Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | - | - | - | 3.81mm | MIL-PRF-55365 | - | - | - | - | 900mOhm | Polar | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | RoHS Compliant | - | ||
![]() CWR06NC105KB Vishay | In Stock | - | - | Conformal Coated | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 1μF | 50V | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | - | 6Ohm | Polar | - | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 5.08mm | - | No | RoHS Compliant | - | ||
![]() TR3E477M6R3D0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 470μF | - | - | - | 4.3mm | - | - | 7343 | 2917 | - | 100mOhm | - | - | - | - | 1.28A | - | 10 % | - | - | - | - | - | 29.6μA | - | - | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 738D226X9100B2 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | e0 | no | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 22μF | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 100V | - | 0.001mA | - | 0.097 | - | 10% | 10% | - | - | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | Non-RoHS Compliant | - | ||
![]() TR3B226M010D0700 Vishay | In Stock | - | - | 1411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | - | 2.8mm | - | - | 3528 | 1411 | - | 700mOhm | - | - | - | - | 350mA | - | 6 % | - | - | - | - | - | 2.2μA | - | - | - | - | - | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 738D126X0040A2 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Contains Pb (e0) | No | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 109D476X0050F0E3 Vishay | 46 |
| Datasheet | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 47μF | - | - | - | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 135D127X0100K6E3 Vishay | In Stock | - | Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | Polar | 100V | - | 0.012mA | 2000mA | - | - | - | - | - | - | - | - | - | - | - | - | 9.91mm | - | 28.6mm | - | No | RoHS Compliant | - | ||
![]() 109D826X0015C0E3 Vishay | 26 |
| Datasheet | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 82μF | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 293D155X96R3A2WE3 Vishay | In Stock | - | Datasheet | Molded | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 1.5μF | 6.3V | - | - | 1.6mm | - | - | - | - | - | 2.9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() 138D826X9125K2 Vishay | 6 |
| - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | 10% | - | - | - | - | - | Axial | - | - | 85°C | -55°C | - | 82μF | - | - | - | - | - | - | - | - | - | 2.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 12μA | - | - | - | - | - | - | 30.91mm | - | - | RoHS Compliant | - | ||
![]() TP3A105K016C6000AS Vishay | 1846 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | - | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Sn | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3D477M004D0060 Vishay | In Stock | - | - | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 470μF | - | - | - | 4.3mm | - | - | 7343 | 2917 | - | 60mOhm | - | - | - | - | 1.58A | - | 10 % | - | - | - | - | - | 18.8μA | - | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D826X9050T2E3 Vishay | In Stock | - | Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 10% | e3 | yes | - | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 82μF | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 50V | - | 0.002mA | 1400mA | - | - | - | - | - | - | - | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 135D397X0010T2 Vishay | 26 |
| Datasheet | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | 20% | - | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 390μF | - | - | - | - | - | - | - | - | - | 1.5Ohm | Polar | - | - | - | 1.8A | - | - | - | - | - | - | - | 16μA | - | - | - | - | - | - | 26.59mm | - | No | Non-RoHS Compliant | - | ||
![]() 194D155X0015B7T Vishay | In Stock | - | - | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 1.5μF | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | - | - | 500nA | - | - | - | - | - | - | 3.81mm | 1.27mm | - | Non-RoHS Compliant | - | ||
![]() 135D336X0050C2E3 Vishay | In Stock | - | Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 33μF | - | TRAY, PLASTIC | - | - | - | - | - | - | TANTALUM CAPACITOR | 5Ohm | POLARIZED | 50V | - | 0.002mA | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 109D107X9025T2E3 Vishay | 26 |
| Datasheet | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 10% | - | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |