- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3A225M020F4000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | - | - | 20V | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 2.2μF | - | - | - | - | 3216 | 1206 | - | 4Ohm | - | - | - | - | - | - | 140mA | 6 % | - | 500nA | - | - | - | - | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | - | ||
![]() 135D206X0060F2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 20μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 4.7Ohm | POLARIZED | 60V | - | - | - | 0.001mA | 930mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | - | RoHS Compliant | - | ||
![]() 138D106X0050C6E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 10μF | - | - | - | - | - | - | - | 8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 194D335X9035F2T Vishay | In Stock | - | - | - | Conformal | - | - | - | - | - | - | 35V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 3.3μF | 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 % | - | 1.2μA | - | - | - | - | 5.59mm | 3.43mm | - | - | RoHS Compliant | - | ||
![]() 135D397X0030T6E3 Vishay | 26 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 390μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 30V | - | - | - | 0.006mA | 1500mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | - | RoHS Compliant | - | ||
![]() M35C365M125BZSS Vishay | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -55°C | 8532.21.00.50 | 3.6μF | - | BULK | 8mm | - | - | - | TANTALUM CAPACITOR | 10Ohm | POLARIZED | 125V | - | 8331 | - | 0.001mA | 520mA | - | - | - | - | - | - | 7.5mm | 21.2mm | - | - | - | RoHS Compliant | - | ||
![]() 138D227X0008F2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 220μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 4Ohm | POLARIZED | 8V | - | - | - | 0.001mA | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | - | RoHS Compliant | - | ||
![]() 138D226X9050C2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 22μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 5Ohm | POLARIZED | 50V | - | - | - | 0.002mA | - | - | - | - | - | - | 5.56mm | - | 15.45mm | - | - | - | RoHS Compliant | - | ||
![]() M39006/25-0128 Vishay | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | Bulk | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 680μF | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | 63 % | - | - | - | - | - | - | 28.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 109D706X9015F0E3 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 70μF | - | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | - | RoHS Compliant | - | ||
![]() 135D866X9100K0E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 86μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1.6Ohm | POLARIZED | 100V | - | - | - | 0.009mA | 1800mA | - | - | - | - | - | 9.53mm | - | 26.97mm | - | No | - | RoHS Compliant | - | ||
![]() 293D226X9004A2WE3 Vishay | In Stock | - | Datasheet | - | 3216-18 | - | - | - | - | Tantalum | - | - | Tape and Reel | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 0V | - | 1.6mm | - | - | - | - | 2.9Ohm | Polar | - | - | - | - | - | - | 6 % | - | - | - | - | - | 1.6mm | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 593D157X06R3C8T Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 150μF | 6.3V | - | 3.2mm | - | - | - | - | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CWR06KC225KB-TR Vishay | In Stock | - | Datasheet | - | Conformal Coated | - | - | - | - | - | - | - | Tape and Reel | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | - | 2.54mm | MIL-PRF-55365 | - | - | - | 3.5Ohm | Polar | - | - | - | - | - | - | 6 % | - | - | - | - | - | 1.27mm | 5.08mm | - | No | - | RoHS Compliant | - | ||
![]() 138D108X0015K2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 1mF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1.2Ohm | POLARIZED | 15V | - | - | - | 0.008mA | - | - | - | - | - | - | 10.31mm | - | 30.91mm | - | - | - | RoHS Compliant | - | ||
![]() 293D335X06R3A2WE3 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | - | Tantalum | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 3.3μF | 6.3V | - | - | - | - | - | - | 6.3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 194D336X9010G7H Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Pb (e0) | No | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 138D476X9075F2E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T83B476K6R3EBZL Vishay | In Stock | - | Datasheet | Surface Mount | 1411 | - | - | - | 2 | Tantalum | 65.005457mg | 6.3V | Cut Tape | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 47μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 2Ohm | - | - | 2.2 mm | - | 6.3V | - | - | 6 % | - | 2.8μA | - | - | - | 1.9mm | 3.5mm | 2.8mm | No | Unknown | Non-RoHS Compliant | - | ||
![]() 109D757X9010K2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 750μF | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |