- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39006/31-0214 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 560μF | - | - | - | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 790D476X96R3B2YE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | RoHS Compliant | - | ||
![]() M39006/30-0631 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | 2012 | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 22μF | - | - | - | - | - | 2.26Ohm | Polar | - | - | - | 3.75 % | - | - | - | - | - | - | 17.88mm | - | RoHS Compliant | - | ||
![]() M39006/30-0629 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | Bulk | - | 5% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 11μF | - | - | - | - | - | 3.02Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D826X0050T6E3 Vishay | 6 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | 2 | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | - | 82μF | 50V | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | - | - | 1400mA | - | - | - | - | - | 9.91mm | - | 19.46mm | No | RoHS Compliant | - | ||
![]() 790D475X0040B2Y Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Pb (e0) | No | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ST250-75L2KIE3 Vishay | 32 |
| Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | Bulk | 2012 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.21.00.20 | 250μF | 75V | - | - | - | TANTALUM CAPACITOR | 800mOhm | Polar | - | 0.005mA | 975mA | - | - | - | - | - | 7.92mm | - | 27.2mm | - | RoHS Compliant | - | ||
![]() 138D226X0125F2 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 22μF | - | - | - | - | - | 2.9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 790D685X9040B2GE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | RoHS Compliant | - | ||
![]() 135D476X0030C6 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | 30V | - | - | 20% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | - | 47μF | - | - | - | - | - | 5.2Ohm | - | - | - | 800mA | - | - | 6μA | - | - | 4.78mm | - | 11.51mm | No | RoHS Compliant | - | ||
![]() 293D105X9025A2WE3 Vishay | In Stock | - | Datasheet | 3216-18 | - | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 1μF | 200kV | - | 1.6mm | - | - | 7.6Ohm | Polar | - | - | - | 4 % | - | - | - | - | - | 1.6mm | 3.2mm | No | RoHS Compliant | Lead Free | ||
![]() 790D475X0010A2YE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | RoHS Compliant | - | ||
![]() M39006/30-0591 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 39μF | - | - | - | - | - | 1.7Ohm | Polar | - | - | - | 5 % | - | - | - | - | - | - | 17.88mm | - | RoHS Compliant | - | ||
![]() CWR16HC336KCFB Vishay | In Stock | - | - | F | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 33μF | - | - | 3.43mm | MIL-PRF-55365 | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | 1.78mm | 5.59mm | - | RoHS Compliant | - | ||
![]() 135D825X0060C2 Vishay | 43 |
| - | Metal | - | - | - | - | - | 60V | - | - | 20% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | - | 8.2μF | - | - | - | - | - | 6.6Ohm | - | - | - | 625mA | - | - | 2μA | - | - | 4.78mm | - | 18.64mm | No | Non-RoHS Compliant | - | ||
![]() ST110-75T2KX Vishay | 48 |
| - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 110μF | 75V | - | - | - | - | 1.3Ohm | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | RoHS Compliant | - | ||
![]() 293D106X06R3B2WE3 Vishay | In Stock | - | - | Molded | - | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | 6.3V | - | 2.8mm | - | - | 2.9Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 1.9mm | 3.5mm | No | RoHS Compliant | Lead Free | ||
![]() 735D226X0050A2 Vishay | In Stock | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e0 | no | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 22μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 8Ohm | Polar | 50V | 0.0015mA | 580mA | 8 % | - | - | - | - | 4.958mm | - | 13.08mm | - | Non-RoHS Compliant | - | ||
![]() 138D227X9060T2 Vishay | 31 |
| - | Metal | - | - | - | - | - | 60V | - | - | 10% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | - | 220μF | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | 8μA | - | - | - | - | 23.4mm | - | RoHS Compliant | - | ||
![]() 138D167X0050T2 Vishay | 43 |
| - | Metal | - | - | - | - | - | 50V | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 160μF | - | - | - | - | - | 1.8Ohm | Polar | - | - | - | - | - | - | - | - | - | - | 23.4mm | - | Non-RoHS Compliant | - |