- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D566X0025C6E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | 25V | 0.002mA | 850mA | - | - | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 593D475X0035C2WE3 Vishay | In Stock | - | - | - | 6032-28 | - | - | - | - | - | 35V | Tape and Reel | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 300kV | - | 3.2mm | - | - | - | - | 500mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 593D226X9016C2WE3 Vishay | In Stock | - | - | Surface Mount | Molded | - | - | - | - | - | 16V | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 1MV | - | 3.2mm | - | - | - | - | 350mOhm | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() T97R686K025CAA Vishay | 359 |
| - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-4 weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sn | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 293D224X9035A2WE3 Vishay | In Stock | - | - | - | 3216-18 | - | - | - | - | Tantalum | - | Tape and Reel | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 220nF | 300kV | - | 1.6mm | - | - | - | - | 15Ohm | Polar | - | - | - | 4 % | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 138D106X9050C2 Vishay | In Stock | - | - | - | Metal | - | - | - | 2 | - | 50V | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 10μF | 50V | - | - | - | - | - | - | 8Ohm | Polar | - | - | - | - | - | 1μA | - | - | - | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 293D105X0025B2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 1μF | 200kV | - | 2.8mm | - | - | - | - | 5Ohm | Polar | - | - | - | 4 % | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() 138D167X0050T2 Vishay | 43 |
| - | - | Metal | - | - | - | - | - | 50V | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 160μF | - | - | - | - | - | - | - | 1.8Ohm | Polar | - | - | - | - | - | - | - | - | - | - | 23.4mm | - | - | Non-RoHS Compliant | - | ||
![]() 138D227X9060T2 Vishay | 31 |
| - | - | Metal | - | - | - | - | - | 60V | - | 10% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | 220μF | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | 8μA | - | - | - | - | 23.4mm | - | - | RoHS Compliant | - | ||
![]() 293D475X9025A8T Vishay | In Stock | - | - | - | Molded | - | - | - | - | Tantalum | - | Tape & Reel | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 200kV | - | 1.6mm | - | - | - | - | 5.5Ohm | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | - | RoHS Compliant | Contains Lead | ||
![]() M39006/31-0220 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 220μF | - | - | - | - | - | - | - | 1.27Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 293D107X96R3D2WE3 Vishay | In Stock | - | - | - | 7343-31 | - | - | - | - | Tantalum | - | Tape and Reel | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 100μF | 6.3V | - | 4.3mm | - | - | - | - | 700mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 790D227X0010D2YE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3B226M010E0500 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | - | 10V | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | 2.8mm | - | 3528 | 1411 | - | 500mOhm | - | - | - | 410mA | 6 % | - | 2.2μA | - | - | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() CWR06FC476JR Vishay | In Stock | - | Datasheet | - | H | - | - | - | - | - | - | Bulk | 5% | - | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | - | - | 3.81mm | MIL-PRF-55365 | - | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | 2.79mm | 7.24mm | - | - | RoHS Compliant | - | ||
![]() M39006/22-0187 Vishay | In Stock | - | - | - | Axial | - | - | - | - | - | - | Bulk | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 11μF | - | - | - | - | - | - | - | - | Polar | - | - | - | 5 % | - | - | - | - | - | - | 17.88mm | - | - | Non-RoHS Compliant | - | ||
![]() 293D476X06R3D2WE3 Vishay | In Stock | - | Datasheet | - | 7343-31 | - | - | - | - | Tantalum | 6.3V | Tape and Reel | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | 6.3V | - | 4.3mm | - | - | - | - | 800mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 593D476X96R3C2WE3 Vishay | In Stock | - | - | Surface Mount | Molded | - | - | - | - | - | 6.3V | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | 6.3V | - | 3.2mm | - | - | - | - | 300mOhm | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() ST1000-30T3MI Vishay | 32 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 1mF | 30V | - | - | - | - | - | - | 700mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 790D226X9016B2HE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | RoHS Compliant | - |