- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 138D127X0100K2 Vishay | In Stock | - | Datasheet | - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 120μF | - | - | - | - | - | - | - | - | 2.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 109D227X9025F2 Vishay | 32 |
| Datasheet | - | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 220μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 138D116X0150F2E3 Vishay | In Stock | - | Datasheet | - | - | Axial | - | - | - | - | - | 150V | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 11μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 790D475X0040B2GE3 Vishay | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | - | - | 4.8mm | - | - | - | 5.08mm | - | - | Polar | - | - | - | - | - | 6 % | - | - | - | - | - | - | 7.3mm | - | - | - | RoHS Compliant | - | ||
![]() 135D107X0015C6E3 Vishay | In Stock | - | Datasheet | - | Through Hole | Metal | - | WIRE | - | - | Tantalum | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 100μF | 15V | TRAY, PLASTIC | - | - | - | - | - | - | 3.9Ohm | POLARIZED | - | - | - | 0.002mA | 900mA | - | - | - | - | - | 5.16mm | - | 11.51mm | - | No | - | RoHS Compliant | - | ||
![]() CWR06FC225KCA Vishay | In Stock | - | Datasheet | - | - | Conformal Coated | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | - | 1.27mm | MIL-PRF-55365 | - | - | - | - | 8Ohm | Polar | - | - | - | - | - | 6 % | - | - | - | - | - | 1.27mm | 3.81mm | - | - | - | RoHS Compliant | - | ||
![]() 738D476X0100C2 Vishay | 15 |
| - | - | - | Axial | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | 23.4mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 790D476X96R3B2GE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 790D685X0040B2Y Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Pb (e0) | No | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 790D476X06R3B2GE3 Vishay | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | - | - | 4.8mm | - | - | - | 5.08mm | - | - | Polar | - | - | - | - | - | 6 % | - | - | - | - | - | - | 7.3mm | - | - | - | RoHS Compliant | - | ||
![]() 593D477X9004D2TE3 Vishay | In Stock | - | - | - | Surface Mount | Molded | - | - | - | - | - | 4V | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 470μF | 0V | - | 4.3mm | - | - | - | - | - | 125mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | 170μm | No | - | RoHS Compliant | Lead Free | ||
![]() M39006/31-0207 Vishay | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 1mF | - | - | - | - | - | - | - | - | 610mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 138D226X0100F2E3 Vishay | In Stock | - | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 22μF | - | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 7Ohm | Polar | 100V | - | - | 0.001mA | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | - | RoHS Compliant | - | ||
![]() 293D336X0010C2WE3 Vishay | In Stock | - | - | - | - | 6032-28 | - | - | - | - | Tantalum | 10V | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 33μF | 1V | - | 3.2mm | - | - | - | - | - | 1.4Ohm | Polar | - | - | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 135D127X0025T6E3 Vishay | In Stock | - | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | 2 | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 120μF | 25V | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 2.6Ohm | POLARIZED | - | - | - | - | 1450mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | - | RoHS Compliant | - | ||
![]() 109D226X0075C0 Vishay | 13 |
| Datasheet | - | - | Metal | - | - | - | - | - | 75V | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 22μF | 75V | - | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | 140mA | - | - | 12μA | - | - | 4.78mm | - | 11.51mm | - | - | - | RoHS Compliant | - | ||
![]() 790D155X9050B2YE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Sn | No | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D277X9025F6E3 Vishay | In Stock | - | - | 8 Weeks | Through Hole | Metal | - | WIRE | - | - | TANTALUM (WET) | - | - | 2013 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 270μF | 25V | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | Polar | - | 640 μm | 25V | - | 1400mA | - | - | 3A | - | - | 7.93mm | - | 17.88mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() CWR11HH106KC Vishay | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 10μF | - | - | 3.2mm | MIL-PRF-55365 | - | - | - | - | 2.5Ohm | Polar | - | - | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | No | - | RoHS Compliant | - | ||
![]() TR3E475K050E0300 Vishay | In Stock | - | - | - | - | 2917 | - | - | - | - | - | 50V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | - | - | 4.3mm | - | 7343 | 2917 | - | - | 300mOhm | - | - | - | - | - | 740mA | 4 % | - | 2.4μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - |