- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Halogen Free | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D106X0020B2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | 2V | - | 2.8mm | - | - | - | 2.1Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() 593D477X9004D2TE3 Vishay | In Stock | - | - | Surface Mount | Molded | - | - | - | - | 4V | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 470μF | 0V | - | 4.3mm | - | - | - | 125mOhm | - | - | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | 170μm | No | RoHS Compliant | Lead Free | ||
![]() 293D336X0010C2WE3 Vishay | In Stock | - | - | - | 6032-28 | - | - | - | Tantalum | 10V | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 33μF | 1V | - | 3.2mm | - | - | - | 1.4Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() ST680-50T4MI Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 680μF | 50V | - | - | - | - | - | 700mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST68-50T1KIE3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2012 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 68μF | 50V | - | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | - | 0.001mA | 409.5mA | - | - | - | - | - | 5.56mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 109D505X9050C2E3 Vishay | 36 |
| - | - | Metal | - | - | - | - | - | - | 2012 | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 5μF | - | - | - | - | - | - | 9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 735D337X9063D2E3 Vishay | 36 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 330μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | Polar | 63V | 0.01mA | 1850mA | 0.32 | 32 % | - | - | - | 9.708mm | - | 28.6mm | - | - | RoHS Compliant | - | ||
![]() 593D155X9050C2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | Tape & Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 1.5μF | 5V | - | 3.2mm | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() M39006/31-0207 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 1mF | - | - | - | - | - | - | 610mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 790D155X9050B2HE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Sn | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() 109D456X9025C2 Vishay | 42 |
| - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 45μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D436X0100T2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | 100V | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 43μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.6Ohm | POLARIZED | - | 0.002mA | 1335mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D157X0004B2TE3 Vishay | 32000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() 138D226X0100F2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 22μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 7Ohm | Polar | 100V | 0.001mA | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 293D225X9016B8T Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 2.2μF | 1MV | - | 2.8mm | - | - | - | 4.6Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() 135D336X0050C6E3 Vishay | 34 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 33μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5Ohm | POLARIZED | 50V | 0.002mA | 700mA | - | - | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() CWR11JH105MC Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 1μF | - | - | 1.6mm | MIL-PRF-55365 | - | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | - | ||
![]() 790D685X0040B2H Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 6.8μF | - | - | 4.8mm | - | 5.08mm | - | - | Polar | - | - | - | - | 6 % | - | - | - | - | - | 7.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 194D336X0010F2H Vishay | In Stock | - | - | - | Axial | - | - | - | - | 10V | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | 33μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 293D106X9020B2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | 2V | - | 2.8mm | - | - | - | 2.1Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Lead Free |