- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D685X9075C2E3 Vishay | 6 |
| - | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 6.8μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 6.8Ohm | POLARIZED | 75V | 0.001mA | 610mA | - | - | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 138D556X9050T2E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3C156K020F0400 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 20V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 15μF | - | - | 3.2mm | 6032 | 2412 | - | 400mOhm | - | - | - | 520mA | 6 % | - | 3μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 593D226X0016C2WE3 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 1MV | - | 3.2mm | - | - | - | 350mOhm | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 135D567X0025T6E3 Vishay | 6 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 560μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 25V | 0.007mA | 1750mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 135D606X9050T2E3 Vishay | 6 |
| Datasheet | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 60μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.9Ohm | POLARIZED | 50V | 0.002mA | 1335mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 135D277X0015F6E3 Vishay | 6 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 270μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 15V | 0.003mA | 1450mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3E157K6R3F0100 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 6.3V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 150μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.28A | 8 % | - | 9.4μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3C336M020D0350 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 20V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 33μF | - | - | 3.2mm | 6032 | 2412 | - | 350mOhm | Polar | - | - | 560mA | 6 % | - | 6.6μA | - | - | - | 2.8mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 293D336X0004B2WE3 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 33μF | 0V | - | 2.8mm | - | - | - | 2Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 138D256X0125T2E3 Vishay | 18 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 25μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 10Ohm | POLARIZED | 125V | 0.002mA | - | - | - | - | - | - | 10.31mm | - | 23.4mm | - | - | RoHS Compliant | - | ||
![]() 109D107X0060F0E3 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | 2.5Ohm | Polar | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 109D406X9075T2E3 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | 75V | Bulk | 2012 | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 40μF | 75V | - | - | - | - | - | 5Ohm | - | - | - | 410mA | - | - | 12μA | - | - | 10.31mm | - | 23.4mm | - | - | RoHS Compliant | - | ||
![]() 138D227X0075K0E3 Vishay | 18 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 220μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.2Ohm | POLARIZED | 75V | 0.01mA | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | RoHS Compliant | - | ||
![]() 293D226X0004C2WE3 Vishay | In Stock | - | Datasheet | - | 6032-28 | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 0V | - | 3.2mm | - | - | - | 1.8Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D477X9004D2WE3 Vishay | In Stock | - | Datasheet | - | 7343-31 | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 470μF | 0V | - | 4.3mm | - | - | - | 600mOhm | Polar | - | - | - | 10 % | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() TR3C107M010D0200 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 10V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 100μF | - | - | 3.2mm | 6032 | 2412 | - | 200mOhm | Polar | - | - | 740mA | 8 % | - | 10μA | - | - | - | 2.8mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3C476M010F0300 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 10V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 47μF | - | - | 3.2mm | 6032 | 2412 | - | 300mOhm | - | - | - | 610mA | 6 % | - | 4.7μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() M39006/31-0244 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 82μF | - | - | - | - | - | - | 1.23Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 138D116X9100F2 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 11μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |