- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D826X0050T2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 82μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 50V | 0.002mA | 1400mA | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 135D505X0050C0E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 5μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 8Ohm | POLARIZED | 50V | 0.001mA | 580mA | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 135D157X9030F0E3 Vishay | 32 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 150μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 30V | 0.003mA | 1200mA | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 194D475X9050H2T Vishay | In Stock | - | - | - | Conformal | - | - | - | - | 50V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | 50V | - | - | - | - | - | - | - | - | - | - | 6 % | 2.4μA | - | 2.79mm | 7.24mm | 3.81mm | - | RoHS Compliant | - | ||
![]() 293D475X9035D2WE3 Vishay | In Stock | - | Datasheet | - | 7343-31 | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 300kV | - | 4.3mm | - | - | - | 1.3Ohm | Polar | - | - | - | 6 % | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D107X9060F8E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 60V | 0.004mA | 1100mA | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 135D116X5100F2 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 5% | - | - | - | Axial | - | - | 125°C | -55°C | - | 11μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 138D106X0050C2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 10μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 8Ohm | Polar | 50V | 0.001mA | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() TR3D226M020F0225 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 20V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | 4.3mm | 7343 | 2917 | - | 225mOhm | - | - | - | 820mA | 4 % | 3.5μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D477X9025T6E3 Vishay | 26 |
| Datasheet | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 470μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 25V | 0.006mA | 1750mA | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3B476M6R3E0250 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | 6.3V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 47μF | - | - | 2.8mm | 3528 | 1411 | - | 250mOhm | - | - | - | 580mA | 6 % | 3μA | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 293D335X0035B2WE3 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 3.3μF | 300kV | - | 2.8mm | - | - | - | 3.5Ohm | Polar | - | - | - | 6 % | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 293D225X06R3A2WE3 Vishay | In Stock | - | Datasheet | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | 6.3V | - | 1.6mm | - | - | - | 7.6Ohm | Polar | - | - | - | 6 % | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 138D566X0020C2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | 20V | 0.002mA | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 138D905X0125F6E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 9μF | - | - | - | - | - | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 109D276X0060C0E3 Vishay | 11 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 27μF | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 109D187X0075T0 Vishay | 40 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 180μF | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | Non-RoHS Compliant | - | ||
![]() 138D277X0060K2E3 Vishay | 18 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 270μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 60V | 0.009mA | - | - | - | 10.31mm | - | 30.91mm | - | - | RoHS Compliant | - | ||
![]() TR3B106K025E1100 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | 25V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 2.8mm | 3528 | 1411 | - | 1.1Ohm | - | - | - | 280mA | 6 % | 2.5μA | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 135D826X0060F2 Vishay | 34 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 82μF | - | - | - | - | - | - | 2.9Ohm | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - |