- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 138D396X0030C0E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 39μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5.2Ohm | POLARIZED | 30V | 0.002mA | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 109D567X0006T2E3 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 560μF | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D107X0015C0E3 Vishay | In Stock | - | Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 3.9Ohm | POLARIZED | 15V | 0.002mA | 900mA | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 135D336X0075F6E3 Vishay | In Stock | - | Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 33μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4.2Ohm | POLARIZED | 75V | 0.001mA | 1000mA | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 293D157X9004D2WE3 Vishay | In Stock | - | Datasheet | 7343-31 | - | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 150μF | 0V | - | 4.3mm | - | - | - | 600mOhm | Polar | - | - | - | 8 % | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 109D107X0030T0E3 Vishay | 11 |
| Datasheet | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 593D227X06R3D2WE3 Vishay | In Stock | - | Datasheet | 7343-31 | - | - | - | - | - | - | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 220μF | 6.3V | - | 4.3mm | - | - | - | 100mOhm | Polar | - | - | - | 8 % | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 194D475X0010D2T Vishay | In Stock | - | Datasheet | D | - | - | - | - | - | 10V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | 10V | - | 2.54mm | - | - | - | - | - | - | - | - | 6 % | 500nA | - | 1.27mm | 3.81mm | 2.54mm | No | RoHS Compliant | - | ||
![]() 109D227X9025F2E3 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 220μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 109D475X0100C0E3 Vishay | 32 |
| Datasheet | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 4.7μF | - | - | - | - | - | - | 10Ohm | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 109D406X9030F0E3 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 40μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 293D685X0020C2WE3 Vishay | In Stock | - | Datasheet | 6032-28 | - | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 6.8μF | 2V | - | 3.2mm | - | - | - | 1.9Ohm | Polar | - | - | - | 6 % | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D127X5100K0E3 Vishay | 2082 |
| Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 5% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | POLARIZED | 100V | 0.012mA | 2000mA | - | - | 9.53mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() TR3E687K004F0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | - | 4V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 680μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.28A | 12 % | 27.2μA | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D227X0030F6E3 Vishay | 32 |
| Datasheet | Metal | NO | WIRE | THROUGH HOLE MOUNT | 2 | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 220μF | 30V | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | Polar | - | 0.003mA | - | - | - | - | - | 17.88mm | - | No | RoHS Compliant | - | ||
![]() 109D108X9015K2E3 Vishay | 32 |
| Datasheet | Metal | - | - | - | - | - | - | - | 2012 | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 1mF | - | - | - | - | - | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 109D566X0075T0E3 Vishay | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 56μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 138D566X9020C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | 20V | 0.002mA | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() TR3C336K016F0300 Vishay | In Stock | - | - | 2412 | - | - | - | - | - | 16V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 3.2mm | 6032 | 2412 | - | 300mOhm | - | - | - | 610mA | 6 % | 5.3μA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3B226M010F0700 Vishay | In Stock | - | - | 1411 | - | - | - | - | - | 10V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | 2.8mm | 3528 | 1411 | - | 700mOhm | - | - | - | 350mA | 6 % | 2.2μA | - | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | - |