- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D475X9020A2WE3 Vishay | In Stock | - | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 2V | - | 1.6mm | - | - | - | 5Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D475X0025B2WE3 Vishay | 8000 | - | - | - | Molded | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 200kV | - | 2.8mm | - | - | - | 2.8Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3D106K050F0550 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 50V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 4.3mm | 7343 | 2917 | - | 550mOhm | - | - | - | 520mA | 6 % | - | 5μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D477X0004E2WE3 Vishay | In Stock | - | - | - | 7343-43 | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 470μF | 0V | - | 4.3mm | - | - | - | 500mOhm | Polar | - | - | - | 10 % | - | - | - | - | - | 4mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() TR3B225M035D2000 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 35V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 2.2μF | - | - | 2.8mm | 3528 | 1411 | - | 2Ohm | Polar | - | - | 210mA | 6 % | - | 800nA | - | - | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 109D506X9025C2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 50μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3B225K025F1500 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | 25V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 2.2μF | - | - | 2.8mm | 3528 | 1411 | - | 1.5Ohm | - | - | - | 240mA | 6 % | - | 600nA | - | - | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 109D566X9075T0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 56μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 135D827X0015T2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 820μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 15V | 0.006mA | 1800mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3D157M6R3D0125 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 6.3V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 150μF | - | - | 4.3mm | 7343 | 2917 | - | 125mOhm | Polar | - | - | 1.1A | 8 % | - | 9.4μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D475X0004A2TE3 Vishay | In Stock | - | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 0V | - | 1.6mm | - | - | - | 6.3Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() TR3E336K025F0200 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 25V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | - | - | - | 910mA | 6 % | - | 8.3μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D127X9050F0E3 Vishay | 42 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 50V | 0.004mA | 1200mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 738D566X0040B2 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Contains Pb (e0) | No | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 593D106X9016B2WE3 Vishay | 6431 |
| - | - | Molded | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 10μF | 1MV | - | 2.8mm | - | - | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3E337M6R3D0100 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 6.3V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 330μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | Polar | - | - | 1.28A | 8 % | - | 20.8μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3B106K025E1300 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | 25V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 2.8mm | 3528 | 1411 | - | 1.3Ohm | - | - | - | 260mA | 6 % | - | 2.5μA | - | - | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() TR3C227K004D0200 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 4V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 220μF | - | - | 3.2mm | 6032 | 2412 | - | 200mOhm | Polar | - | - | 740mA | 8 % | - | 8.8μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 109D156X0075F0E3 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 15μF | - | - | - | - | - | - | 6.5Ohm | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 135D227X9030F2E3 Vishay | In Stock | - | Datasheet | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 220μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 30V | 0.003mA | 1200mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - |