- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194D336X0015H2T Vishay | In Stock | - | - | Conformal | - | - | - | - | 15V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | 15V | - | - | - | - | - | - | - | - | - | - | 6 % | 5.3μA | - | - | 7.24mm | 3.81mm | - | RoHS Compliant | - | ||
![]() TR3B336M016D0700 Vishay | In Stock | - | - | Molded | - | - | - | - | 16V | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 33μF | - | - | 2.8mm | 3528 | 1411 | - | 700mOhm | Polar | - | - | 350mA | 6 % | 5.3μA | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 135D186X0125T0E3 Vishay | 48 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 18μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 3.7Ohm | Polar | 125V | 0.002mA | 1130mA | - | - | 9.53mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 135D505X9050C0E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 5μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 8Ohm | POLARIZED | 50V | 0.001mA | 580mA | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() TR3C227M004D0200 Vishay | In Stock | - | - | 2412 | - | - | - | - | 4V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 220μF | - | - | 3.2mm | 6032 | 2412 | - | 200mOhm | - | - | - | 740mA | 8 % | 8.8μA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 135D397X0010T6 Vishay | 42 |
| - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 200°C | -55°C | - | 390μF | - | - | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() TR3C227K004D0200 Vishay | In Stock | - | - | 2412 | - | - | - | - | 4V | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 220μF | - | - | 3.2mm | 6032 | 2412 | - | 200mOhm | Polar | - | - | 740mA | 8 % | 8.8μA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3B106K025E1300 Vishay | In Stock | - | - | 1411 | - | - | - | - | 25V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 2.8mm | 3528 | 1411 | - | 1.3Ohm | - | - | - | 260mA | 6 % | 2.5μA | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 138D157X9040F2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 150μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 109D706X0015F0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 70μF | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3C335M050F1500 Vishay | In Stock | - | - | 2412 | - | - | - | - | 50V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 3.3μF | - | - | 3.2mm | 6032 | 2412 | - | 1.5Ohm | - | - | - | 270mA | 6 % | 1.7μA | - | 2.5mm | 6mm | 3.2mm | No | RoHS Compliant | - | ||
![]() 194D156X9010F7T Vishay | In Stock | - | - | Conformal | - | - | - | - | 10V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 15μF | 10V | - | - | - | - | - | - | - | - | - | - | 6 % | 1.5μA | - | - | 5.59mm | 3.43mm | - | Non-RoHS Compliant | - | ||
![]() TR3C155M035D0900 Vishay | In Stock | - | - | 2412 | - | - | - | - | 35V | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 1.5μF | - | - | 3.2mm | 6032 | 2412 | - | 900mOhm | Polar | - | - | 350mA | 6 % | 500nA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3D106K050F0550 Vishay | In Stock | - | - | 2917 | - | - | - | - | 50V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 4.3mm | 7343 | 2917 | - | 550mOhm | - | - | - | 520mA | 6 % | 5μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 93026-58MS Vishay | 6 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | Bulk | 20% | - | no | 2 | Axial | EAR99 | - | 125°C | -55°C | - | 950μF | 30V | - | - | - | - | TANTALUM CAPACITOR | 500mOhm | Polar | - | 0.005mA | 1248mA | - | - | 7.92mm | - | 27.2mm | - | - | RoHS Compliant | - | ||
![]() TR3B157K004E0500 Vishay | In Stock | - | - | 1411 | - | - | - | - | 4V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 150μF | - | - | 2.8mm | 3528 | 1411 | - | 500mOhm | - | - | - | 410mA | 14 % | 6μA | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 293D475X9020A2WE3 Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 2V | - | 1.6mm | - | - | - | 5Ohm | Polar | - | - | - | 6 % | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D475X0025B2WE3 Vishay | 8000 | - | - | Molded | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 200kV | - | 2.8mm | - | - | - | 2.8Ohm | Polar | - | - | - | 6 % | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 109D566X9075T0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 56μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 293D477X0004E2WE3 Vishay | In Stock | - | - | 7343-43 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 470μF | 0V | - | 4.3mm | - | - | - | 500mOhm | Polar | - | - | - | 10 % | - | - | 4mm | 7.3mm | - | No | RoHS Compliant | Lead Free |