- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D566X9025C0E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | 25V | 0.002mA | 850mA | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 194D105X9020B7T Vishay | In Stock | - | - | - | B | - | - | - | - | - | Tape & Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 1μF | - | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 3.81mm | - | No | RoHS Compliant | - | ||
![]() 135D175X9125C2E3 Vishay | 18 |
| - | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 1.7μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 15.6Ohm | POLARIZED | 125V | 0.001mA | 415mA | - | - | - | - | - | 5.16mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 293D226X0035D2WE3 Vishay | In Stock | - | - | - | 7343-31 | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 300kV | - | 4.3mm | - | - | - | - | 600mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D156X0075F2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 15μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 5.3Ohm | POLARIZED | 75V | 0.001mA | 890mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() CWR11JH475KC Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | - | 2016 | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | - | - | 3.2mm | MIL-PRF-55365 | - | - | - | 3Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | - | ||
![]() 195D156X9025H2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-4 weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3D336K016D0225 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 16V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 4.3mm | - | 7343 | 2917 | - | 225mOhm | - | - | - | 820mA | 4 % | - | 5.3μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 138D107X0035F2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 135D686X9075F0E3 Vishay | 18 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 68μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 3Ohm | POLARIZED | 75V | 0.004mA | 1000mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 138D686X9006C2E3 Vishay | 18 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 68μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 4Ohm | POLARIZED | 6V | 0.001mA | - | - | - | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 138D396X9030C0E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 39μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 5.2Ohm | POLARIZED | 30V | 0.002mA | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 293D474X9035A2WE3 Vishay | In Stock | - | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 470nF | 300kV | - | 1.6mm | - | - | - | - | 10Ohm | Polar | - | - | - | 4 % | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D476X96R3B2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | 6.3V | - | 2.8mm | - | - | - | - | 1.9Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 195D685X06R3S4T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-4 weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Preplated (ie. Ag, Au, Nipd) | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D128X9010T2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 1.2mF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 10V | 0.005mA | 1850mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 138D147X9060K2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 140μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 2.4Ohm | POLARIZED | 60V | 0.008mA | - | - | - | - | - | - | 10.31mm | - | 30.91mm | - | - | RoHS Compliant | - | ||
![]() 293D685X9004A2WE3 Vishay | In Stock | - | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 6.8μF | 0V | - | 1.6mm | - | - | - | - | 5.5Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 109D107X5030T2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 5% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 109D256X9008C0E3 Vishay | 44 |
| - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 25μF | - | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - |