- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D225X0050C2WE3 Vishay | In Stock | - | - | 6032-28 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | 5V | - | 3.2mm | - | - | - | 2.9Ohm | Polar | - | - | - | 6 % | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D127X0015F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.6Ohm | POLARIZED | 15V | 0.001mA | 1450mA | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 109D167X0050T2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 160μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 138D187X0010F0E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 180μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4Ohm | POLARIZED | 10V | 0.001mA | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 135D567X0025T2E3 Vishay | 44 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 560μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 25V | 0.007mA | 1750mA | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3C685K035F0475 Vishay | In Stock | - | - | 2412 | - | - | - | - | 35V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 6.8μF | - | - | 3.2mm | 6032 | 2412 | - | 475mOhm | - | - | - | 480mA | 6 % | 2.4μA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3D476M016D0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | 16V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 47μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.22A | 6 % | 7.5μA | - | 2.8mm | 7.3mm | 4.3mm | No | RoHS Compliant | - | ||
![]() 109D147X9006F0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 140μF | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 135D186X0125T2E3 Vishay | 44 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 18μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 3.7Ohm | POLARIZED | 125V | 0.002mA | 1130mA | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 109D566X0075F0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 56μF | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 593D475X0016B8T Vishay | In Stock | - | - | Molded | - | - | - | - | - | Tape & Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 1MV | - | 2.8mm | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() 293D337X0004E2WE3 Vishay | In Stock | - | - | 7343-43 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 330μF | 0V | - | 4.3mm | - | - | - | 500mOhm | Polar | - | - | - | 8 % | - | - | 4mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D107X0050F2E3 Vishay | 47 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.8Ohm | POLARIZED | 50V | 0.004mA | 1200mA | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3E476K025F0200 Vishay | In Stock | - | - | 2917 | - | - | - | - | 25V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 47μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | - | - | - | 910mA | 6 % | 11.8μA | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 109D367X9015F0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 360μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() TR3B336K010F0600 Vishay | In Stock | - | - | 1411 | - | - | - | - | 10V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 2.8mm | 3528 | 1411 | - | 600mOhm | - | - | - | 380mA | 6 % | 3.3μA | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 109D175X0125C2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 1.7μF | - | - | - | - | - | - | 54.6Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 293D227X9004E2WE3 Vishay | In Stock | - | - | 7343-43 | - | - | - | Tantalum | - | Tape and Reel | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 220μF | 0V | - | 4.3mm | - | - | - | 500mOhm | Polar | - | - | - | 8 % | - | - | 4mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 135D106X0100C0 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 10μF | - | - | - | - | - | - | 5.9Ohm | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | Non-RoHS Compliant | - | ||
![]() TR3B107M6R3D0400 Vishay | In Stock | - | - | Molded | - | - | - | - | 6.3V | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 100μF | - | - | 2.8mm | 3528 | 1411 | - | 400mOhm | Polar | - | - | 460mA | 15 % | 6.3μA | - | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | - |