- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D128X9006K6E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 1.2mF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1Ohm | POLARIZED | 6V | 0.003mA | 2265mA | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | ||
![]() TR3B226K6R3D0600 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 6.3V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 22μF | - | - | 2.8mm | - | 3528 | 1411 | - | 600mOhm | Polar | - | - | 380mA | - | 6 % | 1.4μA | - | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | ||
![]() 194D335X0035F7T Vishay | In Stock | - | - | - | Conformal | - | - | - | - | 35V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 3.3μF | 35V | - | - | - | - | - | - | - | - | - | - | - | - | 6 % | 1.2μA | - | - | 5.59mm | 3.43mm | - | Non-RoHS Compliant | ||
![]() 138D156X0035C2 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 15μF | - | - | - | - | - | - | - | 3.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 109D826X9015C2E3 Vishay | 36 |
| - | - | Metal | - | - | - | - | - | - | 2012 | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 82μF | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 735D107X0063C2 Vishay | 36 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 735D | 20% | e0 | no | 2 | Axial | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | - | Polar | 63V | 0.002mA | 1420mA | 0.18 | 18 % | - | 9.708mm | - | 21.03mm | - | No | RoHS Compliant | ||
![]() 109D227X0060T2E3 Vishay | 36 |
| - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 220μF | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 135D825X9060C2E3 Vishay | 36 |
| - | 9 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 8.2μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 6.6Ohm | POLARIZED | 60V | 0.001mA | 625mA | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | ||
![]() 138D256X9050F2E3 Vishay | 36 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 25μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 6Ohm | Polar | 50V | 0.001mA | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | ||
![]() TR3A336M6R3D0600 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 6.3V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 33μF | - | - | 1.6mm | - | 3216 | 1206 | - | 600mOhm | Polar | - | - | 350mA | - | 14 % | 2μA | - | 1.8mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() CWR11NH225MC Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | - | 2016 | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 2.2μF | - | - | 4.3mm | MIL-PRF-55365 | - | - | - | 2.5Ohm | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | ||
![]() 109D567X9010F0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 560μF | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | ||
![]() TR3A685M010F3000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 10V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 6.8μF | - | - | 1.6mm | - | 3216 | 1206 | - | 3Ohm | - | - | - | 160mA | - | 6 % | 700nA | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() TR3D156M035F0300 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 35V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 15μF | - | - | 4.3mm | - | 7343 | 2917 | - | 300mOhm | - | - | - | 710mA | - | 6 % | 5.3μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | ||
![]() 109D866X9100K2E3 Vishay | In Stock | - | - | 11 Weeks | Metal | - | - | - | - | 100V | Bulk | 2012 | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 86μF | 100V | - | - | - | - | - | - | 3.2Ohm | - | - | - | 370mA | - | - | 40μA | 10.31mm | - | 30.91mm | - | No | RoHS Compliant | ||
![]() 109D147X0060K2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 140μF | - | - | - | - | - | - | - | 2.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 135D567X9025T6E3 Vishay | 36 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 560μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 25V | 0.007mA | 1750mA | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | ||
![]() 109D107X0025T2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 100μF | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 109D476X0125T0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 47μF | - | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | ||
![]() 109D206X9010C2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | 2012 | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 20μF | - | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |