- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 138D566X9008C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4Ohm | Polar | 8V | 0.001mA | - | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() TR3A106M010D2000 Vishay | In Stock | - | - | 1206 | - | - | - | - | 10V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 10μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | 190mA | - | 6 % | 1μA | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 293D335X0020B8T Vishay | In Stock | - | - | Molded | - | - | - | Tantalum | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 3.3μF | 2V | - | 2.8mm | - | - | - | 3Ohm | Polar | - | - | - | - | 6 % | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() TR3A106M010F2000 Vishay | In Stock | - | - | 1206 | - | - | - | - | 10V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 10μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | 190mA | - | 6 % | 1μA | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 138D396X9100F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 39μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 3.5Ohm | POLARIZED | 100V | 0.005mA | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 135D686X0060T2 Vishay | 24 |
| - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 68μF | - | - | - | - | - | - | 2.5Ohm | Polar | - | - | - | - | - | - | - | - | 21.03mm | - | No | Non-RoHS Compliant | - | ||
![]() 194D106X9025F2B Vishay | In Stock | - | - | F | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | - | - | 3.43mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.78mm | 5.59mm | - | No | RoHS Compliant | - | ||
![]() TR3D226M020D0225 Vishay | In Stock | - | - | 2917 | - | - | - | - | 20V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 22μF | - | - | 4.3mm | 7343 | 2917 | - | 225mOhm | - | - | - | 820mA | - | 4 % | 3.5μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D106X0050D2WE3 Vishay | In Stock | - | - | 7343-31 | - | - | - | Tantalum | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | 5V | - | 4.3mm | - | - | - | 800mOhm | Polar | - | - | - | - | 6 % | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 735D476X0100C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 735D | 20% | e3 | yes | 2 | Axial | EAR99 | Matte Tin (Sn) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 47μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 100V | 0.002mA | 1390mA | 0.09 | - | - | 9.708mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3B226K6R3F0600 Vishay | In Stock | - | - | 1411 | - | - | - | - | 6.3V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 22μF | - | - | 2.8mm | 3528 | 1411 | - | 600mOhm | - | - | - | 380mA | - | 6 % | 1.4μA | - | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() TR3D477M004F0060 Vishay | In Stock | - | - | 2917 | - | - | - | - | 4V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 470μF | - | - | 4.3mm | 7343 | 2917 | - | 60mOhm | - | - | - | 1.58A | - | 10 % | 18.8μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 735D397X9010B2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 735D | 10% | e3 | yes | 2 | Axial | EAR99 | Matte Tin (Sn) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 390μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 10V | 0.002mA | 1195mA | 0.74 | - | - | 7.318mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 138D337X0020F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 330μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | POLARIZED | 20V | 0.003mA | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 293D106X9010A8W Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | 2010 | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | 1V | - | 1.6mm | - | - | - | 3.4Ohm | Polar | - | - | - | - | 6 % | - | - | 1.6mm | 3.2mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TR3D337M6R3D0060 Vishay | In Stock | - | - | Molded | - | - | - | - | 6.3V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 330μF | - | - | 4.3mm | 7343 | 2917 | - | 60mOhm | Polar | - | - | 1.58A | - | 8 % | 20.8μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 109D805X9030C0E3 Vishay | 24 |
| - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 8μF | - | - | - | - | - | - | 7.5Ohm | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 109D226X9025C0E3 Vishay | 24 |
| - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 22μF | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 293D685X0025C2WE3 Vishay | In Stock | - | - | 6032-28 | - | - | - | Tantalum | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 6.8μF | 200kV | - | 3.2mm | - | - | - | 1.7Ohm | Polar | - | - | - | - | 6 % | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D107X9025F2E3 Vishay | 31 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.8Ohm | POLARIZED | 25V | 0.001mA | 1435mA | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - |