- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3A105M035F4000 Vishay | In Stock | - | - | 1206 | - | - | - | - | 35V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 1μF | - | - | - | 3216 | 1206 | - | 4Ohm | - | - | - | 140mA | 4 % | 500nA | - | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() 135D477X0035K6 Vishay | 50 |
| - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 200°C | -55°C | - | 470μF | - | - | - | - | - | - | 1.3Ohm | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() TR3B225K025F1500 Vishay | In Stock | - | - | 1411 | - | - | - | - | 25V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 2.2μF | - | - | 2.8mm | 3528 | 1411 | - | 1.5Ohm | - | - | - | 240mA | 6 % | 600nA | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 194D154X0050A2T Vishay | In Stock | - | - | 1005 | - | - | - | - | 50V | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 150nF | 50V | - | - | 2513 | 1005 | - | - | - | - | - | - | 4 % | 500nA | - | - | 2.54mm | 1.27mm | - | RoHS Compliant | - | ||
![]() 195D225X9010B2T Vishay | In Stock | - | - | Conformal Coated | - | - | - | - | - | Tape and Reel | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | - | 1.4mm | - | - | - | - | Polar | - | - | - | 6 % | - | - | - | 4.2mm | - | - | RoHS Compliant | - | ||
![]() 138D147X0060K2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 140μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.4Ohm | POLARIZED | 60V | 0.008mA | - | - | - | 10.31mm | - | 30.91mm | - | - | RoHS Compliant | - | ||
![]() TR3C106M035D0450 Vishay | In Stock | - | - | 2412 | - | - | - | - | 35V | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 10μF | - | - | 3.2mm | 6032 | 2412 | - | 450mOhm | Polar | - | - | 490mA | 6 % | 3.5μA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 13017-18KS Vishay | 50 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | Bulk | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 110μF | - | - | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | POLARIZED | 75V | 0.002mA | 643.5mA | - | - | 7.92mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3B225M035D2000 Vishay | In Stock | - | - | Molded | - | - | - | - | 35V | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 2.2μF | - | - | 2.8mm | 3528 | 1411 | - | 2Ohm | Polar | - | - | 210mA | 6 % | 800nA | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 109D506X9025C2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 50μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 293D157X96R3E2WE3 Vishay | In Stock | - | - | 7343-43 | - | - | - | Tantalum | - | Tape and Reel | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 150μF | 6.3V | - | 4.3mm | - | - | - | 500mOhm | Polar | - | - | - | 8 % | - | - | 4mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 593D335X0050C2WE3 Vishay | In Stock | - | - | Molded | - | - | - | - | - | Tape & Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 3.3μF | 5V | - | 3.2mm | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D107X0016D2WE3 Vishay | In Stock | - | - | 7343-31 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 100μF | 1MV | - | 4.3mm | - | - | - | 600mOhm | Polar | - | - | - | 8 % | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 109D127X0015F2E3 Vishay | 20 |
| - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 120μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3E336K025F0200 Vishay | In Stock | - | - | 2917 | - | - | - | - | 25V | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | - | - | - | 910mA | 6 % | 8.3μA | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 293D156X0004A2WE3 Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 15μF | 0V | - | 1.6mm | - | - | - | 3.4Ohm | Polar | - | - | - | 6 % | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 109D277X0025F0 Vishay | 20 |
| - | Metal | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 270μF | - | - | - | - | - | - | 2.7Ohm | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() 293D155X0020A2WE3 Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 1.5μF | 2V | - | 1.6mm | - | - | - | 6.3Ohm | Polar | - | - | - | 6 % | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 138D226X9075C2 Vishay | 20 |
| - | Metal | - | - | - | - | 75V | - | 10% | - | - | - | Axial | - | - | 85°C | -55°C | - | 22μF | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 135D357X9010T0 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 350μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | No | Non-RoHS Compliant | - |