- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 138D157X9040F2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 150μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 135D505X9050C0E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 5μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 8Ohm | POLARIZED | 50V | 0.001mA | 580mA | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 293D226X06R3A2WE3 Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 22μF | 6.3V | - | 1.6mm | - | - | - | 2.9Ohm | Polar | - | - | - | - | 6 % | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 735D187X9025B2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 735D | 10% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 180μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 25V | 0.002mA | 1130mA | 0.35 | - | - | 7.318mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 293D106X0050D2WE3 Vishay | In Stock | - | - | 7343-31 | - | - | - | Tantalum | - | Tape and Reel | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | 5V | - | 4.3mm | - | - | - | 800mOhm | Polar | - | - | - | - | 6 % | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 735D476X0100C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 735D | 20% | e3 | yes | 2 | Axial | EAR99 | Matte Tin (Sn) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 47μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 100V | 0.002mA | 1390mA | 0.09 | - | - | 9.708mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 138D337X0020F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 330μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | POLARIZED | 20V | 0.003mA | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 138D396X9100F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 39μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 3.5Ohm | POLARIZED | 100V | 0.005mA | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 194D106X9025F2B Vishay | In Stock | - | - | F | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | - | - | 3.43mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.78mm | 5.59mm | - | No | RoHS Compliant | - | ||
![]() TR3D226M020D0225 Vishay | In Stock | - | - | 2917 | - | - | - | - | 20V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 22μF | - | - | 4.3mm | 7343 | 2917 | - | 225mOhm | - | - | - | 820mA | - | 4 % | 3.5μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D686X0060T2 Vishay | 14 |
| - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 68μF | - | - | - | - | - | - | 2.5Ohm | Polar | - | - | - | - | - | - | - | - | 21.03mm | - | No | Non-RoHS Compliant | - | ||
![]() 293D106X9010A8W Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | 2010 | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | 1V | - | 1.6mm | - | - | - | 3.4Ohm | Polar | - | - | - | - | 6 % | - | - | 1.6mm | 3.2mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 135D107X9025F2E3 Vishay | 30 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.8Ohm | POLARIZED | 25V | 0.001mA | 1435mA | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3C107M004D0225 Vishay | In Stock | - | - | 2412 | - | - | - | - | 4V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 100μF | - | - | 3.2mm | 6032 | 2412 | - | 225mOhm | Polar | - | - | 700mA | - | 6 % | 4μA | - | 2.8mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 109D277X9025F0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 270μF | - | - | - | - | - | - | 2.7Ohm | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 593D336X96R3A2TE3 Vishay | In Stock | - | - | Molded | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 33μF | 6.3V | - | 1.6mm | - | - | - | 800mOhm | Polar | - | - | - | - | 14 % | - | - | 1.6mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3E106K050D0550 Vishay | In Stock | - | - | Molded | - | - | - | - | 50V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 10μF | - | - | 4.3mm | 7343 | 2917 | - | 550mOhm | Polar | - | - | 550mA | - | 6 % | 5μA | - | 4.3mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D277X9025F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 270μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | POLARIZED | 25V | 0.003mA | 1400mA | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3B226K6R3F0600 Vishay | In Stock | - | - | 1411 | - | - | - | - | 6.3V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 22μF | - | - | 2.8mm | 3528 | 1411 | - | 600mOhm | - | - | - | 380mA | - | 6 % | 1.4μA | - | 2.1mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() TR3D477M004F0060 Vishay | In Stock | - | - | 2917 | - | - | - | - | 4V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 470μF | - | - | 4.3mm | 7343 | 2917 | - | 60mOhm | - | - | - | 1.58A | - | 10 % | 18.8μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - |