- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3D686M016D0150 Vishay | In Stock | - | - | 2917 | - | - | - | - | 16V | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 68μF | - | - | 4.3mm | 7343 | 2917 | - | 150mOhm | - | - | - | - | 1A | 6 % | - | 10.9μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3E227M010D0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | 10V | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 220μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | - | 1.28A | 8 % | - | 22μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D336K025F0200 Vishay | In Stock | - | - | 2917 | - | - | - | - | 25V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | - | - | - | - | 870mA | 6 % | - | 8.3μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3E157K016F0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | 16V | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 150μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | - | 1.28A | 8 % | - | 24μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 138D127X0100K2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.8Ohm | POLARIZED | 100V | - | 0.012mA | - | - | - | - | - | - | 10.31mm | - | 30.91mm | - | - | RoHS Compliant | - | ||
![]() TR3E477M6R3F0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | 6.3V | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 470μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | - | 1.28A | 10 % | - | 29.6μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 138D256X0050F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 25μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 6Ohm | POLARIZED | 50V | - | 0.001mA | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() M35C156K035BZSS Vishay | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (WET) | - | - | 10% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -55°C | 8532.21.00.50 | 15μF | - | BULK | 8mm | - | - | TANTALUM CAPACITOR | 6.2Ohm | POLARIZED | 35V | 8331 | 0.00075mA | 660mA | - | - | - | - | - | - | 7.5mm | 21.2mm | - | - | RoHS Compliant | - | ||
![]() 109D277X0006F0E3 Vishay | 26 |
| - | Metal | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 270μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 109D116X9100F0E3 Vishay | 26 |
| - | Metal | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 11μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() TR3D157M6R3D0125 Vishay | In Stock | - | - | Molded | - | - | - | - | 6.3V | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 150μF | - | - | 4.3mm | 7343 | 2917 | - | 125mOhm | Polar | - | - | - | 1.1A | 8 % | - | 9.4μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D686X0060T2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 68μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 60V | - | 0.002mA | 1365mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 293D475X0004A2TE3 Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 4.7μF | 0V | - | 1.6mm | - | - | - | 6.3Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() TR3C475K035D0500 Vishay | In Stock | - | - | 2412 | - | - | - | - | 35V | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 4.7μF | - | - | 3.2mm | 6032 | 2412 | - | 500mOhm | Polar | - | - | - | 470mA | 6 % | - | 1.6μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 293D106X0020D2WE3 Vishay | In Stock | - | - | 7343-31 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 10μF | 2V | - | 4.3mm | - | - | - | 1Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D116X0100F6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 11μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 6Ohm | POLARIZED | 100V | - | 0.001mA | 835mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 135D127X9050F0E3 Vishay | 20 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 50V | - | 0.004mA | 1200mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 738D566X0040B2 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Contains Pb (e0) | No | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 293D337X0004E2WE3 Vishay | In Stock | - | - | 7343-43 | - | - | - | Tantalum | - | Tape and Reel | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 330μF | 0V | - | 4.3mm | - | - | - | 500mOhm | Polar | - | - | - | - | 8 % | - | - | - | - | - | 4mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 138D107X0035F2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |