- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 593D476X96R3B2WE3 Vishay | In Stock | - | - | Molded | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | 6.3V | - | 2.8mm | - | - | - | 550mOhm | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() 109D227X0075K0E3 Vishay | 20 |
| - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 220μF | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | RoHS Compliant | - | ||
![]() 135D187X9010F2E3 Vishay | 17 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 180μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.2Ohm | POLARIZED | 10V | - | 0.001mA | 1365mA | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3D157M010D0100 Vishay | In Stock | - | - | Molded | - | - | - | - | 10V | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 150μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | Polar | - | - | - | 1.22A | 8 % | 15μA | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 109D826X9015C0E3 Vishay | 17 |
| - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 82μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 135D117X9075K6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 110μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 75V | - | 0.009mA | 1850mA | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() M35C566M025BZSS Vishay | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (WET) | - | - | - | 20% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -55°C | 8532.21.00.50 | 56μF | - | BULK | 8mm | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | 25V | 8331 | 0.002mA | 850mA | - | - | - | 7.5mm | 21.2mm | - | - | RoHS Compliant | - | ||
![]() 138D107X0030T2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 593D107X9004C2TE3 Vishay | 40400 | - | - | Molded | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 100μF | 0V | - | 3.2mm | - | - | - | 225mOhm | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 194D475X0025F2T Vishay | In Stock | - | - | Conformal | - | - | - | - | 25V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | 25V | - | - | - | - | - | - | - | - | - | - | - | 6 % | 1.2μA | - | 1.78mm | 5.59mm | 3.43mm | - | RoHS Compliant | Lead Free | ||
![]() 109D825X0100C2E3 Vishay | 17 |
| - | Metal | - | - | - | - | 100V | Bulk | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 8.2μF | 100V | - | - | - | - | - | 6Ohm | - | - | - | - | 130mA | - | 12μA | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 293D154X0035A2WE3 Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 150nF | 300kV | - | 1.6mm | - | - | - | 18Ohm | Polar | - | - | - | - | 4 % | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() TR3D336M025F0200 Vishay | In Stock | - | - | 2917 | - | - | - | - | 25V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | - | - | - | - | 870mA | 6 % | 8.3μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D187X9025T2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 180μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.2Ohm | POLARIZED | 25V | - | 0.002mA | 1525mA | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 109D456X0025C0E3 Vishay | 20 |
| - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 45μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 135D107X0050F6E3 Vishay | 20 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.8Ohm | POLARIZED | 50V | - | 0.004mA | 1200mA | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() TR3B336K004F0500 Vishay | In Stock | - | - | 1411 | - | - | - | - | 4V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | - | - | 2.8mm | 3528 | 1411 | - | 500mOhm | - | - | - | - | 410mA | 6 % | 1.3μA | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() TR3D686K010D0070 Vishay | In Stock | - | - | Molded | - | - | - | - | 10V | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 68μF | - | - | 4.3mm | 7343 | 2917 | - | 70mOhm | Polar | - | - | - | 1.46A | 6 % | 6.8μA | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() ST47-125T2MX Vishay | In Stock | - | - | Axial | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | - | - | - | - | - | - | 2.3Ohm | Polar | - | - | - | - | - | - | - | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() 109D456X9025C2E3 Vishay | 20 |
| - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 45μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |