- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 138D566X9008C2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4Ohm | Polar | 8V | - | 0.001mA | - | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | ||
![]() TR3A106M010F2000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 10V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 10μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | - | 190mA | - | 6 % | 1μA | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() TR3A106M010D2000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 10V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 10μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | - | 190mA | - | 6 % | 1μA | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() 735D186X9125B2 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 735D | 10% | e0 | no | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 18μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 125V | - | 0.002mA | 1065mA | 0.08 | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | ||
![]() 138D107X0015C2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4Ohm | POLARIZED | 15V | - | 0.002mA | - | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | ||
![]() TR3C225M050D1500 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 50V | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 2.2μF | - | - | 3.2mm | 6032 | 2412 | - | 1.5Ohm | Polar | - | - | - | 270mA | - | 6 % | 1.1μA | - | 2.8mm | 6mm | 3.2mm | No | RoHS Compliant | ||
![]() 109D827X0015T2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 820μF | - | - | - | - | - | - | 1.8Ohm | Polar | - | - | - | - | - | - | - | - | - | 23.4mm | - | - | RoHS Compliant | ||
![]() 138D506X0060T2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 50μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4Ohm | POLARIZED | 60V | - | 0.002mA | - | - | - | - | 10.31mm | - | 23.4mm | - | - | RoHS Compliant | ||
![]() 138D357X9025T2E3 Vishay | 14 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 350μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 25V | - | 0.007mA | - | - | - | - | 10.31mm | - | 23.4mm | - | - | RoHS Compliant | ||
![]() TR3B227M004E0700 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | 4V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 220μF | - | - | 2.8mm | 3528 | 1411 | - | 700mOhm | - | - | - | - | 350mA | - | 18 % | 8.8μA | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | ||
![]() 109D476X0125T0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 47μF | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | ||
![]() M35C396M035BZSS Vishay | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (WET) | - | - | - | 20% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -55°C | - | 8532.21.00.50 | 39μF | - | BULK | 8mm | - | - | TANTALUM CAPACITOR | 4.1Ohm | POLARIZED | 35V | 8331 | 0.002mA | 820mA | - | - | - | - | 7.5mm | 21.2mm | - | - | RoHS Compliant | ||
![]() 194D334X9025A2T Vishay | In Stock | - | - | - | 1005 | - | - | - | - | 25V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 330nF | 25V | - | 1.27mm | 2513 | 1005 | - | - | Polar | - | - | - | - | - | 4 % | 500nA | - | - | 2.54mm | 1.27mm | - | RoHS Compliant | ||
![]() 135D405X0060C6E3 Vishay | 31 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 4μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 9.3Ohm | POLARIZED | 60V | - | 0.001mA | 525mA | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | ||
![]() TR3A156K6R3D2000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 6.3V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 15μF | - | - | 1.6mm | 3216 | 1206 | - | 2Ohm | - | - | - | - | 190mA | - | 6 % | 900nA | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() 109D147X9060K0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 140μF | - | - | - | - | - | - | 2.4Ohm | - | - | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | RoHS Compliant | ||
![]() 109D206X9010C2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | 2012 | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 20μF | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 135D256X9125T2E3 Vishay | 49 |
| - | 9 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | 2016 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 25μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 3.2Ohm | POLARIZED | 125V | - | 0.002mA | 1200mA | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | ||
![]() TR3D337K004D0150 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 4V | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 330μF | - | - | 4.3mm | 7343 | 2917 | - | 150mOhm | Polar | - | - | - | 1A | - | 8 % | 13.2μA | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | ||
![]() 194D475X0010D7T Vishay | In Stock | - | - | - | D | - | - | - | - | 10V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 4.7μF | 10V | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | 6 % | 500nA | - | 1.27mm | 3.81mm | 2.54mm | No | RoHS Compliant |