- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3B686K6R3E0350 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | - | 6.3V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 68μF | - | - | 2.8mm | 3528 | 1411 | - | 350mOhm | - | - | - | 490mA | 6 % | 4.3μA | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() 593D686X9020D8T Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 670.01263mg | 20V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 68μF | 2V | - | - | 7343 | 2917 | - | - | - | - | - | 1.05mA | 6 % | 13.6μA | - | 3.1mm | 7.3mm | 4.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 135D277X9060K6E3 Vishay | In Stock | - | - | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 2016 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 270μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.4Ohm | POLARIZED | 60V | 0.009mA | 1850mA | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 293D337X0004D2WE3 Vishay | In Stock | - | - | - | 7343-31 | - | - | - | Tantalum | - | - | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 330μF | 0V | - | 4.3mm | - | - | - | 600mOhm | Polar | - | - | - | 8 % | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D227X06R3C2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | - | Tape & Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 220μF | 6.3V | - | 3.2mm | - | - | - | 700mOhm | - | - | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D106X9010B8W Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | Tantalum | - | - | Tape and Reel | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 10μF | 1V | - | 2.8mm | - | - | - | 2.5Ohm | Polar | - | - | - | 6 % | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 293D155X9020B2WE3 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | Tantalum | - | - | Tape & Reel | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 1.5μF | 2V | - | 2.8mm | - | - | - | 5.6Ohm | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 593D335X9035C2WE3 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 3.3μF | 300kV | - | 3.2mm | - | - | - | 700mOhm | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3D685M050D0500 Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | 50V | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 6.8μF | - | - | 4.3mm | 7343 | 2917 | - | 500mOhm | Polar | - | - | 550mA | 6 % | 3.4μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 109D107X0030T0 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 100μF | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 293D476X06R3B2WE3 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | Tantalum | - | - | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | 6.3V | - | 2.8mm | - | - | - | 1.9Ohm | Polar | - | - | - | 6 % | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() 593D476X06R3C2WE3 Vishay | In Stock | - | Datasheet | - | 6032-28 | - | - | - | - | - | - | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 47μF | 6.3V | - | 3.2mm | - | - | - | 300mOhm | Polar | - | - | - | 6 % | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 138D117X0075T0E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 110μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2Ohm | POLARIZED | 75V | 0.009mA | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 135D826X0075F2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 82μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 75V | 0.004mA | 1000mA | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 138D276X0060C2E3 Vishay | 32 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 27μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5Ohm | POLARIZED | 60V | 0.003mA | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 135D156X9075F6E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 2009 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 15μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5.3Ohm | POLARIZED | 75V | 0.001mA | 890mA | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 135D106X9050C2E3 Vishay | In Stock | - | Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 2009 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 10μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 6.4Ohm | POLARIZED | 50V | 0.001mA | 715mA | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 138D117X9075T2 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 110μF | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 593D107X9010E8T Vishay | In Stock | - | Datasheet | - | 7343-43 | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | 100μF | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TR3D106M035F0250 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | - | 35V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 4.3mm | 7343 | 2917 | - | 250mOhm | - | - | - | 770mA | 6 % | 3.5μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - |