- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109D307X0030K0 Vishay | 31 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 300μF | - | - | - | - | - | - | 1.6Ohm | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | Non-RoHS Compliant | - | ||
![]() 109D396X9060F0E3 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 39μF | - | - | - | - | - | - | 7Ohm | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() TR3D337K6R3F0060 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 6.3V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 330μF | - | - | 4.3mm | 7343 | 2917 | - | 60mOhm | - | - | - | 1.58A | 8 % | 20.8μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3D476K010D0140 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 10V | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 47μF | - | - | 4.3mm | 7343 | 2917 | - | 140mOhm | Polar | - | - | 1.04A | 6 % | 4.7μA | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 109D156X9030C2E3 Vishay | In Stock | - | Datasheet | 9 Weeks | Metal | - | - | - | - | 30V | Bulk | 2016 | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 15μF | 30V | - | - | - | - | - | 8Ohm | - | - | - | 160mA | - | 2μA | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 109D757X9010K0E3 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 750μF | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | RoHS Compliant | - | ||
![]() TR3D227K004D0150 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | - | 4V | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 220μF | - | - | 4.3mm | 7343 | 2917 | - | 150mOhm | Polar | - | - | 1A | 8 % | 8.8μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 138D107X9025F2E3 Vishay | 50 |
| Datasheet | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4Ohm | Polar | 25V | 0.001mA | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 138D685X5075C2 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 5% | - | - | - | Axial | - | - | 125°C | -55°C | - | 6.8μF | - | - | - | - | - | - | 8Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 138D277X0060K2 Vishay | 50 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 270μF | - | - | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3C475M025F0525 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 25V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | - | - | 3.2mm | 6032 | 2412 | - | 525mOhm | - | - | - | 460mA | 6 % | 1.2μA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3A475K010F3000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 10V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | - | - | 1.6mm | 3216 | 1206 | - | 3Ohm | - | - | - | 160mA | 6 % | 500nA | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 109D826X9075T2E3 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 82μF | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 138D547X9015T2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 540μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 15V | 0.006mA | - | - | - | 10.31mm | - | 23.4mm | - | - | RoHS Compliant | - | ||
![]() 293D106X9016D2WE3 Vishay | In Stock | - | Datasheet | - | Molded | - | - | - | Tantalum | - | Tape & Reel | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 10μF | 1MV | - | 4.3mm | - | - | - | 1.2Ohm | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 109D187X0050T2 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 180μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TR3D227M010D0050 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 10V | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 220μF | - | - | 4.3mm | 7343 | 2917 | - | 50mOhm | Polar | - | - | 1.73A | 8 % | 22μA | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A335M016F3500 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 16V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 3.3μF | - | - | 1.6mm | 3216 | 1206 | - | 3.5Ohm | - | - | - | 150mA | 6 % | 500nA | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 109D567X9030K2E3 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | 30V | Bulk | 2012 | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 560μF | 30V | - | - | - | - | - | 1.3Ohm | - | - | - | 590mA | - | 32μA | 10.31mm | - | 30.91mm | - | - | RoHS Compliant | - | ||
![]() 135D396X9100F0 Vishay | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 39μF | - | - | - | - | - | - | 3.5Ohm | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | Non-RoHS Compliant | - |