- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109D146X0125F0E3 Vishay | 20 |
| - | Metal | - | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 14μF | - | - | - | - | - | - | - | 12Ohm | - | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 135D866X0100K6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 86μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1.6Ohm | POLARIZED | 100V | - | 0.009mA | 1800mA | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 293D686X0010C2WE3 Vishay | In Stock | - | - | 6032-28 | - | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 68μF | 1V | - | 3.2mm | - | - | - | - | 1Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3A685K016D3000 Vishay | In Stock | - | - | 1206 | - | - | - | - | - | 16V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 6.8μF | - | - | 1.6mm | - | 3216 | 1206 | - | 3Ohm | Polar | - | - | - | 160mA | 6 % | - | 1.1μA | - | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 135D685X0075C0E3 Vishay | 20 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 6.8μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 6.8Ohm | POLARIZED | 75V | - | 0.001mA | 610mA | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() M35C226M025BZSS Vishay | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (WET) | - | - | - | 20% | e0 | - | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -55°C | 8532.21.00.50 | 22μF | - | BULK | 8mm | - | - | - | TANTALUM CAPACITOR | 4.2Ohm | POLARIZED | 25V | 8331 | 0.001mA | 800mA | - | - | - | - | - | - | 7.5mm | 21.2mm | - | - | RoHS Compliant | - | ||
![]() 135D827X9015T2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 820μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 15V | - | 0.006mA | 1800mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3A226M6R3D2000 Vishay | In Stock | - | - | 1206 | - | - | - | - | - | 6.3V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | 1.6mm | - | 3216 | 1206 | - | 2Ohm | - | - | - | - | 190mA | 6 % | - | 1.4μA | - | - | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 138D157X0030T2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | 30V | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 150μF | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | - | - | - | - | 2μA | - | - | - | - | 23.4mm | - | - | RoHS Compliant | - | ||
![]() 138D806X9125K2E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() 138D226X0075C2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | 75V | - | - | 20% | - | - | - | - | Axial | - | - | 85°C | -55°C | - | 22μF | - | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | 12μA | - | - | - | - | 15.45mm | - | No | Non-RoHS Compliant | - | ||
![]() TR3E227K6R3D0100 Vishay | In Stock | - | - | Molded | - | - | - | - | - | 6.3V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 220μF | - | - | 4.3mm | - | 7343 | 2917 | - | 100mOhm | Polar | - | - | - | 1.28A | 8 % | - | 13.9μA | - | - | - | 4.3mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 138D226X9100F2 Vishay | In Stock | - | - | Metal | - | - | - | 2 | - | 100V | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 22μF | 100V | - | - | - | - | - | - | 7Ohm | - | - | - | - | - | - | - | 1μA | - | - | - | - | 20.22mm | - | No | Non-RoHS Compliant | - | ||
![]() 135D107X9050F0E3 Vishay | 26 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 2.8Ohm | POLARIZED | 50V | - | 0.004mA | 1200mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() CWR16HC336KCGB Vishay | In Stock | - | - | G | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 33μF | - | - | 2.79mm | MIL-PRF-55365 | - | - | - | 1.1Ohm | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | 6.73mm | - | - | RoHS Compliant | - | ||
![]() 135D337X9035T0E3 Vishay | 50 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 330μF | - | TRAY, PLASTIC | - | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 35V | - | 0.006mA | 1640mA | - | - | - | - | - | 9.53mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() TR3A105M025D4000 Vishay | In Stock | - | - | 1206 | - | - | - | - | - | 25V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 1μF | - | - | 1.6mm | - | 3216 | 1206 | - | 4Ohm | Polar | - | - | - | 140mA | 4 % | - | 500nA | - | - | - | - | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() CWR11JH156JC Vishay | In Stock | - | - | Molded | - | - | - | - | - | 20V | Tape & Reel | 2016 | 5% | - | - | - | - | - | - | - | 125°C | -55°C | - | 15μF | - | - | 4.3mm | MIL-PRF-55365 | - | - | - | 1.1Ohm | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 293D474X9020A2WE3 Vishay | In Stock | - | - | Molded | - | - | - | - | Tantalum | - | Tape & Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 470nF | 2V | - | 1.6mm | - | - | - | - | 14Ohm | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() 138D397X9025T2E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - |