- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D187X0025F2E3 Vishay | 14 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 180μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | POLARIZED | 25V | 0.003mA | 1400mA | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 138D406X0030F2 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 40μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 138D107X0060F2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 60V | 0.004mA | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 735D395X9125A2 Vishay | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 735D | 10% | e0 | no | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | STANDARD: CECC-30202 | 8532.21.00.20 | 3.9μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | Polar | 125V | 0.002mA | 495mA | 0.035 | 3.5 % | - | 4.958mm | - | 13.08mm | - | - | Non-RoHS Compliant | - | ||
![]() 109D156X9075C2E3 Vishay | In Stock | - | - | 8 Weeks | Metal | - | - | - | Tantalum | - | 75V | Bulk | 2016 | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 15μF | 75V | - | - | - | - | - | 5Ohm | - | - | - | 270mA | - | - | 5μA | 5.56mm | - | 15.45mm | - | No | RoHS Compliant | - | ||
![]() 109D517X9015T2E3 Vishay | 14 |
| - | - | Metal | - | - | - | TANTALUM | - | - | - | - | - | 10% | e3 | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | - | 510μF | - | Tray | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 15V | - | - | - | - | - | 10.31mm | - | 23.4mm | - | - | RoHS Compliant | - | ||
![]() 138D108X0015K0E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 1mF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.2Ohm | POLARIZED | 15V | 0.008mA | - | - | - | - | 9.53mm | - | 26.97mm | - | - | RoHS Compliant | - | ||
![]() 135D357X9025K2E3 Vishay | 20 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 2009 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 350μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.3Ohm | POLARIZED | 25V | 0.007mA | 1970mA | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 109D107X0010F0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 100μF | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 109D146X0125F0E3 Vishay | 20 |
| - | - | Metal | - | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 14μF | - | - | - | - | - | - | 12Ohm | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() 593D227X96R3D8T Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 670.01263mg | 6.3V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 220μF | 6.3V | - | - | 7343 | 2917 | - | - | - | - | - | - | - | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 293D226X0004A2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | - | Tape & Reel | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 22μF | 0V | - | 1.6mm | - | - | - | 2.9Ohm | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() 135D277X0025F0E3 Vishay | 50 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 270μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | POLARIZED | 25V | 0.003mA | 1400mA | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 135D147X9060K2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 2016 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 140μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 60V | 0.008mA | 1850mA | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() 293D157X0010D2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | - | Tape & Reel | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 150μF | 1V | - | 4.3mm | - | - | - | 600mOhm | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() TR3A156K004D1500 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | - | 4V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 15μF | - | - | 1.6mm | 3216 | 1206 | - | 1.5Ohm | Polar | - | - | 220mA | - | 6 % | 600nA | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3A226K6R3D1000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | - | 6.3V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 22μF | - | - | 1.6mm | 3216 | 1206 | - | 1Ohm | Polar | - | - | 270mA | - | 6 % | 1.4μA | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3D335K050D0800 Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | 50V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 3.3μF | - | - | 4.3mm | 7343 | 2917 | - | 800mOhm | Polar | - | - | 430mA | - | 6 % | 1.7μA | - | 2.8mm | 7.3mm | 4.3mm | No | RoHS Compliant | - | ||
![]() 109D406X9075T0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 40μF | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 135D336X9015C2E3 Vishay | 30 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 2009 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 33μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4Ohm | POLARIZED | 15V | 0.001mA | 820mA | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | - |