- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Product Weight (g) | Automotive | Brand | Capacitance - nF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Content | Depth Tolerance (mm) | Dissipation Factor (%) | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Fail Safe with Built-in Fuse | Height Tolerance (mm) | High Shock and Vibration | HTS | Ihs Manufacturer | IL (uA) | Lead Diameter (mm) | Length Tolerance (mm) | Length w/weld (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr Case Code | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Seal | SVHC | SVHC Exceeds Threshold | Temperature Range @ Derated Voltage (°C) | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Insulation | Product Type | ESR | Size(mm) | Product | Case Code | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591D106X9010A2T Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | Vishay / Sprague | - | - | 1407 | 3718 | - | - | - | - | 6 | - | - | - | - | 2500 | - | - | - | - | VISHAY SPRAGUE | - | - | - | - | - | 591D106X9010A2T | 591D | + 85 C | - | A Case | - 55 C | - | Yes | - | 125 °C | -55 °C | , 1507 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | 5.69 | Details | Yes | - | - | - | - | TANTAMOUNT | 0.000705 oz | 10 VDC | Reel | 591D | 10 % | e3 | - | - | EAR99 | Conformal Coated | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 10 µF | Capacitors | TR, 7 INCH | - | compliant | IEC286-3 | SMD/SMT | TANTALUM CAPACITOR | POLARIZED | 10 V | 1507 | - | 0.001 mA | 240 mA | 0.06 | 10% | 10% | - | Tantalum Capacitors | 1.3 Ohms | - | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | - | - | 2.2 mm | 3.7 mm | 1.8 mm | - | ||
![]() T97F107M035ESA Vishay | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | 3024 | 7660 | - | - | - | - | 8 | EAR99 | - | - | Not Compliant | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | + 85 C | - | F Case | - 55 C | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | 20 % | - | - | Active | - | - | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 25 uA | 1.6 A | - | - | - | - | Tantalum Capacitors | 100 mOhms | - | Tantalum Solid Low ESR Standard Grade | - | - | - | - | 4.7 mm | 7.6 mm | 6 mm | - | ||
![]() TH4D226M035C0500 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06FC476KM/HR Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | No | - | - | 47uF | - | - | Conformal Coated | - | ±0.38 | 10 | - | EAR99 | Standard | 0.9 | Not Compliant | - | No | ±0.38 | Yes | 8532.21.00.50 | VISHAY INTERTECHNOLOGY INC | 5 | - | ±0.38 | - | Vishay Sprague | CWR06FC476KM/HR | - | - | 125 | - | - | -55 | - | Surface Mount | 125 °C | -55 °C | , 2915 | RECTANGULAR PACKAGE | SMT | Active | No | 3.81 | - | 5.09 | Non-Compliant | No | - | Yes | Yes | 85 to 125 | - | - | - | Tape and Reel | - | 10% | e0 | No | Active | EAR99 | Solid | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 8532.21.00.50 | 47 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | Flat | compliant | MIL-PRF-55365/4 | Pad | TANTALUM CAPACITOR | Polar | 10 V | 2915 | 10VDC | 0.005 mA | - | 0.1 | 10% | 10% | - | - | 900 mΩ | 7.24 X 3.81 X 2.79 | - | H | - | 7.24 | - | 2.79 mm | 7.24 mm | 3.81 mm | 2.79 | ||
![]() CWR11KH105KCC Vishay | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11DH106KDC Vishay | In Stock | - | - | 3528-21 | - | - | - | - | 2 | - | No | - | - | 10uF | - | - | Molded | - | - | 6 | - | EAR99 | Standard | 3.5 | Not Compliant | - | No | - | Yes | 8532.21.00.50 | - | 0.6 | - | - | - | - | - | - | - | 125 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | No | 2.8 | - | - | - | - | - | - | - | 85 to 125 | - | - | - | Tape and Reel | - | 10% | - | - | Active | - | Solid | - | - | - | - | - | Flat | - | - | Inward L | - | Polar | - | - | 6VDC | - | - | - | - | - | - | - | - | 3.5 X 2.8 X 1.9 | - | B | - | 3.5 | - | - | - | - | 1.9 | ||
![]() CWR11CH225KBB Vishay | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11HH106JDB Vishay | In Stock | - | - | 6032-28 | - | - | - | - | 2 | - | No | - | - | 10uF | - | - | Molded | - | - | 6 | - | EAR99 | Standard | 2.5 | Not Compliant | - | No | - | Yes | - | - | 1.6 | - | - | - | - | - | - | - | 125 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | No | 3.2 | - | - | - | - | - | - | - | 85 to 125 | - | - | - | Tape and Reel | - | 5% | - | - | Active | - | Solid | - | - | - | - | - | Flat | - | - | Inward L | - | Polar | - | - | 15VDC | - | - | - | - | - | - | - | - | 6 X 3.2 X 2.5 | - | C | - | 6 | - | - | - | - | 2.5 | ||
![]() CWR11KH225KCC Vishay | In Stock | - | - | 6032-28 | - | - | - | - | 2 | - | No | - | - | 2.2uF | - | - | Molded | - | - | 6 | - | EAR99 | Standard | 3.5 | Not Compliant | - | No | - | Yes | 8532.21.00.50 | - | 0.6 | - | - | - | - | - | - | - | 125 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | No | 3.2 | - | - | - | - | - | - | - | 85 to 125 | - | - | - | Tape and Reel | - | 10% | - | - | Active | - | Solid | - | - | - | - | - | Flat | - | - | Inward L | - | Polar | - | - | 25VDC | - | - | - | - | - | - | - | - | 6 X 3.2 X 2.5 | - | C | - | 6 | - | - | - | - | 2.5 | ||
![]() 135D305X9150C2 Vishay | In Stock | - | - | - | - | - | - | - | 2 | 2.6 | No | Vishay / Tansitor | 3000 nF | 3uF | - | - | Metal | - | - | - | - | EAR99 | Standard | - | Not Compliant | 1 | - | - | Yes | 8532.21.00.20 | - | - | 0.64 | - | 19.43 | Vishay | - | - | + 85 C | 200 | C Case | - 55 C | -55 | - | Through Hole | - | - | - | - | - | - | No | - | 5.56(Max) | - | N | - | Hermetic | - | - | - | - | 0.091712 oz | 150 VDC | Tray | 135D | 10% | - | - | Active | - | Wet Tantalum Capacitors Tantalum-Case with Glass-to-Tantalum Hermetic Seal | - | - | 3 uF | Capacitors | - | - | - | - | Axial | - | Polar | - | - | 150VDC | - | - | - | - | - | Sleeved | Tantalum Capacitors | - | 5.57 X 13.08 | Tantalum Wet Hermetically Sealed | - | Tantalum Capacitors - Wet | 13.08(Max) | 4.78 mm | - | 18.64 mm | - | - | ||
![]() 293D476X9020E2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 592D108X06R3X2T Vishay | 1000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | Vishay / Sprague | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | VISHAY SPRAGUE | - | - | - | - | - | 592D108X06R3X2T | 592D | + 85 C | - | - | - 55 C | - | Yes | - | 125 °C | -55 °C | , 5729 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | 5.68 | Details | Yes | - | - | - | - | TANTAMOUNT | 0.004938 oz | 6.3 VDC | Reel | 592D | 20 % | e3 | Yes | - | EAR99 | Conformal Coated | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 1000 µF | Capacitors | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | SMD/SMT | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 5729 | - | - | 2100 mA | 0.16 | 20% | 20% | - | Tantalum Capacitors | 200 mOhms | - | Tantalum Solid Standard Grade - Other Various | - | Tantalum Capacitors - Solid SMD | - | - | - | 14.5 mm | 7.37 mm | - | ||
![]() T34D357K125BZ6S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | D Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | 125 VDC | Bulk | T34 | 10 % | - | - | - | - | - | - | - | 350 uF | - | - | - | - | - | Axial | - | - | - | - | - | 25 uA | - | - | - | - | - | - | 800 mOhms | - | Tantalum Wet High Temperature | - | - | - | 9.53 mm | - | 26.97 mm | - | - | ||
![]() TMCHE1D336KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06HH106JP Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | F Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 VDC | - | CWR06 | 5 % | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid High Reliability | - | - | - | - | 1.78 mm | 5.59 mm | 3.43 mm | - | ||
![]() T97E337K010LBSSD Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T97 | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCHC1V225KTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18A226M100CZSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | T18 | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | - | ||
![]() T18C907K050CHSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Bulk | T18 | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | - | ||
![]() T18C907M050EZSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Bulk | T18 | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | Tantalum Capacitors - Wet | - | - | - | - | - | - |