- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR3D686K010D0100 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 10V | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 68μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | Polar | - | - | 1.22A | 6 % | 6.8μA | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 194D475X9015E2T Vishay | In Stock | - | - | - | Conformal Coated | - | - | - | - | 15V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | 15V | - | 2.54mm | - | - | - | - | Polar | - | - | - | 6 % | 700nA | - | 1.27mm | 5.08mm | 2.54mm | - | RoHS Compliant | - | ||
![]() 138D206X0075C2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 20μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3C106M020F0450 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 20V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 3.2mm | 6032 | 2412 | - | 450mOhm | - | - | - | 490mA | 6 % | 2μA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() 593D226X9010B2WE3 Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 1V | - | 2.8mm | - | - | - | 700mOhm | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 138D476X0025C2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 47μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | 25V | 0.002mA | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 135D566X9125K0E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.6Ohm | POLARIZED | 125V | 0.01mA | 1800mA | - | - | 9.53mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() TR3C476M016D0300 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 16V | - | - | 20% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 47μF | - | - | 3.2mm | 6032 | 2412 | - | 300mOhm | Polar | - | - | 610mA | 6 % | 7.5μA | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() TR3A226K6R3F1000 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 6.3V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | 1.6mm | 3216 | 1206 | - | 1Ohm | - | - | - | 270mA | 6 % | 1.4μA | - | 1.6mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 109D477X9030T0E3 Vishay | 31 |
| - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 470μF | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 135D686X9025C0E3 Vishay | 31 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 68μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | 25V | 0.002mA | 850mA | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() TR3E475M050E0300 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 50V | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | - | - | 4.3mm | 7343 | 2917 | - | 300mOhm | - | - | - | 740mA | 4 % | 2.4μA | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 109D306X0100T0E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 30μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 293D477X06R3E8T Vishay | In Stock | - | - | - | Molded | - | - | - | Tantalum | - | Tape & Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | 470μF | 6.3V | - | 4.3mm | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | 4mm | 7.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() 109D437X9008T0E3 Vishay | 15 |
| - | - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | 430μF | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 135D477X9030T2E3 Vishay | 15 |
| - | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 470μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 30V | 0.008mA | 1500mA | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 138D686X0006C0E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 68μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4Ohm | POLARIZED | 6V | 0.001mA | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() 109D687X0025K2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | 680μF | - | - | - | - | - | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3B475K020F1000 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | 20V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 4.7μF | - | - | 2.8mm | 3528 | 1411 | - | 1Ohm | - | - | - | 290mA | 6 % | 900nA | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() TR3D476K010F0140 Vishay | In Stock | - | - | - | 2917 | - | - | - | - | 10V | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 47μF | - | - | 4.3mm | 7343 | 2917 | - | 140mOhm | - | - | - | 1.04A | 6 % | 4.7μA | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - |