- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D107X0004C2WE3 Vishay | In Stock | - | - | 6032-28 | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 100μF | 0V | - | 3.2mm | - | - | - | 800mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 293D226X96R3C2WE3 Vishay | In Stock | - | - | 6032-28 | - | - | - | Tantalum | - | Tape and Reel | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 22μF | 6.3V | - | 3.2mm | - | - | - | 1.8Ohm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3D335K050F0800 Vishay | In Stock | - | - | 2917 | - | - | - | - | 50V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 3.3μF | - | - | 4.3mm | 7343 | 2917 | - | 800mOhm | - | - | - | 430mA | 6 % | - | 1.7μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | No | RoHS Compliant | - | ||
![]() TR3D106M050F0550 Vishay | In Stock | - | - | 2917 | - | - | - | - | 50V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 10μF | - | - | 4.3mm | 7343 | 2917 | - | 550mOhm | - | - | - | 520mA | 6 % | - | 5μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3A226K010D1500 Vishay | In Stock | - | - | 1206 | - | - | - | - | 10V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 22μF | - | - | 1.6mm | 3216 | 1206 | - | 1.5Ohm | - | - | - | 220mA | 8 % | - | 2.2μA | - | - | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() TR3D226M025D0200 Vishay | In Stock | - | - | Molded | - | - | - | - | 25V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 22μF | - | - | 4.3mm | 7343 | 2917 | - | 200mOhm | Polar | - | - | 870mA | 6 % | - | 5.5μA | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TR3B226K016D0700 Vishay | In Stock | - | - | Molded | - | - | - | - | 16V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 22μF | - | - | 2.8mm | 3528 | 1411 | - | 700mOhm | Polar | - | - | 350mA | 6 % | - | 3.5μA | - | - | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() TR3D686M020F0150 Vishay | In Stock | - | - | 2917 | - | - | - | - | 20V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 68μF | - | - | 4.3mm | 7343 | 2917 | - | 150mOhm | - | - | - | 1A | 6 % | - | 13.6μA | - | - | - | 2.8mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 135D226X0075C0E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 22μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5.1Ohm | POLARIZED | 75V | 0.003mA | 600mA | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 194D156X9025H7B Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Pb (e0) | No | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 138D127X0035F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 35V | 0.003mA | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - | ||
![]() 293D686X06R3D2WE3 Vishay | In Stock | - | - | 7343-31 | - | - | - | Tantalum | - | Tape and Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 68μF | 6.3V | - | 4.3mm | - | - | - | 700mOhm | Polar | - | - | - | 6 % | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() 138D566X9075T0 Vishay | 46 |
| - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 56μF | - | - | - | - | - | - | 6Ohm | Polar | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 152D396X9050S2TE3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 2011 | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 39μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.92mm | - | 19.96mm | - | No | RoHS Compliant | - | ||
![]() 109D277X9006F0E3 Vishay | 31 |
| - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 270μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant | - | ||
![]() TR3A475M010D1500 Vishay | In Stock | - | - | 1206 | - | - | - | - | 10V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 4.7μF | - | - | 1.6mm | 3216 | 1206 | - | 1.5Ohm | Polar | - | - | 220mA | 6 % | - | 500nA | - | - | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 194D336X9015H2T Vishay | In Stock | - | - | Conformal | - | - | - | - | 15V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 33μF | 15V | - | - | - | - | - | - | - | - | - | - | 6 % | - | 5.3μA | - | - | - | 2.79mm | 7.24mm | 3.81mm | - | RoHS Compliant | - | ||
![]() 138D187X0030F2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 180μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D116X0100F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 11μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 6Ohm | POLARIZED | 100V | 0.001mA | 835mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 593D337X06R3E2WE3 Vishay | 1500 | - | - | Molded | - | - | - | - | 6.3V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 330μF | 6.3V | - | 4.3mm | 7343 | 2917 | - | 100mOhm | Polar | - | - | - | 8 % | - | - | - | - | - | 4.3mm | 7.3mm | 4.3mm | - | RoHS Compliant | Lead Free |