- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D687X9025K0 Vishay | 15 |
| - | Metal | - | - | - | - | - | - | - | 10% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 680μF | - | - | - | - | - | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | No | Non-RoHS Compliant | - | ||
![]() 293D477X06R3E8T Vishay | In Stock | - | - | Molded | - | - | - | Tantalum | - | Tape & Reel | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 470μF | 6.3V | - | 4.3mm | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | 4mm | 7.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() 135D226X0100F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 22μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4.8Ohm | POLARIZED | 100V | 0.001mA | 965mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 135D226X5025C6 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead (term & body) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Contains Pb (e0) | No | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 109D147X0060K0E3 Vishay | 42 |
| - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 140μF | - | - | - | - | - | - | 2.4Ohm | - | - | - | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | RoHS Compliant | - | ||
![]() 109D826X0015C2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 82μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135D156X9075F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 15μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5.3Ohm | POLARIZED | 75V | 0.001mA | 890mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 109D406X0030F0 Vishay | 42 |
| - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 40μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() TR3A105M020D5500 Vishay | In Stock | - | - | 1206 | - | - | - | - | 20V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 1μF | - | - | 1.6mm | 3216 | 1206 | - | 5.5Ohm | Polar | - | - | 120mA | 4 % | - | 500nA | - | - | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 135D866X0100K6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 86μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.6Ohm | POLARIZED | 100V | 0.009mA | 1800mA | - | - | - | - | - | 9.91mm | - | 26.97mm | - | No | RoHS Compliant | - | ||
![]() TH4B106M016C2000 Vishay | In Stock | - | - | Molded | - | - | - | - | - | Tape & Reel | - | 20% | - | - | - | - | - | - | - | 175°C | -55°C | - | 10μF | - | - | 2.8mm | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | - | ||
![]() TR3E227M6R3D0100 Vishay | In Stock | - | - | Molded | - | - | - | - | 6.3V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 220μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | Polar | - | - | 1.28A | 8 % | - | 13.9μA | - | - | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() 138D397X9025T2E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TR3A156K6R3D1000 Vishay | In Stock | - | - | 1206 | - | - | - | - | 6.3V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 15μF | - | - | 1.6mm | 3216 | 1206 | - | 1Ohm | Polar | - | - | 270mA | 6 % | - | 900nA | - | - | - | 1.8mm | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() 293D685X0020A2TE3 Vishay | In Stock | - | - | 3216-18 | - | - | - | Tantalum | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 6.8μF | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 135D206X9060F6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | 8532.21.00.20 | 20μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4.7Ohm | POLARIZED | 60V | 0.001mA | 930mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 135D686X9030F0E3 Vishay | 32 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 68μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.9Ohm | POLARIZED | 30V | 0.001mA | 1285mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | - | ||
![]() 135D566X0025C0E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 56μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | 25V | 0.002mA | 850mA | - | - | - | - | - | 4.78mm | - | 11.51mm | - | No | RoHS Compliant | - | ||
![]() 109D547X0015K2E3 Vishay | 32 |
| - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 540μF | - | - | - | - | - | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 138D127X9050F2E3 Vishay | 14 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 120μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 50V | 0.004mA | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | - |