- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Dissipation Factor | Halogen Free | Current - Leakage | Device Termination Plating Finish | Green | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D506X9025F2E3 Vishay | In Stock | - | - | 8 Weeks | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2016 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 50μF | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 3Ohm | POLARIZED | 25V | 0.001mA | 1130mA | - | - | - | - | - | 7.52mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() 135D277X0015F0E3 Vishay | 14 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 270μF | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | 15V | 0.003mA | 1450mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() TR3B686M6R3F0550 Vishay | In Stock | - | - | - | 1411 | - | - | - | - | 6.3V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 68μF | - | 2.8mm | - | 3528 | 1411 | - | - | 550mOhm | - | - | - | 390mA | 6 % | - | 4.3μA | - | - | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | ||
![]() 194D225X9015B2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Floor Life-Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Preplated (ie. Ag, Au, Nipd) | No | - | - | - | - | - | RoHS Compliant | ||
![]() 138D227X0020T2E3 Vishay | 25 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 220μF | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 4Ohm | POLARIZED | 20V | 0.002mA | - | - | - | - | - | - | 10.31mm | - | 23.4mm | - | - | RoHS Compliant | ||
![]() 135D127X9015F0E3 Vishay | 25 |
| - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 120μF | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 2.6Ohm | POLARIZED | 15V | 0.001mA | 1450mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() 135D476X9030C2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 2009 | 10% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 47μF | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 5.2Ohm | POLARIZED | 30V | 0.002mA | 800mA | - | - | - | - | - | 5.16mm | - | 11.51mm | - | No | RoHS Compliant | ||
![]() TR3C156M020F0400 Vishay | In Stock | - | - | - | 2412 | - | - | - | - | 20V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | 15μF | - | 3.2mm | - | 6032 | 2412 | - | - | 400mOhm | - | - | - | 520mA | 6 % | - | 3μA | - | - | - | 2.5mm | 6mm | 3.2mm | - | RoHS Compliant | ||
![]() TR3A336K6R3D0600 Vishay | In Stock | - | - | - | 1206 | - | - | - | - | 6.3V | - | - | 10% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 33μF | - | 1.6mm | - | 3216 | 1206 | - | - | 600mOhm | Polar | - | - | 350mA | 14 % | - | 2μA | - | - | - | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() 109D757X0010K0E3 Vishay | 50 |
| - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 750μF | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | 9.53mm | - | 26.97mm | - | - | RoHS Compliant | ||
![]() CWR16HC336KCGB Vishay | In Stock | - | - | - | G | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 33μF | - | 2.79mm | MIL-PRF-55365 | - | - | - | - | 1.1Ohm | - | - | - | - | - | - | - | - | - | - | 2.79mm | 6.73mm | - | - | RoHS Compliant | ||
![]() 138D156X0075C2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 15μF | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 5Ohm | POLARIZED | 75V | 0.003mA | - | - | - | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | ||
![]() 135D506X0025F0E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 50μF | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 3Ohm | POLARIZED | 25V | 0.001mA | 1130mA | - | - | - | - | - | 7.14mm | - | 16.28mm | - | No | RoHS Compliant | ||
![]() 109D397X0030T2E3 Vishay | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 390μF | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TR3D227M004D0150 Vishay | In Stock | - | - | - | Molded | - | - | - | - | 4V | - | - | 20% | - | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 220μF | - | 4.3mm | - | 7343 | 2917 | - | - | 150mOhm | Polar | - | - | 1A | 8 % | - | 8.8μA | - | - | - | 3.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | ||
![]() 138D476X0100T2E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | ||
![]() 138D686X5030F2E3 Vishay | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | Totally Lead Free | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Sn | Yes | - | - | - | - | - | RoHS Compliant | ||
![]() 138D277X0025F2E3 Vishay | In Stock | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.20 | 270μF | TRAY, PLASTIC | - | - | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | POLARIZED | 25V | 0.003mA | - | - | - | - | - | - | 7.92mm | - | 20.22mm | - | - | RoHS Compliant | ||
![]() 790D225X0040B2GE3 Vishay | In Stock | - | - | - | Molded | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.2μF | - | 4.8mm | - | - | - | 5.08mm | - | - | Polar | - | - | - | 6 % | - | - | - | - | - | - | 7.3mm | - | - | RoHS Compliant | ||
![]() 109D226X0100F0E3 Vishay | 26 |
| - | - | Metal | - | - | - | - | - | - | - | 20% | - | - | - | - | Axial | - | - | 125°C | -55°C | - | 22μF | - | - | - | - | - | - | - | 7Ohm | - | - | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | - | RoHS Compliant |