- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Automotive | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Dimensions | Dissipation Factor (%) | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | Lead Free Status / RoHS Status | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr Case Code | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | MSL | Package | PPAP | Product Depth (mm) | Qualification | RoHS | Temperature Range @ Derated Voltage (°C) | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Pitch | Construction | Termination Style | Failure Rate | Polarity | Lead Spacing | Note | Voltage | Leakage Current | Ripple Current | Lead Style | Manufacturer Size Code | Product Type | ESR | Size(mm) | Product | Features | Case Code | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STE3300-30T4KI Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3300 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE22-100T1MI Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCHC1C476MTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FH475KB Vishay | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - | B Case | - 55 C | - | - | - | - | - | - | MIL-PRF-55365/8 | - | - | 25V | 10 VDC | -25°C ~ 85°C | Tape & Reel (TR) | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | -20%, +80% | - | 1 (Unlimited) | Y5V (F) | - | General Purpose | 0.027µF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | 5 uA | - | - | B | Tantalum Capacitors | 4.5 Ohm | - | Tantalum Solid High Reliability | - | - | 3.5 mm | 3.5 x 2.8 x 1.9 | - | 1.9 mm | - | 3.5 mm | 2.8 mm | 0.022 (0.55mm) | - | - | ||
![]() CWR06KC106KCB Vishay | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - | G Case | - 55 C | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | 50V | 25 VDC | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR33 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | - | 1 (Unlimited) | BX | - | General Purpose | 0.1µF | Capacitors | - | - | SMD/SMT | M (1%) | - | - | - | - | 30 uA | - | - | G | Tantalum Capacitors | 1.4 Ohm | - | Tantalum Solid High Reliability | - | - | 6.73 mm | 6.73 x 2.79 x 2.79 | - | 2.79 mm | - | 6.73 mm | 2.79 mm | 0.049 (1.25mm) | - | - | ||
![]() CWR06HC106KR Vishay | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - | F Case | - 55 C | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | 50V | 15 VDC | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR01 | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±10% | - | 1 (Unlimited) | BX | - | General Purpose | 4700pF | Capacitors | - | - | SMD/SMT | P (0.1%) | - | - | - | - | 20 uA | - | - | F | Tantalum Capacitors | 2.5 Ohm | - | Tantalum Solid High Reliability | - | - | 5.59 mm | 5.59 x 3.43 x 1.78 | - | 1.78 mm | - | 5.59 mm | 3.43 mm | 0.055 (1.40mm) | - | - | ||
![]() CWR06JB105MR Vishay | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | + 125 C | - | B Case | - 55 C | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | 50V | 20 VDC | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 1 (Unlimited) | C0G, NP0 | - | RF, Microwave, High Frequency | 270pF | Capacitors | - | - | SMD/SMT | R | - | - | - | - | 10 uA | - | - | B | Tantalum Capacitors | 12 Ohm | - | Tantalum Solid High Reliability | High Q, Low Loss | - | 3.81 mm | 3.81 x 1.27 x 1.27 | - | 1.27 mm | - | 3.81 mm | 1.27 mm | 0.057 (1.45mm) | - | - | ||
![]() CWR06HH226KR Vishay | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - | G Case | - 55 C | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | 100V | 15 VDC | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.183 L x 0.126 W (4.65mm x 3.20mm) | ±10% | - | 1 (Unlimited) | X7R | - | Boardflex Sensitive | 8200pF | Capacitors | - | - | SMD/SMT | R | - | - | - | - | 40 uA | - | - | G | Tantalum Capacitors | 1.1 Ohm | - | Tantalum Solid High Reliability | Soft Termination, High Voltage | - | 6.73 mm | 6.73 x 2.79 x 2.79 | - | 2.79 mm | - | 6.73 mm | 2.79 mm | 0.086 (2.18mm) | - | - | ||
![]() TMCHC1V225MTR2F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL3D476K020C0200?? Vishay | In Stock | - | - | - | - | - | - | - | 2917 | 7343 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | + 125 C | - | D Case | - 55 C | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | TL3 | - | 10 % | - | - | - | - | - | 47 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | 4.7 uA | 870 mA | - | - | Tantalum Capacitors | 200 mOhms | - | Tantalum Solid Very Low DCL | - | - | - | - | - | 3.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() CWR06HC336MP/PR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CWR06 | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41292 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 3,2x1,6x1,6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | reel | - | - | - | Yes | - | - | - | - | - | 293D | - | ±20 % | - | - | - | - | - | 3,3 uF | - | - mm | - | - | - | - | - | n/a | - | - | - | - | - | - | 5 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FH685KDB Vishay | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11KH475KDC Vishay | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11NH104KBC Vishay | In Stock | - | - | - | 3216-18 | 2 | No | 0.1uF | - | - | Molded | - | 6 | - | EAR99 | Standard | 22 | Not Compliant | No | Yes | - | 0.5 | - | - | 125 | - | - | -55 | Surface Mount | - | - | No | 1.6 | - | - | 85 to 125 | - | - | - | Tape and Reel | - | - | 10% | Active | - | - | Solid | - | - | - | - | Flat | Inward L | - | Polar | - | - | 50VDC | - | - | - | - | - | - | 3.2 X 1.6 X 1.6 | - | - | A | - | - | 3.2 | - | - | - | - | - | 1.6 | - | ||
![]() CWR11FH225KCC Vishay | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11MH685KBC Vishay | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11DH106KDA Vishay | In Stock | - | - | - | 3528-21 | 2 | No | 10uF | - | - | Molded | - | 6 | - | EAR99 | Standard | 3.5 | Not Compliant | No | Yes | 8532.21.00.50 | 0.6 | - | - | 125 | - | - | -55 | Surface Mount | - | - | No | 2.8 | - | - | 85 to 125 | - | - | - | Tape and Reel | - | - | 10% | Active | - | - | Solid | - | - | - | - | Flat | Inward L | - | Polar | - | - | 6VDC | - | - | - | - | - | - | 3.5 X 2.8 X 1.9 | - | - | B | - | - | 3.5 | - | - | - | - | - | 1.9 | - | ||
![]() CWR11MH104KCB Vishay | In Stock | - | - | - | 3216-18 | 2 | No | 0.1uF | - | - | Molded | - | 4 | - | EAR99 | Standard | 24 | Not Compliant | No | Yes | 8532.21.00.50 | 0.5 | - | - | 125 | - | - | -55 | Surface Mount | - | - | No | 1.6 | - | - | 85 to 125 | - | - | - | Tape and Reel | - | - | 10% | Active | - | - | Solid | - | - | - | - | Flat | Inward L | - | Polar | - | - | 35VDC | - | - | - | - | - | - | 3.2 X 1.6 X 1.6 | - | - | A | - | - | 3.2 | - | - | - | - | - | 1.6 | - | ||
![]() CWR11MH225KBC Vishay | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | Not Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |