- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Multilayer | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Diameter | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 135D277X9035K6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | 2016 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 270μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 1.4Ohm | POLARIZED | - | 35V | 0.003mA | 1950mA | - | - | 9.91mm | - | 26.97mm | No | RoHS Compliant | - | ||
![]() 593D227X96R3D2WE3 Vishay | In Stock | - | - | Molded | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 220μF | 6.3V | - | 4.3mm | - | - | 100mOhm | - | - | - | - | - | - | - | - | 2.8mm | 7.3mm | - | RoHS Compliant | Lead Free | ||
![]() 138D147X0060K0E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 140μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 2.4Ohm | POLARIZED | - | 60V | 0.008mA | - | - | - | 9.53mm | - | 26.97mm | - | RoHS Compliant | - | ||
![]() 135D477X0030T6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 470μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | - | 30V | 0.008mA | 1500mA | - | - | 9.91mm | - | 19.46mm | No | RoHS Compliant | - | ||
![]() 138D226X0050C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 22μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 5Ohm | POLARIZED | - | 50V | 0.002mA | - | - | - | 5.56mm | - | 15.45mm | - | RoHS Compliant | - | ||
![]() 138D227X0060T2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | 2012 | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 220μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | - | 60V | 0.008mA | - | - | - | 10.31mm | - | 23.4mm | - | RoHS Compliant | - | ||
![]() 109D136X9075F0E3 Vishay | 34 |
| - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 13μF | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | - | 7.14mm | - | 16.28mm | - | RoHS Compliant | - | ||
![]() 109D506X9060T0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 50μF | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | RoHS Compliant | - | ||
![]() 138D156X9035C2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 15μF | - | - | - | - | - | 3.4Ohm | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 138D227X0008F2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 220μF | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 735D187X9075C2E3 Vishay | 51 |
| - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM | - | - | 10% | e3 | yes | 2 | Axial | EAR99 | Matte Tin (Sn) | 125°C | -55°C | RIPPLE CURRENT IS MEASURED AT 40KHZ | 8532.21.00.20 | 180μF | - | TRAY, PLASTIC | - | CECC30202-001 | TANTALUM CAPACITOR | - | POLARIZED | No | 75V | 0.009mA | 1335mA | 0.28 | - | 9.53mm | - | 19.46mm | No | RoHS Compliant | - | ||
![]() 135D107X9060F2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | 2016 | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 2.5Ohm | POLARIZED | - | 60V | 0.004mA | 1100mA | - | - | 7.52mm | - | 16.28mm | No | RoHS Compliant | - | ||
![]() 293D156X0020C8T Vishay | In Stock | - | - | 6032-28 | - | - | - | Tantalum | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 15μF | 2V | - | 3.2mm | - | - | 1.5Ohm | Polar | - | - | - | - | - | 6 % | - | 2.5mm | 6mm | No | RoHS Compliant | Contains Lead | ||
![]() 135D256X0125T6E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 200°C | -55°C | - | 8532.21.00.20 | 25μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 3.2Ohm | POLARIZED | - | 125V | 0.002mA | 1200mA | - | - | 9.91mm | - | 19.46mm | No | RoHS Compliant | - | ||
![]() 138D396X9125T2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 39μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 2.2Ohm | POLARIZED | - | 125V | 0.01mA | - | - | - | 10.31mm | - | 23.4mm | - | RoHS Compliant | - | ||
![]() 138D106X9050C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 10% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 10μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 8Ohm | Polar | - | 50V | 0.001mA | - | - | - | 5.56mm | - | 15.45mm | - | RoHS Compliant | - | ||
![]() 138D826X0020C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 82μF | - | TRAY, PLASTIC | - | - | TANTALUM CAPACITOR | 4.3Ohm | POLARIZED | - | 20V | 0.002mA | - | - | - | 5.56mm | - | 15.45mm | - | RoHS Compliant | - | ||
![]() 194D106X9020E2B Vishay | In Stock | - | - | E | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 10μF | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 5.08mm | - | RoHS Compliant | - | ||
![]() 293D227X9004D2WE3 Vishay | In Stock | - | - | 7343-31 | - | - | - | Tantalum | Tape and Reel | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 220μF | 0V | - | 4.3mm | - | - | 600mOhm | Polar | - | - | - | - | - | 8 % | - | 2.8mm | 7.3mm | - | RoHS Compliant | Lead Free | ||
![]() 293D226X0035E8W Vishay | In Stock | - | - | 7343-43 | - | - | - | Tantalum | Tape and Reel | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 22μF | 300kV | - | 4.3mm | - | - | 600mOhm | Polar | - | - | - | - | - | 6 % | - | - | 7.3mm | - | Non-RoHS Compliant | Contains Lead |