- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D335X9035B8T Vishay | In Stock | - | - | 1411 | - | - | - | Tantalum | - | - | 35V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 3.3μF | 300kV | - | 2.8mm | 3528 | 1411 | - | 3.5Ohm | Polar | - | - | 160mA | - | 6 % | - | - | 1.2μA | - | 2.1mm | 3.5mm | 1.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 138D226X0050C2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 22μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 5Ohm | POLARIZED | 50V | 0.002mA | - | - | - | - | - | - | 5.56mm | - | 15.45mm | - | - | RoHS Compliant | - | ||
![]() 138D227X0008F2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 125°C | -55°C | - | - | 220μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 138D156X9035C2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 15μF | - | - | - | - | - | - | 3.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TR3D335M050F0800 Vishay | In Stock | - | - | 2917 | - | - | - | - | - | - | 50V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 3.3μF | - | - | 4.3mm | 7343 | 2917 | - | 800mOhm | - | - | - | 430mA | - | 6 % | - | - | 1.7μA | - | 2.8mm | 7.3mm | 4.3mm | No | RoHS Compliant | - | ||
![]() 735D156X9125B2 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | 125°C | -55°C | - | - | - | 735D | - | e0 | no | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | STANDARD: CECC-30202 | 8532.21.00.20 | 15μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 125V | 0.001mA | 1050mA | 0.06 | - | 10% | 10% | - | 7.318mm | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() TR3A476K004F0500 Vishay | In Stock | - | - | 1206 | - | - | - | - | - | - | 4V | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 47μF | - | - | - | 3216 | 1206 | - | 500mOhm | - | - | - | 390mA | - | 14 % | - | - | 1.9μA | - | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() 109D226X0025C2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 22μF | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 293D335X9020C2WE3 Vishay | In Stock | - | - | Molded | - | - | - | Tantalum | - | - | - | Tape & Reel | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 3.3μF | 2V | - | 3.2mm | - | - | - | 2.3Ohm | - | - | - | - | - | - | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() TR3B105M035F2000 Vishay | In Stock | - | - | 1411 | - | - | - | - | - | - | 35V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 1μF | - | - | 2.8mm | 3528 | 1411 | - | 2Ohm | - | - | - | 210mA | - | 4 % | - | - | 500nA | - | 1.9mm | 3.5mm | 2.8mm | No | RoHS Compliant | - | ||
![]() 109D206X0010C0E3 Vishay | 15 |
| - | Metal | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 20μF | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | 4.78mm | - | 11.51mm | - | - | RoHS Compliant | - | ||
![]() TR3E107M016F0100 Vishay | In Stock | - | - | 2917 | - | - | - | - | - | - | 16V | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 85°C | -55°C | - | - | 100μF | - | - | 4.3mm | 7343 | 2917 | - | 100mOhm | - | - | - | 1.28A | - | 8 % | - | - | 16μA | - | 4mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() TP3D107K010C0150AS Vishay | In Stock | - | - | 7343-31 | - | - | - | - | - | - | - | Tape and Reel | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 100μF | - | - | 4.3mm | - | - | - | 150mOhm | Polar | - | - | - | - | 8 % | - | - | - | - | - | 7.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 293D335X9025C2WE3 Vishay | In Stock | - | - | 6032-28 | - | - | - | Tantalum | - | - | - | Tape and Reel | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | 3.3μF | 200kV | - | 3.2mm | - | - | - | 2.3Ohm | Polar | - | - | - | - | 6 % | - | - | - | - | 2.5mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 109D506X9060T0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 50μF | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 135D107X9030T2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | 2009 | - | 10% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 100μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 2.7Ohm | POLARIZED | 30V | 0.002mA | 1450mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - | ||
![]() 109D206X0010C2E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 20μF | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 109D686X9100T0E3 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 68μF | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | - | - | - | - | - | 9.53mm | - | 19.46mm | - | - | RoHS Compliant | - | ||
![]() 135D547X0015K2 Vishay | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | Axial | - | - | 125°C | -55°C | - | - | 540μF | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 135D397X0010T2E3 Vishay | In Stock | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (WET) | - | - | - | - | - | - | 20% | e3 | yes | 2 | Axial | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8532.21.00.20 | 390μF | - | TRAY, PLASTIC | - | - | - | TANTALUM CAPACITOR | 1.5Ohm | POLARIZED | 10V | 0.002mA | 1800mA | - | - | - | - | - | 9.91mm | - | 19.46mm | - | No | RoHS Compliant | - |